Visual Sound, Inc. Speaker Package-8in Spkr-100W, 32W 70V xfmr, 2cu ft, White IM8P-TS32-2SW

Description
Lowell Manufacturing Company iMount®-series: 100W professional speaker system for flown or bolt-in installation in open ceiling or closed grid systems. Ready-to-install system includes speaker, grille, and rectangular enclosure with pre-mounted 0.25"- 20 forged eyebolts for secure flown installation. Some models also include a transformer. The iMount system ships with a steel cover plate over the speaker for jobsite protection during installation. Performance: professional, high-performance sound for entertainment venues, convention centers, hotels, restaurants, retail sites, educational facilities, arenas, airport terminals, exhibit halls, clubs and house of worship applications. Speaker size: 8" or 12
Description
Lowell Manufacturing Company iMount®-series: 100W professional speaker system for flown or bolt-in installation in open ceiling or closed grid systems. Ready-to-install system includes speaker, grille, and rectangular enclosure with pre-mounted 0.25"- 20 forged eyebolts for secure flown installation. Some models also include a transformer. The iMount system ships with a steel cover plate over the speaker for jobsite protection during installation. Performance: professional, high-performance sound for entertainment venues, convention centers, hotels, restaurants, retail sites, educational facilities, arenas, airport terminals, exhibit halls, clubs and house of worship applications. Speaker size: 8" or 12

Suppliers

Company
Product
Description
Supplier Links
Speaker Package-8in Spkr-100W, 32W 70V xfmr, 2cu ft, White - IM8P-TS32-2SW - Visual Sound, Inc.
Broomall, PA, USA
Speaker Package-8in Spkr-100W, 32W 70V xfmr, 2cu ft, White
IM8P-TS32-2SW
Speaker Package-8in Spkr-100W, 32W 70V xfmr, 2cu ft, White IM8P-TS32-2SW
Lowell Manufacturing Company iMount®-series: 100W professional speaker system for flown or bolt-in installation in open ceiling or closed grid systems. Ready-to-install system includes speaker, grille, and rectangular enclosure with pre-mounted 0.25"- 20 forged eyebolts for secure flown installation. Some models also include a transformer. The iMount system ships with a steel cover plate over the speaker for jobsite protection during installation. Performance: professional, high-performance sound for entertainment venues, convention centers, hotels, restaurants, retail sites, educational facilities, arenas, airport terminals, exhibit halls, clubs and house of worship applications. Speaker size: 8" or 12

Lowell Manufacturing Company

iMount®-series: 100W professional speaker system for flown or bolt-in installation in open ceiling or closed grid systems. Ready-to-install system includes speaker, grille, and rectangular enclosure with pre-mounted 0.25"- 20 forged eyebolts for secure flown installation. Some models also include a transformer. The iMount system ships with a steel cover plate over the speaker for jobsite protection during installation. Performance: professional, high-performance sound for entertainment venues, convention centers, hotels, restaurants, retail sites, educational facilities, arenas, airport terminals, exhibit halls, clubs and house of worship applications. Speaker size: 8" or 12

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number IM8P-TS32-2SW
Product Name Speaker Package-8in Spkr-100W, 32W 70V xfmr, 2cu ft, White
Unlock Full Specs
to access all available technical data

Similar Products

G-SPK Global Series® Hazardous Location Loudspeakers - G-SPK-070-T - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.47 inch (215 mm)
View Details
Miniature Speakers - 276751 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Power 3 watts
Impedance 4 ohms
Size 1.57 inch (40 mm)
View Details
HDS Woofer, 6.5
Specs
Nominal Power 70 watts
Sensitivity 87.2 dB
Resonance Frequency 43 Hz
View Details
W0v2 15-inch Subwoofer Driver (500 W, 4 Ω) - 15W0v2-4 - JL Audio, Inc.
Specs
Nominal Power 500 watts
Impedance 4 ohms
Size 15.00 inch (381 mm)
View Details