Visual Sound, Inc. Great-sounding stereo mic for your iPhone iM2

Description
TASCAM TASCAM's iM2 turns the iPhone, iPad or iPod Touch into a high-quality stereo recorder Also contained in the iM2 is a stereo limiter to tame sudden loud sounds. The microphone level is adjustable with a knob on the side, making it quick to adjust without even looking at the unit. It's powered through the dock connector so no battery is required. A USB input is provided to charge your Apple iOS device for long recordings, either through a computer or TASCAMs PS-P515U power adapter. The iM2 works great with just about any recording app, including the built-in video camera. Record stereo sound while you capture hi-definition video on your iPhone to capture every moment with clarity and realism. The ultra-portable iM2 is a must have for musicians who want to capture inspiration on their iPhone or iPad without sacrificing recording quality. It's the perfect recording accessory for musicians of all skill levels available at an unbeatable price.
Description
TASCAM TASCAM's iM2 turns the iPhone, iPad or iPod Touch into a high-quality stereo recorder Also contained in the iM2 is a stereo limiter to tame sudden loud sounds. The microphone level is adjustable with a knob on the side, making it quick to adjust without even looking at the unit. It's powered through the dock connector so no battery is required. A USB input is provided to charge your Apple iOS device for long recordings, either through a computer or TASCAMs PS-P515U power adapter. The iM2 works great with just about any recording app, including the built-in video camera. Record stereo sound while you capture hi-definition video on your iPhone to capture every moment with clarity and realism. The ultra-portable iM2 is a must have for musicians who want to capture inspiration on their iPhone or iPad without sacrificing recording quality. It's the perfect recording accessory for musicians of all skill levels available at an unbeatable price.

Suppliers

Company
Product
Description
Supplier Links
Great-sounding stereo mic for your iPhone - iM2 - Visual Sound, Inc.
Broomall, PA, USA
Great-sounding stereo mic for your iPhone
iM2
Great-sounding stereo mic for your iPhone iM2
TASCAM TASCAM's iM2 turns the iPhone, iPad or iPod Touch into a high-quality stereo recorder Also contained in the iM2 is a stereo limiter to tame sudden loud sounds. The microphone level is adjustable with a knob on the side, making it quick to adjust without even looking at the unit. It's powered through the dock connector so no battery is required. A USB input is provided to charge your Apple iOS device for long recordings, either through a computer or TASCAMs PS-P515U power adapter. The iM2 works great with just about any recording app, including the built-in video camera. Record stereo sound while you capture hi-definition video on your iPhone to capture every moment with clarity and realism. The ultra-portable iM2 is a must have for musicians who want to capture inspiration on their iPhone or iPad without sacrificing recording quality. It's the perfect recording accessory for musicians of all skill levels available at an unbeatable price.

TASCAM

TASCAM's iM2 turns the iPhone, iPad or iPod Touch into a high-quality stereo recorder

Also contained in the iM2 is a stereo limiter to tame sudden loud sounds. The microphone level is adjustable with a knob on the side, making it quick to adjust without even looking at the unit. It's powered through the dock connector so no battery is required. A USB input is provided to charge your Apple iOS device for long recordings, either through a computer or TASCAMs PS-P515U power adapter. The iM2 works great with just about any recording app, including the built-in video camera. Record stereo sound while you capture hi-definition video on your iPhone to capture every moment with clarity and realism. The ultra-portable iM2 is a must have for musicians who want to capture inspiration on their iPhone or iPad without sacrificing recording quality. It's the perfect recording accessory for musicians of all skill levels available at an unbeatable price.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number iM2
Product Name Great-sounding stereo mic for your iPhone
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287723 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 2 mV/Pa (13757 mV/psi)
Impedance 680 ohms
View Details
Microphones - 448-IM73A135V01XTSA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Thickness / Height 0.1181 inch (3 mm)
Sensitivity 12.59 mV/Pa (86798 mV/psi)
SN Ratio 73 dB
View Details
2 suppliers
Microphone Elements - PMOF-6050P-36UQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 20 to 16000 Hz
Dynamic Range 120 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details
4 suppliers
Electret Condenser Microphone - EM-4522(P) - Ningbo Best Group Co., Ltd.
Specs
Directivity Omnidirectional
Frequency Response 20 to 20000 Hz
Actual Size 0.1772 inch (4.5 mm)
View Details