Visual Sound, Inc. Speaker Package-12in Spkr-150W, 8 ohm, 3cu ft, White IM12P-3SW

Description
Lowell Manufacturing Company iMount®-series: 150W professional speaker system for flown or bolt-in installation in open ceiling or closed grid systems. Ready-to-install system includes speaker, grille, and rectangular enclosure with pre-mounted 0.25"- 20 forged eyebolts for secure flown installation. Some models also include a transformer. The iMount system ships with a steel cover plate over the speaker for jobsite protection during installation. Performance: professional, high-performance sound for entertainment venues, convention centers, hotels, restaurants, retail sites, educational facilities, arenas, airport terminals, exhibit halls, clubs and house of worship applications. Speaker size: 8" or 12
Description
Lowell Manufacturing Company iMount®-series: 150W professional speaker system for flown or bolt-in installation in open ceiling or closed grid systems. Ready-to-install system includes speaker, grille, and rectangular enclosure with pre-mounted 0.25"- 20 forged eyebolts for secure flown installation. Some models also include a transformer. The iMount system ships with a steel cover plate over the speaker for jobsite protection during installation. Performance: professional, high-performance sound for entertainment venues, convention centers, hotels, restaurants, retail sites, educational facilities, arenas, airport terminals, exhibit halls, clubs and house of worship applications. Speaker size: 8" or 12

Suppliers

Company
Product
Description
Supplier Links
Speaker Package-12in Spkr-150W, 8 ohm, 3cu ft, White - IM12P-3SW - Visual Sound, Inc.
Broomall, PA, USA
Speaker Package-12in Spkr-150W, 8 ohm, 3cu ft, White
IM12P-3SW
Speaker Package-12in Spkr-150W, 8 ohm, 3cu ft, White IM12P-3SW
Lowell Manufacturing Company iMount®-series: 150W professional speaker system for flown or bolt-in installation in open ceiling or closed grid systems. Ready-to-install system includes speaker, grille, and rectangular enclosure with pre-mounted 0.25"- 20 forged eyebolts for secure flown installation. Some models also include a transformer. The iMount system ships with a steel cover plate over the speaker for jobsite protection during installation. Performance: professional, high-performance sound for entertainment venues, convention centers, hotels, restaurants, retail sites, educational facilities, arenas, airport terminals, exhibit halls, clubs and house of worship applications. Speaker size: 8" or 12

Lowell Manufacturing Company

iMount®-series: 150W professional speaker system for flown or bolt-in installation in open ceiling or closed grid systems. Ready-to-install system includes speaker, grille, and rectangular enclosure with pre-mounted 0.25"- 20 forged eyebolts for secure flown installation. Some models also include a transformer. The iMount system ships with a steel cover plate over the speaker for jobsite protection during installation. Performance: professional, high-performance sound for entertainment venues, convention centers, hotels, restaurants, retail sites, educational facilities, arenas, airport terminals, exhibit halls, clubs and house of worship applications. Speaker size: 8" or 12

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number IM12P-3SW
Product Name Speaker Package-12in Spkr-150W, 8 ohm, 3cu ft, White
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 7755031 - RS Components, Ltd.
Specs
Impedance 50 ohms
Size 1.97 inch (50 mm)
View Details
AM300 and AM302 AudioMaster® Public Address Speakers - AM302-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 122 dB
Nominal Power 30 watts
View Details
ED Series Receivers -  - Knowles
Specs
Impedance 380 ohms
Sensitivity 110 dB
Size 0.25 inch (6 mm)
View Details
IEC60601-1-8 Medical Speakers - SBS300PC - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
SPL 100 dB
Frequency Response 325 Hz
Size 1.75 inch (44 mm)
View Details
2 suppliers