Tymphany Corporation SLS Subwoofer, 10" (250 mm), coated paper cone, 8 ohm SLS-P830668

Description
Peerless Gold Subwoofers (SLS-P830668) SLS Subwoofer, 10" (250 mm), coated paper cone, 8 ohm
Request a Quote Datasheet
Description
Peerless Gold Subwoofers (SLS-P830668) SLS Subwoofer, 10" (250 mm), coated paper cone, 8 ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SLS Subwoofer, 10
Cupertino, CA, USA
SLS Subwoofer, 10" (250 mm), coated paper cone, 8 ohm
SLS-P830668
SLS Subwoofer, 10" (250 mm), coated paper cone, 8 ohm SLS-P830668
Peerless Gold Subwoofers (SLS-P830668) SLS Subwoofer, 10" (250 mm), coated paper cone, 8 ohm

Peerless Gold Subwoofers (SLS-P830668)
SLS Subwoofer, 10" (250 mm), coated paper cone, 8 ohm

Supplier's Site
Speakers - SLS-P830668-ND - DigiKey
Thief River Falls, MN, United States
7.31 Ohms Woofer Speaker 70W 30Hz ~ 2kHz Top Round

7.31 Ohms Woofer Speaker 70W 30Hz ~ 2kHz Top Round

Buy Now Datasheet

Technical Specifications

  Tymphany Corporation DigiKey
Product Category Speakers Speakers
Product Number SLS-P830668 SLS-P830668-ND
Product Name SLS Subwoofer, 10" (250 mm), coated paper cone, 8 ohm Speakers
Nominal Power 70 watts
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 1976437 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 8 ohms
Size 5.16 inch (131 mm)
View Details
304X(15W) and 314X(30W) SelecTone® Explosion Proof Amplified Speakers - 314X-024-CN - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 122 dB
Nominal Power 30 watts
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 0.5000 watts
Impedance 8 ohms
Frequency Response 10000 Hz
View Details