Visual Sound, Inc. Two-way, full-range, 12-inch large format installation loudspeaker iHP1296

Description
Community Professional Loudspeakers The driver complement consists of a 12" (300mm) high power low frequency driver and a 1.4" (36mm) exit / 2.87" (72.2 mm) edgewound voice coil compression driver. The large format rotatable horn flare delivers well controlled 90° x 60° dispersion, and utilizes high order crossovers to minimize band overlap. The well controlled off-axis response enhances system performance when combined with other iBOX Mid/Hi and subwoofer elements in clusters / arrays. The i112S and i212S subwoofer elements share the same cabinet profile and have been designed for integration with the iHP1296 for aesthetically pleasing clusters / arrays. The iHP1296 can be used in both passive and bi-amp operating modes. The passive mode is designed to deliver outstanding performance without the use of a processor, while the bi-amp mode allows greater system flexibility. A compatible processor such as the Community DXP4800 can be used to enhance the LF response, provide a crossover function for use with iBOX subwoofer elements, and much more. The rugged 13-ply Baltic birch enclosure is finished with Community's new, robust, smooth TufCoat™ finish. The enclosure also incorporates 23 load-rated M10 rigging points and 4 M8 Omnimount™ 120 inserts in the rear of the enclosure. Simple and flexible installation is achieved using optional hardware from an extensive range designed specifically for the iBOX series.
Description
Community Professional Loudspeakers The driver complement consists of a 12" (300mm) high power low frequency driver and a 1.4" (36mm) exit / 2.87" (72.2 mm) edgewound voice coil compression driver. The large format rotatable horn flare delivers well controlled 90° x 60° dispersion, and utilizes high order crossovers to minimize band overlap. The well controlled off-axis response enhances system performance when combined with other iBOX Mid/Hi and subwoofer elements in clusters / arrays. The i112S and i212S subwoofer elements share the same cabinet profile and have been designed for integration with the iHP1296 for aesthetically pleasing clusters / arrays. The iHP1296 can be used in both passive and bi-amp operating modes. The passive mode is designed to deliver outstanding performance without the use of a processor, while the bi-amp mode allows greater system flexibility. A compatible processor such as the Community DXP4800 can be used to enhance the LF response, provide a crossover function for use with iBOX subwoofer elements, and much more. The rugged 13-ply Baltic birch enclosure is finished with Community's new, robust, smooth TufCoat™ finish. The enclosure also incorporates 23 load-rated M10 rigging points and 4 M8 Omnimount™ 120 inserts in the rear of the enclosure. Simple and flexible installation is achieved using optional hardware from an extensive range designed specifically for the iBOX series.

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Two-way, full-range, 12-inch large format installation loudspeaker
iHP1296
Two-way, full-range, 12-inch large format installation loudspeaker iHP1296
Community Professional Loudspeakers The driver complement consists of a 12" (300mm) high power low frequency driver and a 1.4" (36mm) exit / 2.87" (72.2 mm) edgewound voice coil compression driver. The large format rotatable horn flare delivers well controlled 90° x 60° dispersion, and utilizes high order crossovers to minimize band overlap. The well controlled off-axis response enhances system performance when combined with other iBOX Mid/Hi and subwoofer elements in clusters / arrays. The i112S and i212S subwoofer elements share the same cabinet profile and have been designed for integration with the iHP1296 for aesthetically pleasing clusters / arrays. The iHP1296 can be used in both passive and bi-amp operating modes. The passive mode is designed to deliver outstanding performance without the use of a processor, while the bi-amp mode allows greater system flexibility. A compatible processor such as the Community DXP4800 can be used to enhance the LF response, provide a crossover function for use with iBOX subwoofer elements, and much more. The rugged 13-ply Baltic birch enclosure is finished with Community's new, robust, smooth TufCoat™ finish. The enclosure also incorporates 23 load-rated M10 rigging points and 4 M8 Omnimount™ 120 inserts in the rear of the enclosure. Simple and flexible installation is achieved using optional hardware from an extensive range designed specifically for the iBOX series.

Community Professional Loudspeakers

The driver complement consists of a 12" (300mm) high power low frequency driver and a 1.4" (36mm) exit / 2.87" (72.2 mm) edgewound voice coil compression driver.

The large format rotatable horn flare delivers well controlled 90° x 60° dispersion, and utilizes high order crossovers to minimize band overlap. The well controlled off-axis response enhances system performance when combined with other iBOX Mid/Hi and subwoofer elements in clusters / arrays. The i112S and i212S subwoofer elements share the same cabinet profile and have been designed for integration with the iHP1296 for aesthetically pleasing clusters / arrays. The iHP1296 can be used in both passive and bi-amp operating modes. The passive mode is designed to deliver outstanding performance without the use of a processor, while the bi-amp mode allows greater system flexibility. A compatible processor such as the Community DXP4800 can be used to enhance the LF response, provide a crossover function for use with iBOX subwoofer elements, and much more. The rugged 13-ply Baltic birch enclosure is finished with Community's new, robust, smooth TufCoat™ finish. The enclosure also incorporates 23 load-rated M10 rigging points and 4 M8 Omnimount™ 120 inserts in the rear of the enclosure. Simple and flexible installation is achieved using optional hardware from an extensive range designed specifically for the iBOX series.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number iHP1296
Product Name Two-way, full-range, 12-inch large format installation loudspeaker
Unlock Full Specs
to access all available technical data

Similar Products

PMA and PMAMT Panel Mount Electronic Sounders - PMA-048-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 70 dB
Size 1.33 inch (34 mm)
Weight 40.00 g (1.41 oz)
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details
Speakers - 423-1175-ND - DigiKey
Knowles Electronics, LLC.
Specs
Resonance Frequency 650 Hz
Weight 2.64 g (0.09 oz)
View Details