Visual Sound, Inc. Installation Loudspeaker i9

Description
Tannoy/TGI North America, Inc. The high power handling Tannoy i9 is a tall and slim loudspeaker cabinet equipped with four 130mm (5.00") low frequency direct radiating drive units and three 25mm (1.00") titanium dome tweeter. The high power handling Tannoy i9 is a tall and slim loudspeaker cabinet equipped with four 130mm (5.00") low frequency direct radiating drive units and three 25mm (1.00") titanium dome tweeter arranged as a line source. Designed for use in acoustically difficult applications where controlled coverage is required, the dispersion characteristics of the i9 direct sound into the desired space while minimizing reflections from the ceiling. This makes it ideal for high quality music and speech reinforcement in highly reverberant environments ranging from houses of worship to retail environments and airports to conventions centres. Available in either a charcoal or white painted finish, the shallow cabinet profile ensures discreet installations close to a wall or ceiling without sacrificing vertical coverage.
Description
Tannoy/TGI North America, Inc. The high power handling Tannoy i9 is a tall and slim loudspeaker cabinet equipped with four 130mm (5.00") low frequency direct radiating drive units and three 25mm (1.00") titanium dome tweeter. The high power handling Tannoy i9 is a tall and slim loudspeaker cabinet equipped with four 130mm (5.00") low frequency direct radiating drive units and three 25mm (1.00") titanium dome tweeter arranged as a line source. Designed for use in acoustically difficult applications where controlled coverage is required, the dispersion characteristics of the i9 direct sound into the desired space while minimizing reflections from the ceiling. This makes it ideal for high quality music and speech reinforcement in highly reverberant environments ranging from houses of worship to retail environments and airports to conventions centres. Available in either a charcoal or white painted finish, the shallow cabinet profile ensures discreet installations close to a wall or ceiling without sacrificing vertical coverage.

Suppliers

Company
Product
Description
Supplier Links
Installation Loudspeaker - i9 - Visual Sound, Inc.
Broomall, PA, USA
Installation Loudspeaker
i9
Installation Loudspeaker i9
Tannoy/TGI North America, Inc. The high power handling Tannoy i9 is a tall and slim loudspeaker cabinet equipped with four 130mm (5.00") low frequency direct radiating drive units and three 25mm (1.00") titanium dome tweeter. The high power handling Tannoy i9 is a tall and slim loudspeaker cabinet equipped with four 130mm (5.00") low frequency direct radiating drive units and three 25mm (1.00") titanium dome tweeter arranged as a line source. Designed for use in acoustically difficult applications where controlled coverage is required, the dispersion characteristics of the i9 direct sound into the desired space while minimizing reflections from the ceiling. This makes it ideal for high quality music and speech reinforcement in highly reverberant environments ranging from houses of worship to retail environments and airports to conventions centres. Available in either a charcoal or white painted finish, the shallow cabinet profile ensures discreet installations close to a wall or ceiling without sacrificing vertical coverage.

Tannoy/TGI North America, Inc.

The high power handling Tannoy i9 is a tall and slim loudspeaker cabinet equipped with four 130mm (5.00") low frequency direct radiating drive units and three 25mm (1.00") titanium dome tweeter.

The high power handling Tannoy i9 is a tall and slim loudspeaker cabinet equipped with four 130mm (5.00") low frequency direct radiating drive units and three 25mm (1.00") titanium dome tweeter arranged as a line source. Designed for use in acoustically difficult applications where controlled coverage is required, the dispersion characteristics of the i9 direct sound into the desired space while minimizing reflections from the ceiling. This makes it ideal for high quality music and speech reinforcement in highly reverberant environments ranging from houses of worship to retail environments and airports to conventions centres. Available in either a charcoal or white painted finish, the shallow cabinet profile ensures discreet installations close to a wall or ceiling without sacrificing vertical coverage.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number i9
Product Name Installation Loudspeaker
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 7191967 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 106 dB
View Details
304GCX(15W) and 314GCX 30W) SelecTone® Hazardous Location Amplified Speakers - 314GCX-024R - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 122 dB
Nominal Power 30 watts
View Details
Speakers - 423-1208-2-ND - DigiKey
Knowles Electronics, LLC.
Specs
Resonance Frequency 350 Hz
View Details
W1v2 13.5-inch Subwoofer Driver (350 W, 4 Ω) - 13W1v2-4 - JL Audio, Inc.
Specs
Nominal Power 350 watts
Impedance 4 ohms
Size 13.50 inch (343 mm)
View Details