Visual Sound, Inc. IP Addressable loudspeaker system I8S

Description
Atlas Sound Model I8S from Atlas Sound consists of a factory assembled loudspeaker/ baffle with PCB amp/control board securely mounted to the rear of the baffle via concealed weld studs. The amp/control board is capable of producing 9 Watts RMS into the 8 Ohm loudspeaker with 9VDC minimum power provided by IEEE 802.3AF compliant POE switches. (local 12-18VDC PSUs may also be used instead of POE switches). Interconnection is via a board mounted female RJ-45 connector. The industry standard C10A loudspeaker used in the I8S is a dual cone 8" (205mm) loudspeaker with a 10oz (260g) ceramic magnet. It includes a curvelinear paper cone for lower harmonic distortion. The loudspeaker is also equipped with a full 1" (25mm) diameter copper voice coil with aluminum former for better heat dissipation. The 18 gauge construction of the metal baffle provides security and durability in commercial applications. The baffle is finished in neutral white electrostatic powder coat and is packaged with all necessary mounting screws.
Description
Atlas Sound Model I8S from Atlas Sound consists of a factory assembled loudspeaker/ baffle with PCB amp/control board securely mounted to the rear of the baffle via concealed weld studs. The amp/control board is capable of producing 9 Watts RMS into the 8 Ohm loudspeaker with 9VDC minimum power provided by IEEE 802.3AF compliant POE switches. (local 12-18VDC PSUs may also be used instead of POE switches). Interconnection is via a board mounted female RJ-45 connector. The industry standard C10A loudspeaker used in the I8S is a dual cone 8" (205mm) loudspeaker with a 10oz (260g) ceramic magnet. It includes a curvelinear paper cone for lower harmonic distortion. The loudspeaker is also equipped with a full 1" (25mm) diameter copper voice coil with aluminum former for better heat dissipation. The 18 gauge construction of the metal baffle provides security and durability in commercial applications. The baffle is finished in neutral white electrostatic powder coat and is packaged with all necessary mounting screws.

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
IP Addressable loudspeaker system
I8S
IP Addressable loudspeaker system I8S
Atlas Sound Model I8S from Atlas Sound consists of a factory assembled loudspeaker/ baffle with PCB amp/control board securely mounted to the rear of the baffle via concealed weld studs. The amp/control board is capable of producing 9 Watts RMS into the 8 Ohm loudspeaker with 9VDC minimum power provided by IEEE 802.3AF compliant POE switches. (local 12-18VDC PSUs may also be used instead of POE switches). Interconnection is via a board mounted female RJ-45 connector. The industry standard C10A loudspeaker used in the I8S is a dual cone 8" (205mm) loudspeaker with a 10oz (260g) ceramic magnet. It includes a curvelinear paper cone for lower harmonic distortion. The loudspeaker is also equipped with a full 1" (25mm) diameter copper voice coil with aluminum former for better heat dissipation. The 18 gauge construction of the metal baffle provides security and durability in commercial applications. The baffle is finished in neutral white electrostatic powder coat and is packaged with all necessary mounting screws.

Atlas Sound

Model I8S from Atlas Sound consists of a factory assembled loudspeaker/ baffle with PCB amp/control board securely mounted to the rear of the baffle via concealed weld studs.

The amp/control board is capable of producing 9 Watts RMS into the 8 Ohm loudspeaker with 9VDC minimum power provided by IEEE 802.3AF compliant POE switches. (local 12-18VDC PSUs may also be used instead of POE switches). Interconnection is via a board mounted female RJ-45 connector. The industry standard C10A loudspeaker used in the I8S is a dual cone 8" (205mm) loudspeaker with a 10oz (260g) ceramic magnet. It includes a curvelinear paper cone for lower harmonic distortion. The loudspeaker is also equipped with a full 1" (25mm) diameter copper voice coil with aluminum former for better heat dissipation. The 18 gauge construction of the metal baffle provides security and durability in commercial applications. The baffle is finished in neutral white electrostatic powder coat and is packaged with all necessary mounting screws.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number I8S
Product Name IP Addressable loudspeaker system
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 1726055 - RS Components, Ltd.
Specs
Size 0.91 inch (23 mm)
View Details
304GCX(15W) and 314GCX 30W) SelecTone® Hazardous Location Amplified Speakers - 314GCX-024-CN - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 122 dB
Nominal Power 30 watts
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details
ED Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 760 ohms
Sensitivity 104 dB
Size 0.25 inch (6 mm)
View Details