Visual Sound, Inc. Power Amplifier, 8000 W Mono Power Output I-T8000

Description
Crown International, Inc. The model I-T8000 Power Amplifier offers amazing power, light weight and ease of use for touring sound applications. It has the highest output voltage in the industry (200V peak), which provides clean transient peaks. The 3rd-generation patented Class I (BCA®) circuitry couples power efficiently to the load and provides low current drain. Onboard DSP (Digital Signal Processing) provides a wide array of signal processing (compression, limiting, fi lters, and so on). This greatly reduces the need for rack components and rack wiring. The DSP features 24-bit, 96 kHz A/D and D/A converters. It is compatible with the IQ® Network and TCP/IQ™ networking. I-Tech amplifiers feature digital audio inputs for exceptional audio quality. With AES/EBU inputs (standard) or optional CobraNet input on CN models, I-Tech provides your choice of today's most widely accepted digital audio formats. Crown's innovative PFC technology allows I-Tech to draw current from the mains in a more controlled and efficient way than non-PFC amplifiers, providing massive amounts of power from a single 20 amp breaker. IQ® Network provides the most powerful amplifier control and monitoring available, and it's tightly integrated into I-Tech. I-Tech amps connect directly to IQ Networks, providing Crown's legendary IQ control over industry-standard Ethernet hardware. Using mature, off-the-shelf technology, Crown's TCP/IQTM protocol ensures reliable, easy to implement, and inexpensive network connectivity. I-Tech's front panel LCD screen provides two valuable benefits never before seen on a professional amplifier: fast and easy menu-based setup and full amplifier diagnostics. Global Power Supply with PFC (Power Factor Correction) works anywhere in the world High power density Highest output voltage in the industry (200V peak) provides clean transient peaks 3rd-generation patented Class I (BCA) circuitry couples power efficiently to the load and provides low AC current drain Onboard DSP with 24-bit, 96 kHz Cirrus Logic A/D and D/A converters Pushbutton presets simplify setup. Custom presets for various loudspeakers can be downloaded Front-panel control screen with advanced diagnostics and status information. All controls are set from the front panel Comprehensive array of indicators provide accurate diagnostics: Power, Data, Bridge, along with Ready, Signal, Clip, Thermal and Fault for each channel AC mains indicator in power switch glows green when AC power is present AES/EBU digital audio input. Ethernet connector accepts an RJ-45 connector for TCP/IQ networking. Analog and digital thru connectors. CobraNet input available in optional CN models Labels on rear panel are color coded to group similar functions under common colors Light weight due to aluminum construction, special internal construction and switching power supply Management controller, two discrete thermal zones with variable-speed fans, forced-air cooling Advanced protection circuitry guards against: shorted outputs, DC, mismatched loads, general overheating, under/over voltage, high-frequency overloads and internal faults Three-Year, No-Fault, Fully Transferable Warranty completely protects your investment and guarantees its specifications
Description
Crown International, Inc. The model I-T8000 Power Amplifier offers amazing power, light weight and ease of use for touring sound applications. It has the highest output voltage in the industry (200V peak), which provides clean transient peaks. The 3rd-generation patented Class I (BCA®) circuitry couples power efficiently to the load and provides low current drain. Onboard DSP (Digital Signal Processing) provides a wide array of signal processing (compression, limiting, fi lters, and so on). This greatly reduces the need for rack components and rack wiring. The DSP features 24-bit, 96 kHz A/D and D/A converters. It is compatible with the IQ® Network and TCP/IQ™ networking. I-Tech amplifiers feature digital audio inputs for exceptional audio quality. With AES/EBU inputs (standard) or optional CobraNet input on CN models, I-Tech provides your choice of today's most widely accepted digital audio formats. Crown's innovative PFC technology allows I-Tech to draw current from the mains in a more controlled and efficient way than non-PFC amplifiers, providing massive amounts of power from a single 20 amp breaker. IQ® Network provides the most powerful amplifier control and monitoring available, and it's tightly integrated into I-Tech. I-Tech amps connect directly to IQ Networks, providing Crown's legendary IQ control over industry-standard Ethernet hardware. Using mature, off-the-shelf technology, Crown's TCP/IQTM protocol ensures reliable, easy to implement, and inexpensive network connectivity. I-Tech's front panel LCD screen provides two valuable benefits never before seen on a professional amplifier: fast and easy menu-based setup and full amplifier diagnostics. Global Power Supply with PFC (Power Factor Correction) works anywhere in the world High power density Highest output voltage in the industry (200V peak) provides clean transient peaks 3rd-generation patented Class I (BCA) circuitry couples power efficiently to the load and provides low AC current drain Onboard DSP with 24-bit, 96 kHz Cirrus Logic A/D and D/A converters Pushbutton presets simplify setup. Custom presets for various loudspeakers can be downloaded Front-panel control screen with advanced diagnostics and status information. All controls are set from the front panel Comprehensive array of indicators provide accurate diagnostics: Power, Data, Bridge, along with Ready, Signal, Clip, Thermal and Fault for each channel AC mains indicator in power switch glows green when AC power is present AES/EBU digital audio input. Ethernet connector accepts an RJ-45 connector for TCP/IQ networking. Analog and digital thru connectors. CobraNet input available in optional CN models Labels on rear panel are color coded to group similar functions under common colors Light weight due to aluminum construction, special internal construction and switching power supply Management controller, two discrete thermal zones with variable-speed fans, forced-air cooling Advanced protection circuitry guards against: shorted outputs, DC, mismatched loads, general overheating, under/over voltage, high-frequency overloads and internal faults Three-Year, No-Fault, Fully Transferable Warranty completely protects your investment and guarantees its specifications

Suppliers

Company
Product
Description
Supplier Links
Power Amplifier, 8000 W Mono Power Output - I-T8000 - Visual Sound, Inc.
Broomall, PA, USA
Power Amplifier, 8000 W Mono Power Output
I-T8000
Power Amplifier, 8000 W Mono Power Output I-T8000
Crown International, Inc. The model I-T8000 Power Amplifier offers amazing power, light weight and ease of use for touring sound applications. It has the highest output voltage in the industry (200V peak), which provides clean transient peaks. The 3rd-generation patented Class I (BCA®) circuitry couples power efficiently to the load and provides low current drain. Onboard DSP (Digital Signal Processing) provides a wide array of signal processing (compression, limiting, fi lters, and so on). This greatly reduces the need for rack components and rack wiring. The DSP features 24-bit, 96 kHz A/D and D/A converters. It is compatible with the IQ® Network and TCP/IQ™ networking. I-Tech amplifiers feature digital audio inputs for exceptional audio quality. With AES/EBU inputs (standard) or optional CobraNet input on CN models, I-Tech provides your choice of today's most widely accepted digital audio formats. Crown's innovative PFC technology allows I-Tech to draw current from the mains in a more controlled and efficient way than non-PFC amplifiers, providing massive amounts of power from a single 20 amp breaker. IQ® Network provides the most powerful amplifier control and monitoring available, and it's tightly integrated into I-Tech. I-Tech amps connect directly to IQ Networks, providing Crown's legendary IQ control over industry-standard Ethernet hardware. Using mature, off-the-shelf technology, Crown's TCP/IQTM protocol ensures reliable, easy to implement, and inexpensive network connectivity. I-Tech's front panel LCD screen provides two valuable benefits never before seen on a professional amplifier: fast and easy menu-based setup and full amplifier diagnostics. Global Power Supply with PFC (Power Factor Correction) works anywhere in the world High power density Highest output voltage in the industry (200V peak) provides clean transient peaks 3rd-generation patented Class I (BCA) circuitry couples power efficiently to the load and provides low AC current drain Onboard DSP with 24-bit, 96 kHz Cirrus Logic A/D and D/A converters Pushbutton presets simplify setup. Custom presets for various loudspeakers can be downloaded Front-panel control screen with advanced diagnostics and status information. All controls are set from the front panel Comprehensive array of indicators provide accurate diagnostics: Power, Data, Bridge, along with Ready, Signal, Clip, Thermal and Fault for each channel AC mains indicator in power switch glows green when AC power is present AES/EBU digital audio input. Ethernet connector accepts an RJ-45 connector for TCP/IQ networking. Analog and digital thru connectors. CobraNet input available in optional CN models Labels on rear panel are color coded to group similar functions under common colors Light weight due to aluminum construction, special internal construction and switching power supply Management controller, two discrete thermal zones with variable-speed fans, forced-air cooling Advanced protection circuitry guards against: shorted outputs, DC, mismatched loads, general overheating, under/over voltage, high-frequency overloads and internal faults Three-Year, No-Fault, Fully Transferable Warranty completely protects your investment and guarantees its specifications

Crown International, Inc.

The model I-T8000 Power Amplifier offers amazing power, light weight and ease of use for touring sound applications. It has the highest output voltage in the industry (200V peak), which provides clean transient peaks. The 3rd-generation patented Class I (BCA®) circuitry couples power efficiently to the load and provides low current drain. Onboard DSP (Digital Signal Processing) provides a wide array of signal processing (compression, limiting, fi lters, and so on). This greatly reduces the need for rack components and rack wiring. The DSP features 24-bit, 96 kHz A/D and D/A converters. It is compatible with the IQ® Network and TCP/IQ™ networking. I-Tech amplifiers feature digital audio inputs for exceptional audio quality. With AES/EBU inputs (standard) or optional CobraNet input on CN models, I-Tech provides your choice of today's most widely accepted digital audio formats. Crown's innovative PFC technology allows I-Tech to draw current from the mains in a more controlled and efficient way than non-PFC amplifiers, providing massive amounts of power from a single 20 amp breaker. IQ® Network provides the most powerful amplifier control and monitoring available, and it's tightly integrated into I-Tech. I-Tech amps connect directly to IQ Networks, providing Crown's legendary IQ control over industry-standard Ethernet hardware. Using mature, off-the-shelf technology, Crown's TCP/IQTM protocol ensures reliable, easy to implement, and inexpensive network connectivity. I-Tech's front panel LCD screen provides two valuable benefits never before seen on a professional amplifier: fast and easy menu-based setup and full amplifier diagnostics.

  • Global Power Supply with PFC (Power Factor Correction) works anywhere in the world
  • High power density
  • Highest output voltage in the industry (200V peak) provides clean transient peaks
  • 3rd-generation patented Class I (BCA) circuitry couples power efficiently to the load and provides low AC current drain
  • Onboard DSP with 24-bit, 96 kHz Cirrus Logic A/D and D/A converters
  • Pushbutton presets simplify setup. Custom presets for various loudspeakers can be downloaded
  • Front-panel control screen with advanced diagnostics and status information. All controls are set from the front panel
  • Comprehensive array of indicators provide accurate diagnostics: Power, Data, Bridge, along with Ready, Signal, Clip, Thermal and Fault for each channel
  • AC mains indicator in power switch glows green when AC power is present
  • AES/EBU digital audio input. Ethernet connector accepts an RJ-45 connector for TCP/IQ networking. Analog and digital thru connectors. CobraNet input available in optional CN models
  • Labels on rear panel are color coded to group similar functions under common colors
  • Light weight due to aluminum construction, special internal construction and switching power supply
  • Management controller, two discrete thermal zones with variable-speed fans, forced-air cooling
  • Advanced protection circuitry guards against: shorted outputs, DC, mismatched loads, general overheating, under/over voltage, high-frequency overloads and internal faults
  • Three-Year, No-Fault, Fully Transferable Warranty completely protects your investment and guarantees its specifications
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Amplifiers and Preamplifiers
Product Number I-T8000
Product Name Power Amplifier, 8000 W Mono Power Output
Unlock Full Specs
to access all available technical data

Similar Products

 - 8091105 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 2.00E-5 to 0.0160 MHz
View Details
CTS2 AudioMaster® Public Address High-Powered Amplifiers - CTS2-300N-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
Continuous Power 300 watts
Number of Channels 2 #
View Details
 - PVA-30 Optional Amplifier - Patlite (USA) Corporation
Patlite (USA) Corporation
Specs
Type Audio Amplifier
Continuous Power 30 watts
View Details