Visual Sound, Inc. Neckworn Cardioid Microphone with LEMO3 Connector, Black HSP 4

Description
Sennheiser Electronic Corp. Headworn microphone featuring very light weight and superlative audio quality. Permanently polarized variant of the MKE platinum condenser capsule with cardioid polar pattern designed for professional "hands free" applications. The adjustable neckband is visually unobtrusive and very comfortable to wear. HSP4 can be ordered with connector for 3000 & 5000 series wireless, evolution wireless, or without connector (stripped and tinned leads). Includes modular snap-on cable and hard cary case. Excellent feedback rejection Microphone includes a detachable cap as integral wind/popshield Individually adjustable to all head sizes Neckband design keeps the microphone clear from shirt-collar or clothing Twist-proof microphone boom (ø 2.0 mm), can be attached to the left or right side Microphone boom is adjustable in length and angle Flexible gooseneck section Connection cable can easily be interchanged All metal parts coated in a physical vapour deposition process Can also be used with the omni-directional HSP 2 boom microphone Includes cardioid MKE platinum capsule, (black) and LEMO 3 connector (3.5 oz)
Description
Sennheiser Electronic Corp. Headworn microphone featuring very light weight and superlative audio quality. Permanently polarized variant of the MKE platinum condenser capsule with cardioid polar pattern designed for professional "hands free" applications. The adjustable neckband is visually unobtrusive and very comfortable to wear. HSP4 can be ordered with connector for 3000 & 5000 series wireless, evolution wireless, or without connector (stripped and tinned leads). Includes modular snap-on cable and hard cary case. Excellent feedback rejection Microphone includes a detachable cap as integral wind/popshield Individually adjustable to all head sizes Neckband design keeps the microphone clear from shirt-collar or clothing Twist-proof microphone boom (ø 2.0 mm), can be attached to the left or right side Microphone boom is adjustable in length and angle Flexible gooseneck section Connection cable can easily be interchanged All metal parts coated in a physical vapour deposition process Can also be used with the omni-directional HSP 2 boom microphone Includes cardioid MKE platinum capsule, (black) and LEMO 3 connector (3.5 oz)

Suppliers

Company
Product
Description
Supplier Links
Neckworn Cardioid Microphone with LEMO3 Connector, Black - HSP 4 - Visual Sound, Inc.
Broomall, PA, USA
Neckworn Cardioid Microphone with LEMO3 Connector, Black
HSP 4
Neckworn Cardioid Microphone with LEMO3 Connector, Black HSP 4
Sennheiser Electronic Corp. Headworn microphone featuring very light weight and superlative audio quality. Permanently polarized variant of the MKE platinum condenser capsule with cardioid polar pattern designed for professional "hands free" applications. The adjustable neckband is visually unobtrusive and very comfortable to wear. HSP4 can be ordered with connector for 3000 & 5000 series wireless, evolution wireless, or without connector (stripped and tinned leads). Includes modular snap-on cable and hard cary case. Excellent feedback rejection Microphone includes a detachable cap as integral wind/popshield Individually adjustable to all head sizes Neckband design keeps the microphone clear from shirt-collar or clothing Twist-proof microphone boom (ø 2.0 mm), can be attached to the left or right side Microphone boom is adjustable in length and angle Flexible gooseneck section Connection cable can easily be interchanged All metal parts coated in a physical vapour deposition process Can also be used with the omni-directional HSP 2 boom microphone Includes cardioid MKE platinum capsule, (black) and LEMO 3 connector (3.5 oz)

Sennheiser Electronic Corp.

Headworn microphone featuring very light weight and superlative audio quality. Permanently polarized variant of the MKE platinum condenser capsule with cardioid polar pattern designed for professional "hands free" applications. The adjustable neckband is visually unobtrusive and very comfortable to wear. HSP4 can be ordered with connector for 3000 & 5000 series wireless, evolution wireless, or without connector (stripped and tinned leads). Includes modular snap-on cable and hard cary case.

  • Excellent feedback rejection
  • Microphone includes a detachable cap as integral wind/popshield
  • Individually adjustable to all head sizes
  • Neckband design keeps the microphone clear from shirt-collar or clothing
  • Twist-proof microphone boom (Ø 2.0 mm), can be attached to the left or right side
  • Microphone boom is adjustable in length and angle
  • Flexible gooseneck section
  • Connection cable can easily be interchanged
  • All metal parts coated in a physical vapour deposition process
  • Can also be used with the omni-directional HSP 2 boom microphone
  • Includes cardioid MKE platinum capsule, (black) and LEMO 3 connector (3.5 oz)
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number HSP 4
Product Name Neckworn Cardioid Microphone with LEMO3 Connector, Black
Directivity Directional; Cardioid
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 8091183 - RS Components, Ltd.
RS Components, Ltd.
Specs
Directivity Directional
Sensitivity 12.59 mV/Pa (86798 mV/psi)
View Details
Microphones - 448-IM66D130MV01XTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.0787 inch (2 mm)
Sensitivity 14.13 mV/Pa (97390 mV/psi)
View Details
Microphone Elements - PMOF-9767NS-40DQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 50 to 20000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.3819 inch (9.7 mm)
View Details
4 suppliers
The Micros Microphone - MB8455 Miniaturized Condenser Microphone - AUDIX Corporation
Specs
Directivity Directional; Cardioid; Hypercardioid
Frequency Response 50 to 19000 Hz
Sensitivity 32 mV/Pa (220629 mV/psi)
View Details