Visual Sound, Inc. 6" High Resolution Studio Monitor HR624mk2

Description
Mackie Designs, Inc. With their ultra-accurate, incredibly natural sound, our HRmk2 high-resolution Active studio monitors are the perfect union of form and function. The precisely engineered curvature of the new cast aluminum Zero Edge Baffle™ minimizes diffraction for a crystal clear image of your mix, and effectively guides sound waves so you get detailed lows, full, articulate mids, and shimmering highs. Working in concert with the baffle's contours, the HRmk2's unique passive radiator design delivers astonishing bass extension that's super-tight and always distortion-free. Wide, even dispersion of all frequencies, as well as incredible depth of field, allow you to accurately hear your mix - whether you're up close or at a distance, on axis or off - transforming your studio's sweet spot into a full-on sweet zone. And the high-gloss piano black wood cabinet not only looks hot, but adds just that bit of warmth so your sound is true - not sterile.
Description
Mackie Designs, Inc. With their ultra-accurate, incredibly natural sound, our HRmk2 high-resolution Active studio monitors are the perfect union of form and function. The precisely engineered curvature of the new cast aluminum Zero Edge Baffle™ minimizes diffraction for a crystal clear image of your mix, and effectively guides sound waves so you get detailed lows, full, articulate mids, and shimmering highs. Working in concert with the baffle's contours, the HRmk2's unique passive radiator design delivers astonishing bass extension that's super-tight and always distortion-free. Wide, even dispersion of all frequencies, as well as incredible depth of field, allow you to accurately hear your mix - whether you're up close or at a distance, on axis or off - transforming your studio's sweet spot into a full-on sweet zone. And the high-gloss piano black wood cabinet not only looks hot, but adds just that bit of warmth so your sound is true - not sterile.

Suppliers

Company
Product
Description
Supplier Links
6
Broomall, PA, USA
6" High Resolution Studio Monitor
HR624mk2
6" High Resolution Studio Monitor HR624mk2
Mackie Designs, Inc. With their ultra-accurate, incredibly natural sound, our HRmk2 high-resolution Active studio monitors are the perfect union of form and function. The precisely engineered curvature of the new cast aluminum Zero Edge Baffle™ minimizes diffraction for a crystal clear image of your mix, and effectively guides sound waves so you get detailed lows, full, articulate mids, and shimmering highs. Working in concert with the baffle's contours, the HRmk2's unique passive radiator design delivers astonishing bass extension that's super-tight and always distortion-free. Wide, even dispersion of all frequencies, as well as incredible depth of field, allow you to accurately hear your mix - whether you're up close or at a distance, on axis or off - transforming your studio's sweet spot into a full-on sweet zone. And the high-gloss piano black wood cabinet not only looks hot, but adds just that bit of warmth so your sound is true - not sterile.

Mackie Designs, Inc.

With their ultra-accurate, incredibly natural sound, our HRmk2 high-resolution Active studio monitors are the perfect union of form and function. The precisely engineered curvature of the new cast aluminum Zero Edge Baffle™ minimizes diffraction for a crystal clear image of your mix, and effectively guides sound waves so you get detailed lows, full, articulate mids, and shimmering highs. Working in concert with the baffle's contours, the HRmk2's unique passive radiator design delivers astonishing bass extension that's super-tight and always distortion-free. Wide, even dispersion of all frequencies, as well as incredible depth of field, allow you to accurately hear your mix - whether you're up close or at a distance, on axis or off - transforming your studio's sweet spot into a full-on sweet zone. And the high-gloss piano black wood cabinet not only looks hot, but adds just that bit of warmth so your sound is true - not sterile.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number HR624mk2
Product Name 6" High Resolution Studio Monitor
Unlock Full Specs
to access all available technical data

Similar Products

AM15XD2 AudioMaster® Public Address Hazardous Location Speakers - AM15XD2 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 120 dB
Size 12.25 inch (311 mm)
Weight 2200.00 g (77.62 oz)
View Details
Miniature Speakers - 276817 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Power 3 watts
Impedance 4 ohms
View Details
BC Tweeter, 1
Specs
Nominal Power 100 watts
Sensitivity 94 dB
Resonance Frequency 1400 Hz
View Details