Visual Sound, Inc. Dual Microphone Preamplifier HR-MP2A

Description
RDL, Radio Design Labs The HR-MP2A is a dual channel microphone preamplifier with line-level outputs. Each section provides identical rear-panel signal connections and front-panel controls. Two Independent Microphone Preamplifiers Balanced XLR Microphone Inputs Independent Controls for Each Preamplifier Front-Panel 20 to 60 dB Gain Control Switch-selectable 48 Volt Phantom Switch-Selectable 15 dB Input Pad Switch-Selectable Polarity Reversal Switch-selectable 48 Volt Phantom for Both Preamplifiers CLIP Indicators for Peaks 3 dB Below Clipping Balanced Line-Level Outputs Each Output Allows Balanced or Unbalanced Connection Each Preamp Output on ¼" TRS or Detachable Terminal Block Separate Summed Output 1 + 2 on Detachable Terminal Block
Description
RDL, Radio Design Labs The HR-MP2A is a dual channel microphone preamplifier with line-level outputs. Each section provides identical rear-panel signal connections and front-panel controls. Two Independent Microphone Preamplifiers Balanced XLR Microphone Inputs Independent Controls for Each Preamplifier Front-Panel 20 to 60 dB Gain Control Switch-selectable 48 Volt Phantom Switch-Selectable 15 dB Input Pad Switch-Selectable Polarity Reversal Switch-selectable 48 Volt Phantom for Both Preamplifiers CLIP Indicators for Peaks 3 dB Below Clipping Balanced Line-Level Outputs Each Output Allows Balanced or Unbalanced Connection Each Preamp Output on ¼" TRS or Detachable Terminal Block Separate Summed Output 1 + 2 on Detachable Terminal Block

Suppliers

Company
Product
Description
Supplier Links
Dual Microphone Preamplifier - HR-MP2A - Visual Sound, Inc.
Broomall, PA, USA
Dual Microphone Preamplifier
HR-MP2A
Dual Microphone Preamplifier HR-MP2A
RDL, Radio Design Labs The HR-MP2A is a dual channel microphone preamplifier with line-level outputs. Each section provides identical rear-panel signal connections and front-panel controls. Two Independent Microphone Preamplifiers Balanced XLR Microphone Inputs Independent Controls for Each Preamplifier Front-Panel 20 to 60 dB Gain Control Switch-selectable 48 Volt Phantom Switch-Selectable 15 dB Input Pad Switch-Selectable Polarity Reversal Switch-selectable 48 Volt Phantom for Both Preamplifiers CLIP Indicators for Peaks 3 dB Below Clipping Balanced Line-Level Outputs Each Output Allows Balanced or Unbalanced Connection Each Preamp Output on ¼" TRS or Detachable Terminal Block Separate Summed Output 1 + 2 on Detachable Terminal Block

RDL, Radio Design Labs

The HR-MP2A is a dual channel microphone preamplifier with line-level outputs. Each section provides identical rear-panel signal connections and front-panel controls.

  • Two Independent Microphone Preamplifiers
  • Balanced XLR Microphone Inputs
  • Independent Controls for Each Preamplifier
  • Front-Panel 20 to 60 dB Gain Control
  • Switch-selectable 48 Volt Phantom
  • Switch-Selectable 15 dB Input Pad
  • Switch-Selectable Polarity Reversal
  • Switch-selectable 48 Volt Phantom for Both Preamplifiers
  • CLIP Indicators for Peaks 3 dB Below Clipping
  • Balanced Line-Level Outputs
  • Each Output Allows Balanced or Unbalanced Connection
  • Each Preamp Output on ¼" TRS or Detachable Terminal Block
  • Separate Summed Output 1 + 2 on Detachable Terminal Block
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Amplifiers and Preamplifiers
Product Number HR-MP2A
Product Name Dual Microphone Preamplifier
Unlock Full Specs
to access all available technical data

Similar Products

 - 522812 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 2.00E-5 to 0.0140 MHz
View Details
CTS2 AudioMaster® Public Address High-Powered Amplifiers - CTS2-1250-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
Continuous Power 1250 watts
Number of Channels 2 #
View Details
Preamplifier - CRY510 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Type Preamplifier
Frequency Response 1.00E-5 to 0.1000 MHz
Output Gain ? to -0.3000 dB
View Details
 - PVA-30 Optional Amplifier - Patlite (USA) Corporation
Patlite (USA) Corporation
Specs
Type Audio Amplifier
Continuous Power 30 watts
View Details