Visual Sound, Inc. VGA and Audio extension over single fiber optic cable HR-722A

Description
Hall Research Inc. VGA to Fiber extender with Audio sends VGA and Audio up to 2500 ft on multi-mode fiber or 35 kilometers on single-mode fiber. The HR-722A Fiber Optic Communication System allows direct connection of VGA computers for signal transmission over Fiber Optic cable spanning distances to 2500 ft (0.75 kilometers) on multi-mode or 35 kilometers on single-mode fiber (approximate based on loss budget). The HR-722A features excellent picture quality with bright and sharp images. Gone are the usual signal degradation and smearing of coax or twisted pair video transmission at extended lengths. Signal integrity is also maintained through fiber optic cables' immunity to electrical interference and cross talk. The lightweight and small diameter fiber reduces installation time, particularly since only 1 fiber is needed. Fiber optic cable also has certain intrinsic benefits for installation success including resistance to electromagnetic interference (EMI), lightning, and the elimination of ground loops through electrical isolation. Transmits VGA, SVGA, XGA and WXGA (640 x 480 up to 1366 x 768) Supports HDTV resolutions of 480p, 720p and 1080i (RGBHV format only) Uses all digital processing and transmission for crystal clear signals and no color pixel skewing Requires no adjustments, equalization or de-skewing during installation Transmits signals over one single mode or multimode fiber optic core at 1310 nm Virtually no audio/video skew Ideal for digital signage, broadcast or corporate studios, auditoriums, stadiums and theaters, airport or transportation hubs, distance learning, or medical imaging Small, lightweight, low power Use of Existing Fiber Lines Elimination of Ground Loops Secure Transmission for Tactical and Military Installations Immunity to Electromagnetic Interference
Description
Hall Research Inc. VGA to Fiber extender with Audio sends VGA and Audio up to 2500 ft on multi-mode fiber or 35 kilometers on single-mode fiber. The HR-722A Fiber Optic Communication System allows direct connection of VGA computers for signal transmission over Fiber Optic cable spanning distances to 2500 ft (0.75 kilometers) on multi-mode or 35 kilometers on single-mode fiber (approximate based on loss budget). The HR-722A features excellent picture quality with bright and sharp images. Gone are the usual signal degradation and smearing of coax or twisted pair video transmission at extended lengths. Signal integrity is also maintained through fiber optic cables' immunity to electrical interference and cross talk. The lightweight and small diameter fiber reduces installation time, particularly since only 1 fiber is needed. Fiber optic cable also has certain intrinsic benefits for installation success including resistance to electromagnetic interference (EMI), lightning, and the elimination of ground loops through electrical isolation. Transmits VGA, SVGA, XGA and WXGA (640 x 480 up to 1366 x 768) Supports HDTV resolutions of 480p, 720p and 1080i (RGBHV format only) Uses all digital processing and transmission for crystal clear signals and no color pixel skewing Requires no adjustments, equalization or de-skewing during installation Transmits signals over one single mode or multimode fiber optic core at 1310 nm Virtually no audio/video skew Ideal for digital signage, broadcast or corporate studios, auditoriums, stadiums and theaters, airport or transportation hubs, distance learning, or medical imaging Small, lightweight, low power Use of Existing Fiber Lines Elimination of Ground Loops Secure Transmission for Tactical and Military Installations Immunity to Electromagnetic Interference

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
VGA and Audio extension over single fiber optic cable
HR-722A
VGA and Audio extension over single fiber optic cable HR-722A
Hall Research Inc. VGA to Fiber extender with Audio sends VGA and Audio up to 2500 ft on multi-mode fiber or 35 kilometers on single-mode fiber. The HR-722A Fiber Optic Communication System allows direct connection of VGA computers for signal transmission over Fiber Optic cable spanning distances to 2500 ft (0.75 kilometers) on multi-mode or 35 kilometers on single-mode fiber (approximate based on loss budget). The HR-722A features excellent picture quality with bright and sharp images. Gone are the usual signal degradation and smearing of coax or twisted pair video transmission at extended lengths. Signal integrity is also maintained through fiber optic cables' immunity to electrical interference and cross talk. The lightweight and small diameter fiber reduces installation time, particularly since only 1 fiber is needed. Fiber optic cable also has certain intrinsic benefits for installation success including resistance to electromagnetic interference (EMI), lightning, and the elimination of ground loops through electrical isolation. Transmits VGA, SVGA, XGA and WXGA (640 x 480 up to 1366 x 768) Supports HDTV resolutions of 480p, 720p and 1080i (RGBHV format only) Uses all digital processing and transmission for crystal clear signals and no color pixel skewing Requires no adjustments, equalization or de-skewing during installation Transmits signals over one single mode or multimode fiber optic core at 1310 nm Virtually no audio/video skew Ideal for digital signage, broadcast or corporate studios, auditoriums, stadiums and theaters, airport or transportation hubs, distance learning, or medical imaging Small, lightweight, low power Use of Existing Fiber Lines Elimination of Ground Loops Secure Transmission for Tactical and Military Installations Immunity to Electromagnetic Interference

Hall Research Inc.

VGA to Fiber extender with Audio sends VGA and Audio up to 2500 ft on multi-mode fiber or 35 kilometers on single-mode fiber.

The HR-722A Fiber Optic Communication System allows direct connection of VGA computers for signal transmission over Fiber Optic cable spanning distances to 2500 ft (0.75 kilometers) on multi-mode or 35 kilometers on single-mode fiber (approximate based on loss budget). The HR-722A features excellent picture quality with bright and sharp images. Gone are the usual signal degradation and smearing of coax or twisted pair video transmission at extended lengths. Signal integrity is also maintained through fiber optic cables' immunity to electrical interference and cross talk. The lightweight and small diameter fiber reduces installation time, particularly since only 1 fiber is needed. Fiber optic cable also has certain intrinsic benefits for installation success including resistance to electromagnetic interference (EMI), lightning, and the elimination of ground loops through electrical isolation.

  • Transmits VGA, SVGA, XGA and WXGA (640 x 480 up to 1366 x 768)
  • Supports HDTV resolutions of 480p, 720p and 1080i (RGBHV format only)
  • Uses all digital processing and transmission for crystal clear signals and no color pixel skewing
  • Requires no adjustments, equalization or de-skewing during installation
  • Transmits signals over one single mode or multimode fiber optic core at 1310 nm
  • Virtually no audio/video skew
  • Ideal for digital signage, broadcast or corporate studios, auditoriums, stadiums and theaters, airport or transportation hubs, distance learning, or medical imaging
  • Small, lightweight, low power
  • Use of Existing Fiber Lines
  • Elimination of Ground Loops
  • Secure Transmission for Tactical and Military Installations
  • Immunity to Electromagnetic Interference
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Fiber Optic Cables
Product Number HR-722A
Product Name VGA and Audio extension over single fiber optic cable
Unlock Full Specs
to access all available technical data

Similar Products

Fibre Optic Cable - 5366412 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fiber Mode Multimode
Core Size 0.4000 µm (0.0157 mils)
Connector Type SC; ST; St
View Details
QSFP DD 200G AOC - FODDD43P00008 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Optical waveguide Cables and Wires -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Diameter 6 mm (0.2362 inch)
Bending Radius 80 mm (3.15 inch)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Multimode Patch Cord, Step Index, High Temperature, F-MCC-T,, 1 m, FC. - F-MCC-T-1FC - Newport MKS
Specs
Fiber Mode Multimode
Core Size 200 µm (7.87 mils)
Connector Type FC; FC/UPC
View Details