Visual Sound, Inc. 18" Powered Subwoofer HPR181i

Description
QSC Audio Products, Inc. For high-level dance music or reinforcement of bass instruments and kick drum, an HPR series subwoofer will add low-frequency extension and power to any sound system. The HPR181i single 18" subwoofer offers truly impressive low frequency extension and output. A 4" voice-coil driver and a 700 watt power module work to produce 134 dB SPL peak, at 1 meter with frequency response down to 39 Hz. The HPR181i also includes a top-mounted 35mm pole socket and heavy-duty 3" casters to facilitate load-in and load-out. Power module based on the best-selling RMX series amplifier technology provides 700 watts of class H power Attractive and professional appearance Rugged birch enclosure Tour-grade 16 gauge steel grille Ergonomic handles with comfortable, non-slip grip 35 mm pole socket
Description
QSC Audio Products, Inc. For high-level dance music or reinforcement of bass instruments and kick drum, an HPR series subwoofer will add low-frequency extension and power to any sound system. The HPR181i single 18" subwoofer offers truly impressive low frequency extension and output. A 4" voice-coil driver and a 700 watt power module work to produce 134 dB SPL peak, at 1 meter with frequency response down to 39 Hz. The HPR181i also includes a top-mounted 35mm pole socket and heavy-duty 3" casters to facilitate load-in and load-out. Power module based on the best-selling RMX series amplifier technology provides 700 watts of class H power Attractive and professional appearance Rugged birch enclosure Tour-grade 16 gauge steel grille Ergonomic handles with comfortable, non-slip grip 35 mm pole socket

Suppliers

Company
Product
Description
Supplier Links
18
Broomall, PA, USA
18" Powered Subwoofer
HPR181i
18" Powered Subwoofer HPR181i
QSC Audio Products, Inc. For high-level dance music or reinforcement of bass instruments and kick drum, an HPR series subwoofer will add low-frequency extension and power to any sound system. The HPR181i single 18" subwoofer offers truly impressive low frequency extension and output. A 4" voice-coil driver and a 700 watt power module work to produce 134 dB SPL peak, at 1 meter with frequency response down to 39 Hz. The HPR181i also includes a top-mounted 35mm pole socket and heavy-duty 3" casters to facilitate load-in and load-out. Power module based on the best-selling RMX series amplifier technology provides 700 watts of class H power Attractive and professional appearance Rugged birch enclosure Tour-grade 16 gauge steel grille Ergonomic handles with comfortable, non-slip grip 35 mm pole socket

QSC Audio Products, Inc.

For high-level dance music or reinforcement of bass instruments and kick drum, an HPR series subwoofer will add low-frequency extension and power to any sound system. The HPR181i single 18" subwoofer offers truly impressive low frequency extension and output. A 4" voice-coil driver and a 700 watt power module work to produce 134 dB SPL peak, at 1 meter with frequency response down to 39 Hz. The HPR181i also includes a top-mounted 35mm pole socket and heavy-duty 3" casters to facilitate load-in and load-out.

  • Power module based on the best-selling RMX series amplifier technology provides 700 watts of class H power
  • Attractive and professional appearance
  • Rugged birch enclosure
  • Tour-grade 16 gauge steel grille
  • Ergonomic handles with comfortable, non-slip grip
  • 35 mm pole socket
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number HPR181i
Product Name 18" Powered Subwoofer
Unlock Full Specs
to access all available technical data

Similar Products

300GCX-CN SelecTone® Hazardous Location Zone Listed 15W Amplified Speakers - 300GCX-024-CN - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.40 inch (315 mm)
View Details
Speaker Drivers - 526803 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 8 ohms
Size 8.74 inch (222 mm)
View Details
CB-10 Bookshelf Speaker -  - Audio Products International Corp.
Audio Products International Corp.
Specs
Maximum Power 125 watts
Impedance 4 ohms
Sensitivity 92 dB
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 0.3000 watts
Impedance 8 ohms
Frequency Response 20000 Hz
View Details