Visual Sound, Inc. 15" 3-way Powered Loudspeaker HPR153i

Description
QSC Audio Products, Inc. The HPR153i 3-way loudspeaker is a great choice when the warmth, clarity and projection of a horn loaded, cone midrange system is desired. The 15" driver and larger enclosure volume provide extension down to 36 Hz making the HPR153i well suited for reinforcement of music with lots of low frequency content. Mids are handled by a 6" cone driver that seamlessly covers the critical vocal region. A 1.4" (diaphragm) compression driver delivers brilliant top end response. The 600 watt (400 LF / 100 MF / 100 HF) power module includes a 100 Hz high-pass filter (HPF) for use in subwoofer-equipped systems. Power module based on the best-selling RMX series amplifier technology provides 500 total watts of power Attractive and professional appearance Rugged birch enclosure Tour-grade 16 gauge steel grille Ergonomic handles with comfortable, non-slip grip 3 M10 rigging points for suspended installation
Description
QSC Audio Products, Inc. The HPR153i 3-way loudspeaker is a great choice when the warmth, clarity and projection of a horn loaded, cone midrange system is desired. The 15" driver and larger enclosure volume provide extension down to 36 Hz making the HPR153i well suited for reinforcement of music with lots of low frequency content. Mids are handled by a 6" cone driver that seamlessly covers the critical vocal region. A 1.4" (diaphragm) compression driver delivers brilliant top end response. The 600 watt (400 LF / 100 MF / 100 HF) power module includes a 100 Hz high-pass filter (HPF) for use in subwoofer-equipped systems. Power module based on the best-selling RMX series amplifier technology provides 500 total watts of power Attractive and professional appearance Rugged birch enclosure Tour-grade 16 gauge steel grille Ergonomic handles with comfortable, non-slip grip 3 M10 rigging points for suspended installation

Suppliers

Company
Product
Description
Supplier Links
15
Broomall, PA, USA
15" 3-way Powered Loudspeaker
HPR153i
15" 3-way Powered Loudspeaker HPR153i
QSC Audio Products, Inc. The HPR153i 3-way loudspeaker is a great choice when the warmth, clarity and projection of a horn loaded, cone midrange system is desired. The 15" driver and larger enclosure volume provide extension down to 36 Hz making the HPR153i well suited for reinforcement of music with lots of low frequency content. Mids are handled by a 6" cone driver that seamlessly covers the critical vocal region. A 1.4" (diaphragm) compression driver delivers brilliant top end response. The 600 watt (400 LF / 100 MF / 100 HF) power module includes a 100 Hz high-pass filter (HPF) for use in subwoofer-equipped systems. Power module based on the best-selling RMX series amplifier technology provides 500 total watts of power Attractive and professional appearance Rugged birch enclosure Tour-grade 16 gauge steel grille Ergonomic handles with comfortable, non-slip grip 3 M10 rigging points for suspended installation

QSC Audio Products, Inc.

The HPR153i 3-way loudspeaker is a great choice when the warmth, clarity and projection of a horn loaded, cone midrange system is desired. The 15" driver and larger enclosure volume provide extension down to 36 Hz making the HPR153i well suited for reinforcement of music with lots of low frequency content. Mids are handled by a 6" cone driver that seamlessly covers the critical vocal region. A 1.4" (diaphragm) compression driver delivers brilliant top end response. The 600 watt (400 LF / 100 MF / 100 HF) power module includes a 100 Hz high-pass filter (HPF) for use in subwoofer-equipped systems.

  • Power module based on the best-selling RMX series amplifier technology provides 500 total watts of power
  • Attractive and professional appearance
  • Rugged birch enclosure
  • Tour-grade 16 gauge steel grille
  • Ergonomic handles with comfortable, non-slip grip
  • 3 M10 rigging points for suspended installation
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number HPR153i
Product Name 15" 3-way Powered Loudspeaker
Unlock Full Specs
to access all available technical data

Similar Products

304X(15W) and 314X(30W) SelecTone® Explosion Proof Amplified Speakers - 304X-024-CN - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 118 dB
Nominal Power 15 watts
View Details
Speakers - 526891 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 90 dB
Impedance 4 ohms
Size 0.79 inch (20 mm)
View Details
PLS Full range, 2.5
Specs
Nominal Power 10 watts
Sensitivity 84.6 dB
Resonance Frequency 117 Hz
View Details
2 suppliers
W3v3 8-inch Subwoofer Driver (250 W, 8 Ω) - 8W3v3-8 - JL Audio, Inc.
Specs
Nominal Power 250 watts
Impedance 8 ohms
Size 8.00 inch (203 mm)
View Details