Visual Sound, Inc. 12" 2-way Powered Multipurpose Loudspeaker HPR122i

Description
QSC Audio Products, Inc. The HPR122i offers performers and audio professionals the power, technology and legendary reliability of QSC amplification combined with the simplicity and convenience of a multipurpose powered loudspeaker system. Whether your application is vocal reinforcement, dance music, or full tilt rock and roll and whether your need is main PA, or stage monitor, suspended or pole mounted, the HPR122i is your solution. With 131 dB of maximum output the HPR122i outperforms molded plastic box systems without significant additional weight or cost. A 12" low-frequency woofer with 3" voice coil is powered by 400 watts of class H power. A neodymium magnet design provides ample motor strength for low end performance without adding unnecessary weight. The 1.4" diaphragm neodymium compression driver is powered by a 100 watt, class AB+B amplifier and is loaded on a 75° conical horn. It's the same high-frequency driver you'll find on the HPR153F 3-way loudspeaker system. Ideally suited for use as main PA or monitor High continuous power: 500 watts total amplifier power 75° conical horn provides predictable coverage regardless of cabinet orientation Nine (9) M10 suspension points allow for multiple suspended applications
Description
QSC Audio Products, Inc. The HPR122i offers performers and audio professionals the power, technology and legendary reliability of QSC amplification combined with the simplicity and convenience of a multipurpose powered loudspeaker system. Whether your application is vocal reinforcement, dance music, or full tilt rock and roll and whether your need is main PA, or stage monitor, suspended or pole mounted, the HPR122i is your solution. With 131 dB of maximum output the HPR122i outperforms molded plastic box systems without significant additional weight or cost. A 12" low-frequency woofer with 3" voice coil is powered by 400 watts of class H power. A neodymium magnet design provides ample motor strength for low end performance without adding unnecessary weight. The 1.4" diaphragm neodymium compression driver is powered by a 100 watt, class AB+B amplifier and is loaded on a 75° conical horn. It's the same high-frequency driver you'll find on the HPR153F 3-way loudspeaker system. Ideally suited for use as main PA or monitor High continuous power: 500 watts total amplifier power 75° conical horn provides predictable coverage regardless of cabinet orientation Nine (9) M10 suspension points allow for multiple suspended applications

Suppliers

Company
Product
Description
Supplier Links
12
Broomall, PA, USA
12" 2-way Powered Multipurpose Loudspeaker
HPR122i
12" 2-way Powered Multipurpose Loudspeaker HPR122i
QSC Audio Products, Inc. The HPR122i offers performers and audio professionals the power, technology and legendary reliability of QSC amplification combined with the simplicity and convenience of a multipurpose powered loudspeaker system. Whether your application is vocal reinforcement, dance music, or full tilt rock and roll and whether your need is main PA, or stage monitor, suspended or pole mounted, the HPR122i is your solution. With 131 dB of maximum output the HPR122i outperforms molded plastic box systems without significant additional weight or cost. A 12" low-frequency woofer with 3" voice coil is powered by 400 watts of class H power. A neodymium magnet design provides ample motor strength for low end performance without adding unnecessary weight. The 1.4" diaphragm neodymium compression driver is powered by a 100 watt, class AB+B amplifier and is loaded on a 75° conical horn. It's the same high-frequency driver you'll find on the HPR153F 3-way loudspeaker system. Ideally suited for use as main PA or monitor High continuous power: 500 watts total amplifier power 75° conical horn provides predictable coverage regardless of cabinet orientation Nine (9) M10 suspension points allow for multiple suspended applications

QSC Audio Products, Inc.

The HPR122i offers performers and audio professionals the power, technology and legendary reliability of QSC amplification combined with the simplicity and convenience of a multipurpose powered loudspeaker system. Whether your application is vocal reinforcement, dance music, or full tilt rock and roll and whether your need is main PA, or stage monitor, suspended or pole mounted, the HPR122i is your solution. With 131 dB of maximum output the HPR122i outperforms molded plastic box systems without significant additional weight or cost. A 12" low-frequency woofer with 3" voice coil is powered by 400 watts of class H power. A neodymium magnet design provides ample motor strength for low end performance without adding unnecessary weight. The 1.4" diaphragm neodymium compression driver is powered by a 100 watt, class AB+B amplifier and is loaded on a 75° conical horn. It's the same high-frequency driver you'll find on the HPR153F 3-way loudspeaker system.

  • Ideally suited for use as main PA or monitor
  • High continuous power: 500 watts total amplifier power
  • 75° conical horn provides predictable coverage regardless of cabinet orientation
  • Nine (9) M10 suspension points allow for multiple suspended applications
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number HPR122i
Product Name 12" 2-way Powered Multipurpose Loudspeaker
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 512764 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 8.07 inch (205 mm)
View Details
G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-MV-D - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details
FC/FFC Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 90 ohms
Sensitivity 100 dB
Size 0.20 inch (5 mm)
View Details