Visual Sound, Inc. HP94 Small Install Horn HP94

Description
Electro-Voice The HP94 is a wide-range, flat-front, high-frequency, constant-directivity horn. It offers economy of space, where geometry is "just big enough for the job." A horizontal angle is controlled over a frequency range of 1.7 kHz to 20 kHz, and the vertical angle is controlled from 1.8 kHz to 20 kHz with unusual precision. Loading is maintained to a low frequency of 650 Hz. The HP Series horns (U.S. Patent no. 4,629,029) represent the latest development in Constant Directivity design, employing the same principles EV engineers used to design the world's first Constant Directivity horns in 1974. The HP94's flat-front TransPlanar™ design makes it suitable for all modern boxes and clustered systems. A unique, integral, fiberglass-and-zinc construction gives a strength-to-weight ratio superior to conventional fiberglass horns, resulting in exceptional throat-area strength and elimination of wall vibrations. The HP94's special, vaned, waveguide throat detail delivers superior, high-frequency, vertical control compared to similar two-inch-throat horn designs.
Description
Electro-Voice The HP94 is a wide-range, flat-front, high-frequency, constant-directivity horn. It offers economy of space, where geometry is "just big enough for the job." A horizontal angle is controlled over a frequency range of 1.7 kHz to 20 kHz, and the vertical angle is controlled from 1.8 kHz to 20 kHz with unusual precision. Loading is maintained to a low frequency of 650 Hz. The HP Series horns (U.S. Patent no. 4,629,029) represent the latest development in Constant Directivity design, employing the same principles EV engineers used to design the world's first Constant Directivity horns in 1974. The HP94's flat-front TransPlanar™ design makes it suitable for all modern boxes and clustered systems. A unique, integral, fiberglass-and-zinc construction gives a strength-to-weight ratio superior to conventional fiberglass horns, resulting in exceptional throat-area strength and elimination of wall vibrations. The HP94's special, vaned, waveguide throat detail delivers superior, high-frequency, vertical control compared to similar two-inch-throat horn designs.

Suppliers

Company
Product
Description
Supplier Links
HP94 Small Install Horn - HP94 - Visual Sound, Inc.
Broomall, PA, USA
HP94 Small Install Horn
HP94
HP94 Small Install Horn HP94
Electro-Voice The HP94 is a wide-range, flat-front, high-frequency, constant-directivity horn. It offers economy of space, where geometry is "just big enough for the job." A horizontal angle is controlled over a frequency range of 1.7 kHz to 20 kHz, and the vertical angle is controlled from 1.8 kHz to 20 kHz with unusual precision. Loading is maintained to a low frequency of 650 Hz. The HP Series horns (U.S. Patent no. 4,629,029) represent the latest development in Constant Directivity design, employing the same principles EV engineers used to design the world's first Constant Directivity horns in 1974. The HP94's flat-front TransPlanar™ design makes it suitable for all modern boxes and clustered systems. A unique, integral, fiberglass-and-zinc construction gives a strength-to-weight ratio superior to conventional fiberglass horns, resulting in exceptional throat-area strength and elimination of wall vibrations. The HP94's special, vaned, waveguide throat detail delivers superior, high-frequency, vertical control compared to similar two-inch-throat horn designs.

Electro-Voice

The HP94 is a wide-range, flat-front, high-frequency, constant-directivity horn. It offers economy of space, where geometry is "just big enough for the job." A horizontal angle is controlled over a frequency range of 1.7 kHz to 20 kHz, and the vertical angle is controlled from 1.8 kHz to 20 kHz with unusual precision. Loading is maintained to a low frequency of 650 Hz. The HP Series horns (U.S. Patent no. 4,629,029) represent the latest development in Constant Directivity design, employing the same principles EV engineers used to design the world's first Constant Directivity horns in 1974. The HP94's flat-front TransPlanar™ design makes it suitable for all modern boxes and clustered systems. A unique, integral, fiberglass-and-zinc construction gives a strength-to-weight ratio superior to conventional fiberglass horns, resulting in exceptional throat-area strength and elimination of wall vibrations. The HP94's special, vaned, waveguide throat detail delivers superior, high-frequency, vertical control compared to similar two-inch-throat horn designs.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number HP94
Product Name HP94 Small Install Horn
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526995 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 97 dB
Impedance 8 ohms
Size 0.67 inch (17 mm)
View Details
G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-024-E-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
ED Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 1450 ohms
Sensitivity 104 dB
Size 0.25 inch (6 mm)
View Details