Visual Sound, Inc. Dynamic Headset with 3pin XLR Termination HMD 25-XQ

Description
Sennheiser Electronic Corp. A lightweight split, supraural headphone combined with a supercardioid dynamic microphone. Microphone with superb transmission qualities Very light Two-piece padded headband, exceptionally comfortable Microphone can be worn on either left or right-hand side Terminated with 3pin XLR ans 1/4in phone plug
Description
Sennheiser Electronic Corp. A lightweight split, supraural headphone combined with a supercardioid dynamic microphone. Microphone with superb transmission qualities Very light Two-piece padded headband, exceptionally comfortable Microphone can be worn on either left or right-hand side Terminated with 3pin XLR ans 1/4in phone plug

Suppliers

Company
Product
Description
Supplier Links
Dynamic Headset with 3pin XLR Termination - HMD 25-XQ - Visual Sound, Inc.
Broomall, PA, USA
Dynamic Headset with 3pin XLR Termination
HMD 25-XQ
Dynamic Headset with 3pin XLR Termination HMD 25-XQ
Sennheiser Electronic Corp. A lightweight split, supraural headphone combined with a supercardioid dynamic microphone. Microphone with superb transmission qualities Very light Two-piece padded headband, exceptionally comfortable Microphone can be worn on either left or right-hand side Terminated with 3pin XLR ans 1/4in phone plug

Sennheiser Electronic Corp.

A lightweight split, supraural headphone combined with a supercardioid dynamic microphone.

  • Microphone with superb transmission qualities
  • Very light
  • Two-piece padded headband, exceptionally comfortable
  • Microphone can be worn on either left or right-hand side
  • Terminated with 3pin XLR ans 1/4in phone plug
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number HMD 25-XQ
Product Name Dynamic Headset with 3pin XLR Termination
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 522761 - RS Components, Ltd.
RS Components, Ltd.
Specs
Directivity Directional
View Details
Sensor technology - MEMS microphones - MEMS microphones for automotive - IM67D120A - IM67D120A - Infineon Technologies AG
Specs
SN Ratio 67 dB
Features Digital
Voltage 1.6 to 3.6 volts
View Details
Microphones - 2603-CM06M-10P24-BA-1-ND - DigiKey
Challenge Electronics
Specs
Directivity Omnidirectional
Sensitivity 63.1 mV/Pa (435023 mV/psi)
SN Ratio 68 dB
View Details
Low Power Top Port Digital Microphone - WM7216 - Cirrus Logic, Inc.
Specs
Directivity Omnidirectional
Frequency Response 62 to 12000 Hz
Dynamic Range 84 to 87 dB re 20µPa
View Details