Visual Sound, Inc. Horn Condenser Mic HM40P

Description
Samson Technologies Corp. This mini condenser is designed for horns, rich and clear, focused, with the ability to handle serious SPL. *Designed for Wind instruments *High output miniature condenser mic element *Cardioid pickup pattern
Description
Samson Technologies Corp. This mini condenser is designed for horns, rich and clear, focused, with the ability to handle serious SPL. *Designed for Wind instruments *High output miniature condenser mic element *Cardioid pickup pattern

Suppliers

Company
Product
Description
Supplier Links
Horn Condenser Mic - HM40P - Visual Sound, Inc.
Broomall, PA, USA
Horn Condenser Mic
HM40P
Horn Condenser Mic HM40P
Samson Technologies Corp. This mini condenser is designed for horns, rich and clear, focused, with the ability to handle serious SPL. *Designed for Wind instruments *High output miniature condenser mic element *Cardioid pickup pattern

Samson Technologies Corp.

This mini condenser is designed for horns, rich and clear, focused, with the ability to handle serious SPL. *Designed for Wind instruments *High output miniature condenser mic element *Cardioid pickup pattern

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number HM40P
Product Name Horn Condenser Mic
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287741 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 14.13 mV/Pa (97390 mV/psi)
Impedance 2200 ohms
View Details
Microphones - 448-IM70A135V01XTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 12.59 mV/Pa (86798 mV/psi)
SN Ratio 70 dB
View Details
2 suppliers
Microphone Elements - PMO-4530PN-47UQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 20 to 16000 Hz
Dynamic Range 120 dB re 20µPa
Actual Size 0.1772 inch (4.5 mm)
View Details
4 suppliers
Wireless Systems Microphone - W3ADX10 Wireless Microphone - AUDIX Corporation
Specs
Directivity Directional; Cardioid
Frequency Response 50 to 18000 Hz
Sensitivity 5 mV/Pa (34473 mV/psi)
View Details