Visual Sound, Inc. HH Hand Held Wireless Transmitter (interchangeable capsules sold separately) HH

Description
Lectrosonics, Inc. High performance hand held wireless transmitter with interchangeable microphone capsules and variable output power. (2) AA battery power, LCD with concealed membrane switch panel for setup. Programmable switch for use as talkback or mute switch. The HH Digital Hybrid Wireless handheld transmitter represents an elegant solution for a variety of wireless microphone applications including live performance,broadcas t, AV rental and houses of worship. The HH incorporates many advanced features to provide high quality speech and vocal reinforcement. Along with providing peerless audio quality with wide frequency response and dynamic range in native 400 Series mode,the technology used in the HH includes compatibility modes for Lectrosonics 200 Series, 100 Series and IFB receivers, and some systems from other top manufacturers. (Contact Lectrosonics for details.) Lectrosonics offers the HHC cardioid condenser capsule. Thread-on capsules from other manufacturers using a 1.25" opening and 28 thread pitch can also be used, including those from manufacturers such as EV, Shure®,Heil SoundTM, Telefunken® and others. • Digital Hybrid Wireless® Technology • Standard thread-on capsules • Membrane switch and LCD interface • AA battery power • Selectable RF power at 50 and 100 mW • Talkback feature
Description
Lectrosonics, Inc. High performance hand held wireless transmitter with interchangeable microphone capsules and variable output power. (2) AA battery power, LCD with concealed membrane switch panel for setup. Programmable switch for use as talkback or mute switch. The HH Digital Hybrid Wireless handheld transmitter represents an elegant solution for a variety of wireless microphone applications including live performance,broadcas t, AV rental and houses of worship. The HH incorporates many advanced features to provide high quality speech and vocal reinforcement. Along with providing peerless audio quality with wide frequency response and dynamic range in native 400 Series mode,the technology used in the HH includes compatibility modes for Lectrosonics 200 Series, 100 Series and IFB receivers, and some systems from other top manufacturers. (Contact Lectrosonics for details.) Lectrosonics offers the HHC cardioid condenser capsule. Thread-on capsules from other manufacturers using a 1.25" opening and 28 thread pitch can also be used, including those from manufacturers such as EV, Shure®,Heil SoundTM, Telefunken® and others. • Digital Hybrid Wireless® Technology • Standard thread-on capsules • Membrane switch and LCD interface • AA battery power • Selectable RF power at 50 and 100 mW • Talkback feature

Suppliers

Company
Product
Description
Supplier Links
HH Hand Held Wireless Transmitter (interchangeable capsules sold separately) - HH - Visual Sound, Inc.
Broomall, PA, USA
HH Hand Held Wireless Transmitter (interchangeable capsules sold separately)
HH
HH Hand Held Wireless Transmitter (interchangeable capsules sold separately) HH
Lectrosonics, Inc. High performance hand held wireless transmitter with interchangeable microphone capsules and variable output power. (2) AA battery power, LCD with concealed membrane switch panel for setup. Programmable switch for use as talkback or mute switch. The HH Digital Hybrid Wireless handheld transmitter represents an elegant solution for a variety of wireless microphone applications including live performance,broadcas t, AV rental and houses of worship. The HH incorporates many advanced features to provide high quality speech and vocal reinforcement. Along with providing peerless audio quality with wide frequency response and dynamic range in native 400 Series mode,the technology used in the HH includes compatibility modes for Lectrosonics 200 Series, 100 Series and IFB receivers, and some systems from other top manufacturers. (Contact Lectrosonics for details.) Lectrosonics offers the HHC cardioid condenser capsule. Thread-on capsules from other manufacturers using a 1.25" opening and 28 thread pitch can also be used, including those from manufacturers such as EV, Shure®,Heil SoundTM, Telefunken® and others. • Digital Hybrid Wireless® Technology • Standard thread-on capsules • Membrane switch and LCD interface • AA battery power • Selectable RF power at 50 and 100 mW • Talkback feature

Lectrosonics, Inc.

High performance hand held wireless transmitter with interchangeable microphone capsules and variable output power. (2) AA battery power, LCD with concealed membrane switch panel for setup. Programmable switch for use as talkback or mute switch.

The HH Digital Hybrid Wireless handheld transmitter represents an elegant solution for a variety of wireless microphone applications including live performance,broadcast, AV rental and houses of worship. The HH incorporates many advanced features to provide high quality speech and vocal reinforcement. Along with providing peerless audio quality with wide frequency response and dynamic range in native 400 Series mode,the technology used in the HH includes compatibility modes for Lectrosonics 200 Series, 100 Series and IFB receivers, and some systems from other top manufacturers. (Contact Lectrosonics for details.) Lectrosonics offers the HHC cardioid condenser capsule. Thread-on capsules from other manufacturers using a 1.25" opening and 28 thread pitch can also be used, including those from manufacturers such as EV, Shure®,Heil SoundTM, Telefunken® and others.

  • • Digital Hybrid Wireless® Technology
  • • Standard thread-on capsules
  • • Membrane switch and LCD interface
  • • AA battery power
  • • Selectable RF power at 50 and 100 mW
  • • Talkback feature
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number HH
Product Name HH Hand Held Wireless Transmitter (interchangeable capsules sold separately)
Features Wireless
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM72D128V01XTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1181 inch (3 mm)
Sensitivity 15.85 mV/Pa (109273 mV/psi)
View Details
3 suppliers
Microphones - 287738 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 17.78 mV/Pa (122606 mV/psi)
Impedance 2200 ohms
View Details
Microphones - WM7211IMSE/RVTR-ND - DigiKey
Specs
Directivity Omnidirectional
Thickness / Height 0.1181 inch (3 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
3 suppliers
Omnidirectional Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Directivity Omnidirectional
Dynamic Range -38 to -50 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details