Visual Sound, Inc. HDMI Fiber Optic Cable 231 ft HDMI-HDC-231

Description
Comprehensive This HDMI fiber optic cable is the first self-powered high performance HDMI integrated fiber optic cable. The HDMI-HDC is an integrated HDMI cable solution which includes the fiber optic components and the DDC signals built into the cable near the HDMI connectors. This cable requires a clearance of 1 1/2 wide conduit. The lengths available are from 50 to 330 feet. These cables guarantee HD resolutions of 1080p up to 100 feet, and are HDCP compliant. There is no pixelation, no noise, and zero data loss from these high performance cables. A 5 volt power supply is included in case the equipment does not output the necessary voltage. *Warranty: 1 Year. *Weight (lbs): 35.
Description
Comprehensive This HDMI fiber optic cable is the first self-powered high performance HDMI integrated fiber optic cable. The HDMI-HDC is an integrated HDMI cable solution which includes the fiber optic components and the DDC signals built into the cable near the HDMI connectors. This cable requires a clearance of 1 1/2 wide conduit. The lengths available are from 50 to 330 feet. These cables guarantee HD resolutions of 1080p up to 100 feet, and are HDCP compliant. There is no pixelation, no noise, and zero data loss from these high performance cables. A 5 volt power supply is included in case the equipment does not output the necessary voltage. *Warranty: 1 Year. *Weight (lbs): 35.

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
HDMI Fiber Optic Cable 231 ft
HDMI-HDC-231
HDMI Fiber Optic Cable 231 ft HDMI-HDC-231
Comprehensive This HDMI fiber optic cable is the first self-powered high performance HDMI integrated fiber optic cable. The HDMI-HDC is an integrated HDMI cable solution which includes the fiber optic components and the DDC signals built into the cable near the HDMI connectors. This cable requires a clearance of 1 1/2 wide conduit. The lengths available are from 50 to 330 feet. These cables guarantee HD resolutions of 1080p up to 100 feet, and are HDCP compliant. There is no pixelation, no noise, and zero data loss from these high performance cables. A 5 volt power supply is included in case the equipment does not output the necessary voltage. *Warranty: 1 Year. *Weight (lbs): 35.

Comprehensive

This HDMI fiber optic cable is the first self-powered high performance HDMI integrated fiber optic cable. The HDMI-HDC is an integrated HDMI cable solution which includes the fiber optic components and the DDC signals built into the cable near the HDMI connectors. This cable requires a clearance of 1 1/2 wide conduit. The lengths available are from 50 to 330 feet. These cables guarantee HD resolutions of 1080p up to 100 feet, and are HDCP compliant. There is no pixelation, no noise, and zero data loss from these high performance cables. A 5 volt power supply is included in case the equipment does not output the necessary voltage. *Warranty: 1 Year. *Weight (lbs): 35.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Fiber Optic Cables
Product Number HDMI-HDC-231
Product Name HDMI Fiber Optic Cable 231 ft
Unlock Full Specs
to access all available technical data

Similar Products

Optical waveguide Cables and Wires -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Diameter 6 mm (0.2362 inch)
Bending Radius 80 mm (3.15 inch)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Fiber Patch Cord, Singlemode, 633nm, F-SV-C, 1m, FC/APC Connectors. - F-SV-C-1FCA - Newport MKS
Specs
Fiber Mode SingleMode
Core Size 4.3 µm (0.1693 mils)
Connector Type FC/APC Narrow Key
View Details
100G EDR QSFP28 ACTIVE OPTICAL CABLE - FOQQA33P00003 - Amphenol Communications Solutions
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details