Visual Sound, Inc. HDMI Fiber Optic Cable 10 ft HDMI-HDC-10

Description
Comprehensive This HDMI fiber optic cable is the first self-powered high performance HDMI integrated fiber optic cable. The HDMI-HDC is an integrated HDMI cable solution which includes the fiber optic components and the DDC signals built into the cable near the HDMI connectors. This cable requires a clearance of 1 1/2 wide conduit. The lengths available are from 50 to 330 feet. These cables guarantee HD resolutions of 1080p up to 100 feet, and are HDCP compliant. There is no pixelation, no noise, and zero data loss from these high performance cables. A 5 volt power supply is included in case the equipment does not output the necessary voltage. *Warranty: 1 Year. *Weight (lbs): 3.
Description
Comprehensive This HDMI fiber optic cable is the first self-powered high performance HDMI integrated fiber optic cable. The HDMI-HDC is an integrated HDMI cable solution which includes the fiber optic components and the DDC signals built into the cable near the HDMI connectors. This cable requires a clearance of 1 1/2 wide conduit. The lengths available are from 50 to 330 feet. These cables guarantee HD resolutions of 1080p up to 100 feet, and are HDCP compliant. There is no pixelation, no noise, and zero data loss from these high performance cables. A 5 volt power supply is included in case the equipment does not output the necessary voltage. *Warranty: 1 Year. *Weight (lbs): 3.

Suppliers

Company
Product
Description
Supplier Links
HDMI Fiber Optic Cable 10 ft - HDMI-HDC-10 - Visual Sound, Inc.
Broomall, PA, USA
HDMI Fiber Optic Cable 10 ft
HDMI-HDC-10
HDMI Fiber Optic Cable 10 ft HDMI-HDC-10
Comprehensive This HDMI fiber optic cable is the first self-powered high performance HDMI integrated fiber optic cable. The HDMI-HDC is an integrated HDMI cable solution which includes the fiber optic components and the DDC signals built into the cable near the HDMI connectors. This cable requires a clearance of 1 1/2 wide conduit. The lengths available are from 50 to 330 feet. These cables guarantee HD resolutions of 1080p up to 100 feet, and are HDCP compliant. There is no pixelation, no noise, and zero data loss from these high performance cables. A 5 volt power supply is included in case the equipment does not output the necessary voltage. *Warranty: 1 Year. *Weight (lbs): 3.

Comprehensive

This HDMI fiber optic cable is the first self-powered high performance HDMI integrated fiber optic cable. The HDMI-HDC is an integrated HDMI cable solution which includes the fiber optic components and the DDC signals built into the cable near the HDMI connectors. This cable requires a clearance of 1 1/2 wide conduit. The lengths available are from 50 to 330 feet. These cables guarantee HD resolutions of 1080p up to 100 feet, and are HDCP compliant. There is no pixelation, no noise, and zero data loss from these high performance cables. A 5 volt power supply is included in case the equipment does not output the necessary voltage. *Warranty: 1 Year. *Weight (lbs): 3.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Fiber Optic Cables
Product Number HDMI-HDC-10
Product Name HDMI Fiber Optic Cable 10 ft
Unlock Full Specs
to access all available technical data

Similar Products

Fiber-optic cable - SOOC-TB-M-A5-2-R25 - Festo Corporation
Specs
Core Size 2200 µm (86.61 mils)
Bending Radius 25 mm (0.9843 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
Multimode Fiber, Step Index, 500-2100 nm, 0.22 NA, 550 µm Core, High Power - F-MFC - Newport MKS
Specs
Fiber Mode Multimode
Core Size 550 µm (21.65 mils)
Wavelength 500 to 2100 nm (5000 to 21000 Å)
View Details
Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details