Visual Sound, Inc. TourGuide Receiver HDE 2020-D-US

Description
Sennheiser Electronic Corp. HDE 2020-D-US stethoset TourGuide receiver is the comfortable to wear receiver of the digital Tourguide System 2020-D. This truly unique device integrates both the receiver and headphones and delivers a number of advantages for you. No longer will your audience have to carry any more equipment than is absolutely necessary. Being a one piece device, they will no longer risk a tangle of cables! The powerful battery ensures that the device will work for up to 8 hours. Regardless of whether you are providing your tour in a big city or a large corporation, TourGuide 2020-D will ensure that your tour will proceed without interruption. The stethoset receiver automatically deactivates itself the moment that it is taken off, meaning battery life will be preserved. No longer will the tourguide need to check all of the sets after one tour finishes and before the next tour starts. Your tour participants will be able to individually adjust the volume through a rotary control on the receiver, without the need to even take the device off. An LC display will clearly confirm the volume, battery status, quality of reception and the channel being listened to. Channels can easily be set and adjusted by using the middle buttons. The reception range is about 50 m if your tour is outdoors and about 25 m if your tour is indoors. 6 channels in the license-free frequency range USA: 926 - 928 MHz Automatic on/off switch Large rotary volume control Backlit display shows: the channel selection battery status signal quality volume setting
Description
Sennheiser Electronic Corp. HDE 2020-D-US stethoset TourGuide receiver is the comfortable to wear receiver of the digital Tourguide System 2020-D. This truly unique device integrates both the receiver and headphones and delivers a number of advantages for you. No longer will your audience have to carry any more equipment than is absolutely necessary. Being a one piece device, they will no longer risk a tangle of cables! The powerful battery ensures that the device will work for up to 8 hours. Regardless of whether you are providing your tour in a big city or a large corporation, TourGuide 2020-D will ensure that your tour will proceed without interruption. The stethoset receiver automatically deactivates itself the moment that it is taken off, meaning battery life will be preserved. No longer will the tourguide need to check all of the sets after one tour finishes and before the next tour starts. Your tour participants will be able to individually adjust the volume through a rotary control on the receiver, without the need to even take the device off. An LC display will clearly confirm the volume, battery status, quality of reception and the channel being listened to. Channels can easily be set and adjusted by using the middle buttons. The reception range is about 50 m if your tour is outdoors and about 25 m if your tour is indoors. 6 channels in the license-free frequency range USA: 926 - 928 MHz Automatic on/off switch Large rotary volume control Backlit display shows: the channel selection battery status signal quality volume setting

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
TourGuide Receiver
HDE 2020-D-US
TourGuide Receiver HDE 2020-D-US
Sennheiser Electronic Corp. HDE 2020-D-US stethoset TourGuide receiver is the comfortable to wear receiver of the digital Tourguide System 2020-D. This truly unique device integrates both the receiver and headphones and delivers a number of advantages for you. No longer will your audience have to carry any more equipment than is absolutely necessary. Being a one piece device, they will no longer risk a tangle of cables! The powerful battery ensures that the device will work for up to 8 hours. Regardless of whether you are providing your tour in a big city or a large corporation, TourGuide 2020-D will ensure that your tour will proceed without interruption. The stethoset receiver automatically deactivates itself the moment that it is taken off, meaning battery life will be preserved. No longer will the tourguide need to check all of the sets after one tour finishes and before the next tour starts. Your tour participants will be able to individually adjust the volume through a rotary control on the receiver, without the need to even take the device off. An LC display will clearly confirm the volume, battery status, quality of reception and the channel being listened to. Channels can easily be set and adjusted by using the middle buttons. The reception range is about 50 m if your tour is outdoors and about 25 m if your tour is indoors. 6 channels in the license-free frequency range USA: 926 - 928 MHz Automatic on/off switch Large rotary volume control Backlit display shows: the channel selection battery status signal quality volume setting

Sennheiser Electronic Corp.

HDE 2020-D-US stethoset TourGuide receiver is the comfortable to wear receiver of the digital Tourguide System 2020-D. This truly unique device integrates both the receiver and headphones and delivers a number of advantages for you. No longer will your audience have to carry any more equipment than is absolutely necessary. Being a one piece device, they will no longer risk a tangle of cables! The powerful battery ensures that the device will work for up to 8 hours. Regardless of whether you are providing your tour in a big city or a large corporation, TourGuide 2020-D will ensure that your tour will proceed without interruption. The stethoset receiver automatically deactivates itself the moment that it is taken off, meaning battery life will be preserved. No longer will the tourguide need to check all of the sets after one tour finishes and before the next tour starts. Your tour participants will be able to individually adjust the volume through a rotary control on the receiver, without the need to even take the device off. An LC display will clearly confirm the volume, battery status, quality of reception and the channel being listened to. Channels can easily be set and adjusted by using the middle buttons. The reception range is about 50 m if your tour is outdoors and about 25 m if your tour is indoors.

  • 6 channels in the license-free frequency range USA: 926 - 928 MHz
  • Automatic on/off switch
  • Large rotary volume control
  • Backlit display shows:
  • the channel selection
  • battery status
  • signal quality
  • volume setting
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number HDE 2020-D-US
Product Name TourGuide Receiver
Features Wireless
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 522963 - RS Components, Ltd.
RS Components, Ltd.
Specs
Directivity Directional
View Details
Microphones - 448-IM73D122V01XTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1181 inch (3 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
3 suppliers
Microphone Elements - PMOF-9767NP-46DQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 50 to 20000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.3819 inch (9.7 mm)
View Details
4 suppliers
Clip-On Computer Mic - 88-508 - Computer Network Accessories, Inc.
Computer Network Accessories, Inc.
View Details