Visual Sound, Inc. HD-MA35U 35 Watt Mixer Amplifier - 4 Ohm / 8 Ohm, with Power Supply HD-MA35U

Description
RDL, Radio Design Labs The HD-MA35U is a four input audio mixer amplifier for systems demanding the broadest range of features and the highest energy efficiency. Four inputs with individual front?panel volume controls Bass and Treble tone controls Designed for background music with paging and music?on?hold Master volume VCA controlled with remote adjustment capability Manual or automatic (VOX) priority ducking Balanced inputs and amplified outputs on detachable terminal blocks Unbalanced inputs and outputs on RCA jacks Includes power supply Automatic sleep mode meets strictest energy saving standards
Description
RDL, Radio Design Labs The HD-MA35U is a four input audio mixer amplifier for systems demanding the broadest range of features and the highest energy efficiency. Four inputs with individual front?panel volume controls Bass and Treble tone controls Designed for background music with paging and music?on?hold Master volume VCA controlled with remote adjustment capability Manual or automatic (VOX) priority ducking Balanced inputs and amplified outputs on detachable terminal blocks Unbalanced inputs and outputs on RCA jacks Includes power supply Automatic sleep mode meets strictest energy saving standards

Suppliers

Company
Product
Description
Supplier Links
HD-MA35U 35 Watt Mixer Amplifier - 4 Ohm / 8 Ohm, with Power Supply - HD-MA35U - Visual Sound, Inc.
Broomall, PA, USA
HD-MA35U 35 Watt Mixer Amplifier - 4 Ohm / 8 Ohm, with Power Supply
HD-MA35U
HD-MA35U 35 Watt Mixer Amplifier - 4 Ohm / 8 Ohm, with Power Supply HD-MA35U
RDL, Radio Design Labs The HD-MA35U is a four input audio mixer amplifier for systems demanding the broadest range of features and the highest energy efficiency. Four inputs with individual front?panel volume controls Bass and Treble tone controls Designed for background music with paging and music?on?hold Master volume VCA controlled with remote adjustment capability Manual or automatic (VOX) priority ducking Balanced inputs and amplified outputs on detachable terminal blocks Unbalanced inputs and outputs on RCA jacks Includes power supply Automatic sleep mode meets strictest energy saving standards

RDL, Radio Design Labs

The HD-MA35U is a four input audio mixer amplifier for systems demanding the broadest range of features and the highest energy efficiency.

  • Four inputs with individual front?panel volume controls
  • Bass and Treble tone controls
  • Designed for background music with paging and music?on?hold
  • Master volume VCA controlled with remote adjustment capability
  • Manual or automatic (VOX) priority ducking
  • Balanced inputs and amplified outputs on detachable terminal blocks
  • Unbalanced inputs and outputs on RCA jacks
  • Includes power supply
  • Automatic sleep mode meets strictest energy saving standards
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Amplifiers and Preamplifiers
Product Number HD-MA35U
Product Name HD-MA35U 35 Watt Mixer Amplifier - 4 Ohm / 8 Ohm, with Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

 - 522935 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 1.20E-4 to 0.0050 MHz
View Details
CTS2 AudioMaster® Public Address High-Powered Amplifiers - CTS2-600N-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
Continuous Power 600 watts
Number of Channels 2 #
View Details
Preamplifier - CRY507 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Type Preamplifier
Frequency Response 1.00E-5 to 0.1000 MHz
Output Gain ? to -0.3000 dB
View Details
 - PVA-30 Optional Amplifier - Patlite (USA) Corporation
Patlite (USA) Corporation
Specs
Type Audio Amplifier
Continuous Power 30 watts
View Details