Visual Sound, Inc. Digital Infrared Wireless Delegate Unit HCS-5302D

Description
Media Vision USA This wireless delegate unit is part of the TAIDEN HCS-5300 Series Fully Digital Infrared Conference System, bringing the latest in digital infrared technologies and networking techniques to the conferencing field. The HCS-5302D delegate station is equipped with detachable gooseneck microphone and built in speaker. It has excellent immunity to interference from mobile phones and HF-driven lightning. The unit is powered by a detachable rechargeable lithion battery.
Description
Media Vision USA This wireless delegate unit is part of the TAIDEN HCS-5300 Series Fully Digital Infrared Conference System, bringing the latest in digital infrared technologies and networking techniques to the conferencing field. The HCS-5302D delegate station is equipped with detachable gooseneck microphone and built in speaker. It has excellent immunity to interference from mobile phones and HF-driven lightning. The unit is powered by a detachable rechargeable lithion battery.

Suppliers

Company
Product
Description
Supplier Links
Digital Infrared Wireless Delegate Unit - HCS-5302D - Visual Sound, Inc.
Broomall, PA, USA
Digital Infrared Wireless Delegate Unit
HCS-5302D
Digital Infrared Wireless Delegate Unit HCS-5302D
Media Vision USA This wireless delegate unit is part of the TAIDEN HCS-5300 Series Fully Digital Infrared Conference System, bringing the latest in digital infrared technologies and networking techniques to the conferencing field. The HCS-5302D delegate station is equipped with detachable gooseneck microphone and built in speaker. It has excellent immunity to interference from mobile phones and HF-driven lightning. The unit is powered by a detachable rechargeable lithion battery.

Media Vision USA

This wireless delegate unit is part of the TAIDEN HCS-5300 Series Fully Digital Infrared Conference System, bringing the latest in digital infrared technologies and networking techniques to the conferencing field.
The HCS-5302D delegate station is equipped with detachable gooseneck microphone and built in speaker. It has excellent immunity to interference from mobile phones and HF-driven lightning. The unit is powered by a detachable rechargeable lithion battery.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number HCS-5302D
Product Name Digital Infrared Wireless Delegate Unit
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287734 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
Microphones - 448-IM68D128BV01XTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 14.13 mV/Pa (97390 mV/psi)
View Details
Microphone Elements - PMO-6022PN-48KDQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 100 to 10000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details
4 suppliers
Installed Sound Microphone - ADX10 Installed Sound Microphone - AUDIX Corporation
Specs
Directivity Directional; Cardioid
Frequency Response 50 to 18000 Hz
Sensitivity 5 mV/Pa (34473 mV/psi)
View Details