Visual Sound, Inc. Digital Infrared Transceiver: ceiling, wall or tripod mounted / wide or narrow angle HCS-5300TD-W/N

Description
Media Vision USA Digital Infrared Transceiver for TAIDEN HCS-5300 Wireless Conference System: ceiling, wall or tripod mounted / wide or narrow angle Digital Infrared Transceiver which manages digital communication between the wireless conference microphones and the main unit. Option between wide or narrow emission angle depending on the size of the room and the ceiling height. Ceiling, tripod or wall mountable. Wireless Conference System, transmits in 2~8 MHz frequency band. It works without error even in sunlight. Now available in three different colors: white, silver and charcoal gray.
Description
Media Vision USA Digital Infrared Transceiver for TAIDEN HCS-5300 Wireless Conference System: ceiling, wall or tripod mounted / wide or narrow angle Digital Infrared Transceiver which manages digital communication between the wireless conference microphones and the main unit. Option between wide or narrow emission angle depending on the size of the room and the ceiling height. Ceiling, tripod or wall mountable. Wireless Conference System, transmits in 2~8 MHz frequency band. It works without error even in sunlight. Now available in three different colors: white, silver and charcoal gray.

Suppliers

Company
Product
Description
Supplier Links
Digital Infrared Transceiver: ceiling, wall or tripod mounted / wide or narrow angle - HCS-5300TD-W/N - Visual Sound, Inc.
Broomall, PA, USA
Digital Infrared Transceiver: ceiling, wall or tripod mounted / wide or narrow angle
HCS-5300TD-W/N
Digital Infrared Transceiver: ceiling, wall or tripod mounted / wide or narrow angle HCS-5300TD-W/N
Media Vision USA Digital Infrared Transceiver for TAIDEN HCS-5300 Wireless Conference System: ceiling, wall or tripod mounted / wide or narrow angle Digital Infrared Transceiver which manages digital communication between the wireless conference microphones and the main unit. Option between wide or narrow emission angle depending on the size of the room and the ceiling height. Ceiling, tripod or wall mountable. Wireless Conference System, transmits in 2~8 MHz frequency band. It works without error even in sunlight. Now available in three different colors: white, silver and charcoal gray.

Media Vision USA

Digital Infrared Transceiver for TAIDEN HCS-5300 Wireless Conference System: ceiling, wall or tripod mounted / wide or narrow angle

Digital Infrared Transceiver which manages digital communication between the wireless conference microphones and the main unit. Option between wide or narrow emission angle depending on the size of the room and the ceiling height. Ceiling, tripod or wall mountable.
Wireless Conference System, transmits in 2~8 MHz frequency band. It works without error even in sunlight.
Now available in three different colors: white, silver and charcoal gray.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number HCS-5300TD-W/N
Product Name Digital Infrared Transceiver: ceiling, wall or tripod mounted / wide or narrow angle
Features Wireless
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287738 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 17.78 mV/Pa (122606 mV/psi)
Impedance 2200 ohms
View Details
Microphones - 448-IM69D129FV01XTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 15.85 mV/Pa (109273 mV/psi)
View Details
SCX Compatible Devices - Parlé TCM-XA Ceiling Mic - Biamp Systems, Ltd.
Specs
Actual Size 5.9 inch (150 mm)
Features Digital
Agency Approval CE marked, UL listed, and RoHS compliant
View Details
Low Power Top Port Digital Microphone - WM7216 - Cirrus Logic, Inc.
Specs
Directivity Omnidirectional
Frequency Response 62 to 12000 Hz
Dynamic Range 84 to 87 dB re 20µPa
View Details