Visual Sound, Inc. Premium head-worn condenser microphone HC 577

Description
AKG Acoustics, U.S. The new AKG HC 577 has been designed to be nearly invisible in use, yet deliver premium, pristine audio quality. The HC 577 uses the world's smallest dual-diaphragm mic capsule for automatic redundanc... The new AKG HC 577 has been designed to be nearly invisible in use, yet deliver premium, pristine audio quality. The HC 577 uses the world's smallest dual-diaphragm mic capsule for automatic redundancy, insensitivity to moisture and perspiration and reduction of cable and shock-induced noise. The microphone uses a CK 77 omnidirectional transducer that has been an industry standard for lavalier capsules for years and delivers superior audio performance. It comes with two grille screens - one for maximally-flat response and the other that delivers a gentle presence rise for a more up-front sound quality. The HC 577 uses dual-ear temple pieces for extreme stability and optimum comfort. The length of the neck-back frame is easily adjustible. The microphone's boom can be mounted on the left or right side of the user's mouth and the length of the microphone boom is also completely adjustable. The HC 577 comes in a matte flex-tone finish and its output is a mini-XLR connector for use with AKG wireless systems. The HC 577 can be converted to a standard XLR output with the optional MPAVL adapter cable. Elegant, high-performance and comfortable to wear and use - the AKG HC 577. Very comfortable, yet stays in place thanks to dual-ear headband Insensitive to moisture, perspiration, and salts Dual-diaphragm transducer for cable noise and shock suppression Compatible with all AKG wireless systems Flesh-tone color and small size makes the microphone very inconspicuous Flexible headband design fits any-sized head easily and comfortably
Description
AKG Acoustics, U.S. The new AKG HC 577 has been designed to be nearly invisible in use, yet deliver premium, pristine audio quality. The HC 577 uses the world's smallest dual-diaphragm mic capsule for automatic redundanc... The new AKG HC 577 has been designed to be nearly invisible in use, yet deliver premium, pristine audio quality. The HC 577 uses the world's smallest dual-diaphragm mic capsule for automatic redundancy, insensitivity to moisture and perspiration and reduction of cable and shock-induced noise. The microphone uses a CK 77 omnidirectional transducer that has been an industry standard for lavalier capsules for years and delivers superior audio performance. It comes with two grille screens - one for maximally-flat response and the other that delivers a gentle presence rise for a more up-front sound quality. The HC 577 uses dual-ear temple pieces for extreme stability and optimum comfort. The length of the neck-back frame is easily adjustible. The microphone's boom can be mounted on the left or right side of the user's mouth and the length of the microphone boom is also completely adjustable. The HC 577 comes in a matte flex-tone finish and its output is a mini-XLR connector for use with AKG wireless systems. The HC 577 can be converted to a standard XLR output with the optional MPAVL adapter cable. Elegant, high-performance and comfortable to wear and use - the AKG HC 577. Very comfortable, yet stays in place thanks to dual-ear headband Insensitive to moisture, perspiration, and salts Dual-diaphragm transducer for cable noise and shock suppression Compatible with all AKG wireless systems Flesh-tone color and small size makes the microphone very inconspicuous Flexible headband design fits any-sized head easily and comfortably

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Premium head-worn condenser microphone
HC 577
Premium head-worn condenser microphone HC 577
AKG Acoustics, U.S. The new AKG HC 577 has been designed to be nearly invisible in use, yet deliver premium, pristine audio quality. The HC 577 uses the world's smallest dual-diaphragm mic capsule for automatic redundanc... The new AKG HC 577 has been designed to be nearly invisible in use, yet deliver premium, pristine audio quality. The HC 577 uses the world's smallest dual-diaphragm mic capsule for automatic redundancy, insensitivity to moisture and perspiration and reduction of cable and shock-induced noise. The microphone uses a CK 77 omnidirectional transducer that has been an industry standard for lavalier capsules for years and delivers superior audio performance. It comes with two grille screens - one for maximally-flat response and the other that delivers a gentle presence rise for a more up-front sound quality. The HC 577 uses dual-ear temple pieces for extreme stability and optimum comfort. The length of the neck-back frame is easily adjustible. The microphone's boom can be mounted on the left or right side of the user's mouth and the length of the microphone boom is also completely adjustable. The HC 577 comes in a matte flex-tone finish and its output is a mini-XLR connector for use with AKG wireless systems. The HC 577 can be converted to a standard XLR output with the optional MPAVL adapter cable. Elegant, high-performance and comfortable to wear and use - the AKG HC 577. Very comfortable, yet stays in place thanks to dual-ear headband Insensitive to moisture, perspiration, and salts Dual-diaphragm transducer for cable noise and shock suppression Compatible with all AKG wireless systems Flesh-tone color and small size makes the microphone very inconspicuous Flexible headband design fits any-sized head easily and comfortably

AKG Acoustics, U.S.

The new AKG HC 577 has been designed to be nearly invisible in use, yet deliver premium, pristine audio quality. The HC 577 uses the world's smallest dual-diaphragm mic capsule for automatic redundanc...

The new AKG HC 577 has been designed to be nearly invisible in use, yet deliver premium, pristine audio quality. The HC 577 uses the world's smallest dual-diaphragm mic capsule for automatic redundancy, insensitivity to moisture and perspiration and reduction of cable and shock-induced noise. The microphone uses a CK 77 omnidirectional transducer that has been an industry standard for lavalier capsules for years and delivers superior audio performance. It comes with two grille screens - one for maximally-flat response and the other that delivers a gentle presence rise for a more up-front sound quality. The HC 577 uses dual-ear temple pieces for extreme stability and optimum comfort. The length of the neck-back frame is easily adjustible. The microphone's boom can be mounted on the left or right side of the user's mouth and the length of the microphone boom is also completely adjustable. The HC 577 comes in a matte flex-tone finish and its output is a mini-XLR connector for use with AKG wireless systems. The HC 577 can be converted to a standard XLR output with the optional MPAVL adapter cable. Elegant, high-performance and comfortable to wear and use - the AKG HC 577.

  • Very comfortable, yet stays in place thanks to dual-ear headband
  • Insensitive to moisture, perspiration, and salts
  • Dual-diaphragm transducer for cable noise and shock suppression
  • Compatible with all AKG wireless systems
  • Flesh-tone color and small size makes the microphone very inconspicuous
  • Flexible headband design fits any-sized head easily and comfortably
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number HC 577
Product Name Premium head-worn condenser microphone
Directivity Omnidirectional
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - IM69D120V01XTSA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1181 inch (3 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
4 suppliers
Microphones - 287729 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 12.59 mV/Pa (86798 mV/psi)
Impedance 2200 ohms
View Details
High Performance SoundWire Microphone - CS7257B - Cirrus Logic, Inc.
Specs
Thickness / Height 0.0386 inch (0.9800 mm)
Sensitivity -36 mV/Pa (-248207 mV/psi)
SN Ratio 62 to 66 dB
View Details
MEMS Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Dynamic Range -22 to -42 dB re 20µPa
Actual Size 0.1772 inch (4.5 mm)
Thickness / Height 0.0551 inch (1.4 mm)
View Details