Visual Sound, Inc. Headphone Console HC 4S

Description
Rane Corp. Very simple. You and up to three other friends want to listen to the same mix under headphones. Just take the HC 4S, plug in, turn on, adjust your individual volumes, and get down. The HC 4S provides master stereo Inputs which can be used to drive the four stereo headphone amplifiers. A Mono switch is provided on the front panel to drive both channels of all four amplifiers from a common mono source. Both 1/4" and 3.5mm jacks are on the front panel for adapter-free enjoyment. The HC 4S is capable of delivering up to 200 milliwatts into headphones with rated impedances between 32-600 ohms. The precise amount of power depends on the exact impedance of the headphone in use and the number of headphones connected to the unit. Under most conditions, the HC 4S produces sound pressure levels in excess of 120 dB. This level is more than adequate for most listeners. The HC 4S improves upon the HC 4 model with the addition of 3.5mm headphone jacks, which can be used in combination with the 1/4" jacks. The HC 4S now has an internal universal power supply that can operate almost anywhere in the world (100-240 VAC).
Description
Rane Corp. Very simple. You and up to three other friends want to listen to the same mix under headphones. Just take the HC 4S, plug in, turn on, adjust your individual volumes, and get down. The HC 4S provides master stereo Inputs which can be used to drive the four stereo headphone amplifiers. A Mono switch is provided on the front panel to drive both channels of all four amplifiers from a common mono source. Both 1/4" and 3.5mm jacks are on the front panel for adapter-free enjoyment. The HC 4S is capable of delivering up to 200 milliwatts into headphones with rated impedances between 32-600 ohms. The precise amount of power depends on the exact impedance of the headphone in use and the number of headphones connected to the unit. Under most conditions, the HC 4S produces sound pressure levels in excess of 120 dB. This level is more than adequate for most listeners. The HC 4S improves upon the HC 4 model with the addition of 3.5mm headphone jacks, which can be used in combination with the 1/4" jacks. The HC 4S now has an internal universal power supply that can operate almost anywhere in the world (100-240 VAC).

Suppliers

Company
Product
Description
Supplier Links
Headphone Console - HC 4S - Visual Sound, Inc.
Broomall, PA, USA
Headphone Console
HC 4S
Headphone Console HC 4S
Rane Corp. Very simple. You and up to three other friends want to listen to the same mix under headphones. Just take the HC 4S, plug in, turn on, adjust your individual volumes, and get down. The HC 4S provides master stereo Inputs which can be used to drive the four stereo headphone amplifiers. A Mono switch is provided on the front panel to drive both channels of all four amplifiers from a common mono source. Both 1/4" and 3.5mm jacks are on the front panel for adapter-free enjoyment. The HC 4S is capable of delivering up to 200 milliwatts into headphones with rated impedances between 32-600 ohms. The precise amount of power depends on the exact impedance of the headphone in use and the number of headphones connected to the unit. Under most conditions, the HC 4S produces sound pressure levels in excess of 120 dB. This level is more than adequate for most listeners. The HC 4S improves upon the HC 4 model with the addition of 3.5mm headphone jacks, which can be used in combination with the 1/4" jacks. The HC 4S now has an internal universal power supply that can operate almost anywhere in the world (100-240 VAC).

Rane Corp.

Very simple. You and up to three other friends want to listen to the same mix under headphones. Just take the HC 4S, plug in, turn on, adjust your individual volumes, and get down. The HC 4S provides master stereo Inputs which can be used to drive the four stereo headphone amplifiers. A Mono switch is provided on the front panel to drive both channels of all four amplifiers from a common mono source. Both 1/4" and 3.5mm jacks are on the front panel for adapter-free enjoyment. The HC 4S is capable of delivering up to 200 milliwatts into headphones with rated impedances between 32-600 ohms. The precise amount of power depends on the exact impedance of the headphone in use and the number of headphones connected to the unit. Under most conditions, the HC 4S produces sound pressure levels in excess of 120 dB. This level is more than adequate for most listeners. The HC 4S improves upon the HC 4 model with the addition of 3.5mm headphone jacks, which can be used in combination with the 1/4" jacks. The HC 4S now has an internal universal power supply that can operate almost anywhere in the world (100-240 VAC).

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Amplifiers and Preamplifiers
Product Number HC 4S
Product Name Headphone Console
Unlock Full Specs
to access all available technical data

Similar Products

 - 8091105 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 2.00E-5 to 0.0160 MHz
View Details
CTS2 AudioMaster® Public Address High-Powered Amplifiers - CTS2-600N-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
Continuous Power 600 watts
Number of Channels 2 #
View Details
Preamplifier - CRY547 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Type Preamplifier
Frequency Response 1.00E-5 to 0.0800 MHz
Output Gain ? to 0.0 dB
View Details
 - PVA-30 Optional Amplifier - Patlite (USA) Corporation
Patlite (USA) Corporation
Specs
Type Audio Amplifier
Continuous Power 30 watts
View Details