Visual Sound, Inc. Hamilton Flat panel speakers for lectern amp. HA-926

Description
Buhl Industries, Inc. Our flat-panel speaker is 14W x 8H and only 1 thick but will handle 30 watts of continuous power. Warranty: 1 year. Weight (lbs): 1 lb. Dimensions: 14 in. W x 1 in. D x 8 in. H... Our flat-panel speaker is 14W x 8H and only 1 thick but will handle 30 watts of continuous power. Warranty: 1 year. Weight (lbs): 1 lb. Dimensions: 14 in. W x 1 in. D x 8 in. H
Description
Buhl Industries, Inc. Our flat-panel speaker is 14W x 8H and only 1 thick but will handle 30 watts of continuous power. Warranty: 1 year. Weight (lbs): 1 lb. Dimensions: 14 in. W x 1 in. D x 8 in. H... Our flat-panel speaker is 14W x 8H and only 1 thick but will handle 30 watts of continuous power. Warranty: 1 year. Weight (lbs): 1 lb. Dimensions: 14 in. W x 1 in. D x 8 in. H

Suppliers

Company
Product
Description
Supplier Links
Hamilton Flat panel speakers for lectern amp. - HA-926 - Visual Sound, Inc.
Broomall, PA, USA
Hamilton Flat panel speakers for lectern amp.
HA-926
Hamilton Flat panel speakers for lectern amp. HA-926
Buhl Industries, Inc. Our flat-panel speaker is 14W x 8H and only 1 thick but will handle 30 watts of continuous power. Warranty: 1 year. Weight (lbs): 1 lb. Dimensions: 14 in. W x 1 in. D x 8 in. H... Our flat-panel speaker is 14W x 8H and only 1 thick but will handle 30 watts of continuous power. Warranty: 1 year. Weight (lbs): 1 lb. Dimensions: 14 in. W x 1 in. D x 8 in. H

Buhl Industries, Inc.

Our flat-panel speaker is 14W x 8H and only 1 thick but will handle 30 watts of continuous power. Warranty: 1 year. Weight (lbs): 1 lb. Dimensions: 14 in. W x 1 in. D x 8 in. H...

Our flat-panel speaker is 14W x 8H and only 1 thick but will handle 30 watts of continuous power. Warranty: 1 year. Weight (lbs): 1 lb. Dimensions: 14 in. W x 1 in. D x 8 in. H

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number HA-926
Product Name Hamilton Flat panel speakers for lectern amp.
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 1976412 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 8 ohms
Size 1.46 inch (37 mm)
View Details
304GCX(15W) and 314GCX 30W) SelecTone® Hazardous Location Amplified Speakers - 314GCX-024R - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 122 dB
Nominal Power 30 watts
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details
ED Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 725 ohms
Sensitivity 104 dB
Size 0.25 inch (6 mm)
View Details