Visual Sound, Inc. Three-Way Bi-Amp Trapezoid Hybrid™ Fully Loaded Horn H3H+

Description
Martin Audio Limited The Blackline H3H+ is a very high performance, all-horn, three-way system in a single, horizontally formatted, wide-bandwidth package. New drivers have been developed for improved performance in all bands. The Hybrid™ low frequency section comprises a horn-loaded 15" (380mm)/4" (100mm) voice coil driver that is reflex loaded to extend the LF output to below the natural cut-off point of the horn. The new LF driver features a water resistant cone and triple roll surround for increased excursion. All-horn three-way system 'Phase-ball' loaded mid-driver Hybrid™ LF section Fitted with handles and castors Horizontal format for low profile installs Five year limited warranty
Description
Martin Audio Limited The Blackline H3H+ is a very high performance, all-horn, three-way system in a single, horizontally formatted, wide-bandwidth package. New drivers have been developed for improved performance in all bands. The Hybrid™ low frequency section comprises a horn-loaded 15" (380mm)/4" (100mm) voice coil driver that is reflex loaded to extend the LF output to below the natural cut-off point of the horn. The new LF driver features a water resistant cone and triple roll surround for increased excursion. All-horn three-way system 'Phase-ball' loaded mid-driver Hybrid™ LF section Fitted with handles and castors Horizontal format for low profile installs Five year limited warranty

Suppliers

Company
Product
Description
Supplier Links
Three-Way Bi-Amp Trapezoid Hybrid™ Fully Loaded Horn - H3H+ - Visual Sound, Inc.
Broomall, PA, USA
Three-Way Bi-Amp Trapezoid Hybrid™ Fully Loaded Horn
H3H+
Three-Way Bi-Amp Trapezoid Hybrid™ Fully Loaded Horn H3H+
Martin Audio Limited The Blackline H3H+ is a very high performance, all-horn, three-way system in a single, horizontally formatted, wide-bandwidth package. New drivers have been developed for improved performance in all bands. The Hybrid™ low frequency section comprises a horn-loaded 15" (380mm)/4" (100mm) voice coil driver that is reflex loaded to extend the LF output to below the natural cut-off point of the horn. The new LF driver features a water resistant cone and triple roll surround for increased excursion. All-horn three-way system 'Phase-ball' loaded mid-driver Hybrid™ LF section Fitted with handles and castors Horizontal format for low profile installs Five year limited warranty

Martin Audio Limited

The Blackline H3H+ is a very high performance, all-horn, three-way system in a single, horizontally formatted, wide-bandwidth package. New drivers have been developed for improved performance in all bands. The Hybrid™ low frequency section comprises a horn-loaded 15" (380mm)/4" (100mm) voice coil driver that is reflex loaded to extend the LF output to below the natural cut-off point of the horn. The new LF driver features a water resistant cone and triple roll surround for increased excursion.

  • All-horn three-way system
  • 'Phase-ball' loaded mid-driver
  • Hybrid™ LF section
  • Fitted with handles and castors
  • Horizontal format for low profile installs
  • Five year limited warranty
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number H3H+
Product Name Three-Way Bi-Amp Trapezoid Hybrid™ Fully Loaded Horn
Unlock Full Specs
to access all available technical data

Similar Products

G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-230-E-25V - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Speakers - 526844 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 83 dB
Impedance 4 ohms
Size 3.94 inch (100 mm)
View Details
XXLS Subwoofer, 10
Specs
Nominal Power 100 watts
Sensitivity 89 dB
Resonance Frequency 26 Hz
View Details
W0v3 12-inch Subwoofer Driver (300 W, 4 Ω) - 12W0v3-4 - JL Audio, Inc.
Specs
Nominal Power 300 watts
Impedance 4 ohms
Size 12.00 inch (305 mm)
View Details