Visual Sound, Inc. Wide Dispersion Speaker H-3

Description
TOA Electronics, Inc. Wide variety of applications include hotels, houses of worship, museums, offices, residential spaces, restaurants, and retail stores Wide coverage area with 140° horizontal x 70° vertical dispersion Minimum reflection design reduces sound wave reflections High power handling of 150W (continuous program) 2-way, sealed enclosure includes 1" dome tweeter and dual 4" woofers with Neodymium magnets Built-in 70.7/100V matching transformer (30W max.) for distributed speaker sytems (8 and 16 ohm taps also available) Protection circuit prevents loudspeaker damage from excessive input Built-in crossover with optimized filter slopes UL-listed fire-resistant material Removable terminal block with loop-through terminations for distributed speaker systems Paintable grille to custom-match to the environment 3-year warranty
Description
TOA Electronics, Inc. Wide variety of applications include hotels, houses of worship, museums, offices, residential spaces, restaurants, and retail stores Wide coverage area with 140° horizontal x 70° vertical dispersion Minimum reflection design reduces sound wave reflections High power handling of 150W (continuous program) 2-way, sealed enclosure includes 1" dome tweeter and dual 4" woofers with Neodymium magnets Built-in 70.7/100V matching transformer (30W max.) for distributed speaker sytems (8 and 16 ohm taps also available) Protection circuit prevents loudspeaker damage from excessive input Built-in crossover with optimized filter slopes UL-listed fire-resistant material Removable terminal block with loop-through terminations for distributed speaker systems Paintable grille to custom-match to the environment 3-year warranty

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Wide Dispersion Speaker
H-3
Wide Dispersion Speaker H-3
TOA Electronics, Inc. Wide variety of applications include hotels, houses of worship, museums, offices, residential spaces, restaurants, and retail stores Wide coverage area with 140° horizontal x 70° vertical dispersion Minimum reflection design reduces sound wave reflections High power handling of 150W (continuous program) 2-way, sealed enclosure includes 1" dome tweeter and dual 4" woofers with Neodymium magnets Built-in 70.7/100V matching transformer (30W max.) for distributed speaker sytems (8 and 16 ohm taps also available) Protection circuit prevents loudspeaker damage from excessive input Built-in crossover with optimized filter slopes UL-listed fire-resistant material Removable terminal block with loop-through terminations for distributed speaker systems Paintable grille to custom-match to the environment 3-year warranty

TOA Electronics, Inc.

  • Wide variety of applications include hotels, houses of worship, museums, offices, residential spaces, restaurants, and retail stores
  • Wide coverage area with 140° horizontal x 70° vertical dispersion
  • Minimum reflection design reduces sound wave reflections
  • High power handling of 150W (continuous program)
  • 2-way, sealed enclosure includes 1" dome tweeter and dual 4" woofers with Neodymium magnets
  • Built-in 70.7/100V matching transformer (30W max.) for distributed speaker sytems (8 and 16 ohm taps also available)
  • Protection circuit prevents loudspeaker damage from excessive input
  • Built-in crossover with optimized filter slopes
  • UL-listed fire-resistant material
  • Removable terminal block with loop-through terminations for distributed speaker systems
  • Paintable grille to custom-match to the environment
  • 3-year warranty
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number H-3
Product Name Wide Dispersion Speaker
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 276817 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Power 3 watts
Impedance 4 ohms
View Details
SelecTone® Overview: Plant Wide Warning and Industrial PA Systems - Selectone - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
Application Loudspeaker
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details
ED Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 10.2 ohms
Sensitivity 104 dB
Size 0.25 inch (6 mm)
View Details