Visual Sound, Inc. Interior Design Speaker H-1

Description
TOA Electronics, Inc., 2-Way, Cylinder-Shaped, Wall/Ceiling-Mount, 12 W, 70.7/100 V Transformer, Paintable THE H SERIES INTERIOR DESIGN SPEAKERS are the latest example of TOA's modern, innovative approach to commercial speaker design. The unique, stylish appearance and superb sound quality of the three new models, the H-1, H-2 and H-2WP, provide a welcome alternative to conventional wall-and ceiling-mount speakers. Applications include speaker systems for houses of worship, hotels, offices, museums, restaurants, retail stores, residential spaces and many others. The H-2WP is a weather-proof version of the H-2 for outdoor wall-mount applications such as terraces, gardens, patios and swimming pools. The H Series Minimum Reflection design significantly reduces sound wave reflections and the resulting sound coloration that occurs with conventional bracket-mounted box type speakers. Wall- or ceiling-mount installation is fast and easy using standard electrical gang-boxes, and you can rotate and aim the loudspeaker components without altering the enclosure's external appearance. Each H Series speaker has a paintable grille and features a high quality Ferrofluid-cooled dome tweeter, Neodymium woofer, 70.7/100 V matching transformer and removable terminal block. 900MK2 Processor Modules are also available for convenient system equalization using the industry-standard TOA 900MK2 Series Mixer/Amplifiers. Sleek, stylish appearance blends well with modern architecture for background/foregroun d music and paging systems Ideal for a wide variety of applications including wall- or ceiling-mount speaker systems for houses of worship, hotels, museums, offices, restaurants, retail stores and residential spaces Minimum reflection design reduces sound wave reflections typical of conventional bracket-mounted "box" type speakers Loudspeaker components rotate to allow flexible aiming without altering the enclosure's external appearance 2-way, sealed enclosure with high-quality components: 1" balanced-dome tweeter, Ferrofluid-cooled 3" x 2" cone woofer with Neodymium magnets for improved low frequency response Built-in 70.7/100V matching transformer (12W max.) for distributed speaker systems Protection circuit to prevent loudspeaker damage from excessive input Built-in passive crossover with optimized filter slopes High power handling of 90W (continuous program) Fast and easy installation using standard electrical gang-boxes (4 gang); also mounts directly to drywall with supplied bracket Push-on grilles with paintable finish allow custom-matching to any environment Removable terminal block accepts up to AWG #14 wire with loop-through terminations for distributed speaker systems Convenient system equalization with 900MK2 Series Modules, E-04R (H-1) and E-05R (H-2/H-2WP). Equalization parameters for DACsys II or similar digital signal processors also available. Fire-rated ABS enclosure 3-year warranty
Description
TOA Electronics, Inc., 2-Way, Cylinder-Shaped, Wall/Ceiling-Mount, 12 W, 70.7/100 V Transformer, Paintable THE H SERIES INTERIOR DESIGN SPEAKERS are the latest example of TOA's modern, innovative approach to commercial speaker design. The unique, stylish appearance and superb sound quality of the three new models, the H-1, H-2 and H-2WP, provide a welcome alternative to conventional wall-and ceiling-mount speakers. Applications include speaker systems for houses of worship, hotels, offices, museums, restaurants, retail stores, residential spaces and many others. The H-2WP is a weather-proof version of the H-2 for outdoor wall-mount applications such as terraces, gardens, patios and swimming pools. The H Series Minimum Reflection design significantly reduces sound wave reflections and the resulting sound coloration that occurs with conventional bracket-mounted box type speakers. Wall- or ceiling-mount installation is fast and easy using standard electrical gang-boxes, and you can rotate and aim the loudspeaker components without altering the enclosure's external appearance. Each H Series speaker has a paintable grille and features a high quality Ferrofluid-cooled dome tweeter, Neodymium woofer, 70.7/100 V matching transformer and removable terminal block. 900MK2 Processor Modules are also available for convenient system equalization using the industry-standard TOA 900MK2 Series Mixer/Amplifiers. Sleek, stylish appearance blends well with modern architecture for background/foregroun d music and paging systems Ideal for a wide variety of applications including wall- or ceiling-mount speaker systems for houses of worship, hotels, museums, offices, restaurants, retail stores and residential spaces Minimum reflection design reduces sound wave reflections typical of conventional bracket-mounted "box" type speakers Loudspeaker components rotate to allow flexible aiming without altering the enclosure's external appearance 2-way, sealed enclosure with high-quality components: 1" balanced-dome tweeter, Ferrofluid-cooled 3" x 2" cone woofer with Neodymium magnets for improved low frequency response Built-in 70.7/100V matching transformer (12W max.) for distributed speaker systems Protection circuit to prevent loudspeaker damage from excessive input Built-in passive crossover with optimized filter slopes High power handling of 90W (continuous program) Fast and easy installation using standard electrical gang-boxes (4 gang); also mounts directly to drywall with supplied bracket Push-on grilles with paintable finish allow custom-matching to any environment Removable terminal block accepts up to AWG #14 wire with loop-through terminations for distributed speaker systems Convenient system equalization with 900MK2 Series Modules, E-04R (H-1) and E-05R (H-2/H-2WP). Equalization parameters for DACsys II or similar digital signal processors also available. Fire-rated ABS enclosure 3-year warranty

Suppliers

Company
Product
Description
Supplier Links
Interior Design Speaker - H-1 - Visual Sound, Inc.
Broomall, PA, USA
Interior Design Speaker
H-1
Interior Design Speaker H-1
TOA Electronics, Inc., 2-Way, Cylinder-Shaped, Wall/Ceiling-Mount, 12 W, 70.7/100 V Transformer, Paintable THE H SERIES INTERIOR DESIGN SPEAKERS are the latest example of TOA's modern, innovative approach to commercial speaker design. The unique, stylish appearance and superb sound quality of the three new models, the H-1, H-2 and H-2WP, provide a welcome alternative to conventional wall-and ceiling-mount speakers. Applications include speaker systems for houses of worship, hotels, offices, museums, restaurants, retail stores, residential spaces and many others. The H-2WP is a weather-proof version of the H-2 for outdoor wall-mount applications such as terraces, gardens, patios and swimming pools. The H Series Minimum Reflection design significantly reduces sound wave reflections and the resulting sound coloration that occurs with conventional bracket-mounted box type speakers. Wall- or ceiling-mount installation is fast and easy using standard electrical gang-boxes, and you can rotate and aim the loudspeaker components without altering the enclosure's external appearance. Each H Series speaker has a paintable grille and features a high quality Ferrofluid-cooled dome tweeter, Neodymium woofer, 70.7/100 V matching transformer and removable terminal block. 900MK2 Processor Modules are also available for convenient system equalization using the industry-standard TOA 900MK2 Series Mixer/Amplifiers. Sleek, stylish appearance blends well with modern architecture for background/foregroun d music and paging systems Ideal for a wide variety of applications including wall- or ceiling-mount speaker systems for houses of worship, hotels, museums, offices, restaurants, retail stores and residential spaces Minimum reflection design reduces sound wave reflections typical of conventional bracket-mounted "box" type speakers Loudspeaker components rotate to allow flexible aiming without altering the enclosure's external appearance 2-way, sealed enclosure with high-quality components: 1" balanced-dome tweeter, Ferrofluid-cooled 3" x 2" cone woofer with Neodymium magnets for improved low frequency response Built-in 70.7/100V matching transformer (12W max.) for distributed speaker systems Protection circuit to prevent loudspeaker damage from excessive input Built-in passive crossover with optimized filter slopes High power handling of 90W (continuous program) Fast and easy installation using standard electrical gang-boxes (4 gang); also mounts directly to drywall with supplied bracket Push-on grilles with paintable finish allow custom-matching to any environment Removable terminal block accepts up to AWG #14 wire with loop-through terminations for distributed speaker systems Convenient system equalization with 900MK2 Series Modules, E-04R (H-1) and E-05R (H-2/H-2WP). Equalization parameters for DACsys II or similar digital signal processors also available. Fire-rated ABS enclosure 3-year warranty

TOA Electronics, Inc., 2-Way, Cylinder-Shaped, Wall/Ceiling-Mount, 12 W, 70.7/100 V Transformer, Paintable

THE H SERIES INTERIOR DESIGN SPEAKERS are the latest example of TOA's modern, innovative approach to commercial speaker design. The unique, stylish appearance and superb sound quality of the three new models, the H-1, H-2 and H-2WP, provide a welcome alternative to conventional wall-and ceiling-mount speakers. Applications include speaker systems for houses of worship, hotels, offices, museums, restaurants, retail stores, residential spaces and many others. The H-2WP is a weather-proof version of the H-2 for outdoor wall-mount applications such as terraces, gardens, patios and swimming pools.
The H Series Minimum Reflection design significantly reduces sound wave reflections and the resulting sound coloration that occurs with conventional bracket-mounted box type speakers. Wall- or ceiling-mount installation is fast and easy using standard electrical gang-boxes, and you can rotate and aim the loudspeaker components without altering the enclosure's external appearance. Each H Series speaker has a paintable grille and features a high quality Ferrofluid-cooled dome tweeter, Neodymium woofer, 70.7/100 V matching transformer and removable terminal block. 900MK2 Processor Modules are also available for convenient system equalization using the industry-standard TOA 900MK2 Series Mixer/Amplifiers.

  • Sleek, stylish appearance blends well with modern architecture for background/foreground music and paging systems
  • Ideal for a wide variety of applications including wall- or ceiling-mount speaker systems for houses of worship, hotels, museums, offices, restaurants, retail stores and residential spaces
  • Minimum reflection design reduces sound wave reflections typical of conventional bracket-mounted "box" type speakers
  • Loudspeaker components rotate to allow flexible aiming without altering the enclosure's external appearance
  • 2-way, sealed enclosure with high-quality components: 1" balanced-dome tweeter, Ferrofluid-cooled 3" x 2" cone woofer with Neodymium magnets for improved low frequency response
  • Built-in 70.7/100V matching transformer (12W max.) for distributed speaker systems
  • Protection circuit to prevent loudspeaker damage from excessive input
  • Built-in passive crossover with optimized filter slopes
  • High power handling of 90W (continuous program)
  • Fast and easy installation using standard electrical gang-boxes (4 gang); also mounts directly to drywall with supplied bracket
  • Push-on grilles with paintable finish allow custom-matching to any environment
  • Removable terminal block accepts up to AWG #14 wire with loop-through terminations for distributed speaker systems
  • Convenient system equalization with 900MK2 Series Modules, E-04R (H-1) and E-05R (H-2/H-2WP). Equalization parameters for DACsys II or similar digital signal processors also available.
  • Fire-rated ABS enclosure
  • 3-year warranty
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number H-1
Product Name Interior Design Speaker
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 7755035 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 86 dB
View Details
LP4 StreamLine Low Profile Mini Sounders - LP4-09-028 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 92 to 110 dB
Size 3.00 inch (76 mm)
Weight 280.00 g (9.88 oz)
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details