Visual Sound, Inc. Professional Power Amplifier GX3

Description
QSC Audio Products, Inc. GX Series amplifiers are ideal for professional entertainers who require maximum performance and portability on a limited budget. QSC designers, headed by Pat Quilter, have optimized output and appearance while reducing raw material cost and weight. It's all here - dramatic styling, easy hookup and adjustments, excellent audio quality and QSC reliability. Power levels matched to the most popular speakers used by entertainers Optimized for maximum real-world headroom into 4 ohm and 8 ohm speaker systems Inputs: XLR, 1/4" TRS and phono input connectors for compatibility with any source Outputs: Speakon® combo accepts, 1/4" (TS) plugs or Speakon 2-pole and 4-pole plugs (connects 2 poles only). Binding posts support all other speaker wiring systems. Minimum depth chassis (10.1" / 257 mm) fits in compact, inexpensive effects racks Lightweight - less than 26 lbs (12.5 kg) Detented gain controls for precise setting and matching of sensitivity GuardRail™ automatically protects the amplifier and loudspeakers from damage due to temperature rise or overdrive without shutting down the show Front panel LEDs monitor Power, Signal and Clipping Subwoofer/Satellite crossover built-in
Description
QSC Audio Products, Inc. GX Series amplifiers are ideal for professional entertainers who require maximum performance and portability on a limited budget. QSC designers, headed by Pat Quilter, have optimized output and appearance while reducing raw material cost and weight. It's all here - dramatic styling, easy hookup and adjustments, excellent audio quality and QSC reliability. Power levels matched to the most popular speakers used by entertainers Optimized for maximum real-world headroom into 4 ohm and 8 ohm speaker systems Inputs: XLR, 1/4" TRS and phono input connectors for compatibility with any source Outputs: Speakon® combo accepts, 1/4" (TS) plugs or Speakon 2-pole and 4-pole plugs (connects 2 poles only). Binding posts support all other speaker wiring systems. Minimum depth chassis (10.1" / 257 mm) fits in compact, inexpensive effects racks Lightweight - less than 26 lbs (12.5 kg) Detented gain controls for precise setting and matching of sensitivity GuardRail™ automatically protects the amplifier and loudspeakers from damage due to temperature rise or overdrive without shutting down the show Front panel LEDs monitor Power, Signal and Clipping Subwoofer/Satellite crossover built-in

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Professional Power Amplifier
GX3
Professional Power Amplifier GX3
QSC Audio Products, Inc. GX Series amplifiers are ideal for professional entertainers who require maximum performance and portability on a limited budget. QSC designers, headed by Pat Quilter, have optimized output and appearance while reducing raw material cost and weight. It's all here - dramatic styling, easy hookup and adjustments, excellent audio quality and QSC reliability. Power levels matched to the most popular speakers used by entertainers Optimized for maximum real-world headroom into 4 ohm and 8 ohm speaker systems Inputs: XLR, 1/4" TRS and phono input connectors for compatibility with any source Outputs: Speakon® combo accepts, 1/4" (TS) plugs or Speakon 2-pole and 4-pole plugs (connects 2 poles only). Binding posts support all other speaker wiring systems. Minimum depth chassis (10.1" / 257 mm) fits in compact, inexpensive effects racks Lightweight - less than 26 lbs (12.5 kg) Detented gain controls for precise setting and matching of sensitivity GuardRail™ automatically protects the amplifier and loudspeakers from damage due to temperature rise or overdrive without shutting down the show Front panel LEDs monitor Power, Signal and Clipping Subwoofer/Satellite crossover built-in

QSC Audio Products, Inc.

GX Series amplifiers are ideal for professional entertainers who require maximum performance and portability on a limited budget. QSC designers, headed by Pat Quilter, have optimized output and appearance while reducing raw material cost and weight. It's all here - dramatic styling, easy hookup and adjustments, excellent audio quality and QSC reliability.

  • Power levels matched to the most popular speakers used by entertainers
  • Optimized for maximum real-world headroom into 4 ohm and 8 ohm speaker systems
  • Inputs: XLR, 1/4" TRS and phono input connectors for compatibility with any source
  • Outputs: Speakon® combo accepts, 1/4" (TS) plugs or Speakon 2-pole and 4-pole plugs (connects 2 poles only). Binding posts support all other speaker wiring systems.
  • Minimum depth chassis (10.1" / 257 mm) fits in compact, inexpensive effects racks
  • Lightweight - less than 26 lbs (12.5 kg)
  • Detented gain controls for precise setting and matching of sensitivity
  • GuardRail™ automatically protects the amplifier and loudspeakers from damage due to temperature rise or overdrive without shutting down the show
  • Front panel LEDs monitor Power, Signal and Clipping
  • Subwoofer/Satellite crossover built-in
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Amplifiers and Preamplifiers
Product Number GX3
Product Name Professional Power Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

 - 4691830 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 4.00E-5 to 0.0080 MHz
View Details
Amplifier assembly, 15 watt, for Series D - K2005502C-04 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
View Details
Single-ended, OTL Headphone and pre amplifier - WA2 - Woo Audio Inc.
Specs
Type Audio Amplifier
Frequency Response 8.00E-6 to 0.1000 MHz
Output Gain 10 dB
View Details
4-Channel Class D Full-Range Amplifier, 150 W x 4 @ 1.5-4 Ω - HD600/4 - JL Audio, Inc.
Specs
Type Audio Amplifier
Amplifier Class Class D
Frequency Response 6.00E-6 to 0.0300 MHz
View Details