Visual Sound, Inc. GefenTV 2.1 Audio Amplifier w/ Volume Stabilizer (Pre-Order) GTV-VOLCONT-DA

Description
Gefen LLC Switch between Analog and Digital Audio Inputs with Dolby AC3 Decoding (mix-down from 5.1 to 2.1) and Dolby Volume Technology for Auto Volume Stabilization plus 25 Watts per Channel Amplification The GefenTV 2.1 Audio Amplifier w/ Dolby® Volume Stabilizer is well suited for use in small home entertainment systems or as an add-on audio processor to any computer audio output. It offers three audio inputs (TOSLINK, S/PDIF, Analog L/R) for multiple audio sources. The product also incorporates a Dolby AC3 decoder to downmix 5.1 to 2.1 channels of audio. Dolby Volume technology automatically outputs consistent audio levels regardless of the program type (commercials, movies, or TV shows). The GefenTV 2.1 Audio Amplifier w/ Volume Stabilizer provides amplification of up to 25 Watts per channel (Left and Right) fed through the unit's speaker output binding posts plus line-level output for a powered subwoofer. This product switches to standby mode when not in use and is Energy Star™ compliant. An RS-232 port is provided for home automation control. For easy access and control, use the front panel control buttons with an illuminated LCD display, or the included IR remote control from across the room. How it works Connect the audio input source(s) to the GefenTV 2.1 Audio Amplifier w/ Dolby Volume Stabilizer. Connect the speakers using speaker wires (not included) to the Speaker Output binding posts. Connect a user-supplied RS-232 cable from the RS-232 port to your home automation control device (optional). Plug in the included power supply to the 24V DC power jack on the rear panel of the unit and to a power outlet. Use the front panel buttons or the included IR remote to control the front panel display menu functions, Mute, Input Select, Bypass, and Standby mode.
Description
Gefen LLC Switch between Analog and Digital Audio Inputs with Dolby AC3 Decoding (mix-down from 5.1 to 2.1) and Dolby Volume Technology for Auto Volume Stabilization plus 25 Watts per Channel Amplification The GefenTV 2.1 Audio Amplifier w/ Dolby® Volume Stabilizer is well suited for use in small home entertainment systems or as an add-on audio processor to any computer audio output. It offers three audio inputs (TOSLINK, S/PDIF, Analog L/R) for multiple audio sources. The product also incorporates a Dolby AC3 decoder to downmix 5.1 to 2.1 channels of audio. Dolby Volume technology automatically outputs consistent audio levels regardless of the program type (commercials, movies, or TV shows). The GefenTV 2.1 Audio Amplifier w/ Volume Stabilizer provides amplification of up to 25 Watts per channel (Left and Right) fed through the unit's speaker output binding posts plus line-level output for a powered subwoofer. This product switches to standby mode when not in use and is Energy Star™ compliant. An RS-232 port is provided for home automation control. For easy access and control, use the front panel control buttons with an illuminated LCD display, or the included IR remote control from across the room. How it works Connect the audio input source(s) to the GefenTV 2.1 Audio Amplifier w/ Dolby Volume Stabilizer. Connect the speakers using speaker wires (not included) to the Speaker Output binding posts. Connect a user-supplied RS-232 cable from the RS-232 port to your home automation control device (optional). Plug in the included power supply to the 24V DC power jack on the rear panel of the unit and to a power outlet. Use the front panel buttons or the included IR remote to control the front panel display menu functions, Mute, Input Select, Bypass, and Standby mode.

Suppliers

Company
Product
Description
Supplier Links
GefenTV 2.1 Audio Amplifier w/ Volume Stabilizer (Pre-Order) - GTV-VOLCONT-DA - Visual Sound, Inc.
Broomall, PA, USA
GefenTV 2.1 Audio Amplifier w/ Volume Stabilizer (Pre-Order)
GTV-VOLCONT-DA
GefenTV 2.1 Audio Amplifier w/ Volume Stabilizer (Pre-Order) GTV-VOLCONT-DA
Gefen LLC Switch between Analog and Digital Audio Inputs with Dolby AC3 Decoding (mix-down from 5.1 to 2.1) and Dolby Volume Technology for Auto Volume Stabilization plus 25 Watts per Channel Amplification The GefenTV 2.1 Audio Amplifier w/ Dolby® Volume Stabilizer is well suited for use in small home entertainment systems or as an add-on audio processor to any computer audio output. It offers three audio inputs (TOSLINK, S/PDIF, Analog L/R) for multiple audio sources. The product also incorporates a Dolby AC3 decoder to downmix 5.1 to 2.1 channels of audio. Dolby Volume technology automatically outputs consistent audio levels regardless of the program type (commercials, movies, or TV shows). The GefenTV 2.1 Audio Amplifier w/ Volume Stabilizer provides amplification of up to 25 Watts per channel (Left and Right) fed through the unit's speaker output binding posts plus line-level output for a powered subwoofer. This product switches to standby mode when not in use and is Energy Star™ compliant. An RS-232 port is provided for home automation control. For easy access and control, use the front panel control buttons with an illuminated LCD display, or the included IR remote control from across the room. How it works Connect the audio input source(s) to the GefenTV 2.1 Audio Amplifier w/ Dolby Volume Stabilizer. Connect the speakers using speaker wires (not included) to the Speaker Output binding posts. Connect a user-supplied RS-232 cable from the RS-232 port to your home automation control device (optional). Plug in the included power supply to the 24V DC power jack on the rear panel of the unit and to a power outlet. Use the front panel buttons or the included IR remote to control the front panel display menu functions, Mute, Input Select, Bypass, and Standby mode.

Gefen LLC

Switch between Analog and Digital Audio Inputs with Dolby AC3 Decoding (mix-down from 5.1 to 2.1) and Dolby Volume Technology for Auto Volume Stabilization plus 25 Watts per Channel Amplification
The GefenTV 2.1 Audio Amplifier w/ Dolby® Volume Stabilizer is well suited for use in small home entertainment systems or as an add-on audio processor to any computer audio output. It offers three audio inputs (TOSLINK, S/PDIF, Analog L/R) for multiple audio sources. The product also incorporates a Dolby AC3 decoder to downmix 5.1 to 2.1 channels of audio. Dolby Volume technology automatically outputs consistent audio levels regardless of the program type (commercials, movies, or TV shows). The GefenTV 2.1 Audio Amplifier w/ Volume Stabilizer provides amplification of up to 25 Watts per channel (Left and Right) fed through the unit's speaker output binding posts plus line-level output for a powered subwoofer. This product switches to standby mode when not in use and is Energy Star™ compliant. An RS-232 port is provided for home automation control. For easy access and control, use the front panel control buttons with an illuminated LCD display, or the included IR remote control from across the room.
How it works
Connect the audio input source(s) to the GefenTV 2.1 Audio Amplifier w/ Dolby Volume Stabilizer. Connect the speakers using speaker wires (not included) to the Speaker Output binding posts. Connect a user-supplied RS-232 cable from the RS-232 port to your home automation control device (optional). Plug in the included power supply to the 24V DC power jack on the rear panel of the unit and to a power outlet. Use the front panel buttons or the included IR remote to control the front panel display menu functions, Mute, Input Select, Bypass, and Standby mode.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Amplifiers and Preamplifiers
Product Number GTV-VOLCONT-DA
Product Name GefenTV 2.1 Audio Amplifier w/ Volume Stabilizer (Pre-Order)
Unlock Full Specs
to access all available technical data

Similar Products

Amplifier assembly, 15 watt, for Series D - K2005502C-04 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
View Details
 - 522812 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 2.00E-5 to 0.0140 MHz
View Details
4-Channel Class A/B Full-Range Amplifier, 75 W x 4 @ 1.5-4 Ω - 300/4v2 - JL Audio, Inc.
Specs
Type Audio Amplifier
Amplifier Class Class AB
Frequency Response 5.00E-6 to 0.0300 MHz
View Details
Commercial Audio Mixing Amplifiers - CONCEPT1 - Biamp Systems, Ltd.
Specs
Type Audio Amplifier
Continuous Power 80 watts
Number of Channels 2 #
View Details