Visual Sound, Inc. Gold Seal Series Amplifiers GS250

Description
Bogen Communications, Inc. The Bogen Gold Seal Series amplifiers are an extraordinary addition to Bogen's line of quality audio amplifiers. Designed with the sound contractor in mind, they provide unparalleled flexibility and versatility, without the need for expensive add-on modules. The GS250 model enhances the Gold Seal line with 250 watts of power in the same 2 rack space package as the other Gold Seal amplifiers. Unlike other typical amplifier lines, the professional sound contractor need not purchase a higher-powered amplifier just to get more extensive features or flexibility. Each of the Gold Seal Series amplifiers - 250W, 150W, 100W, 60W and 35W models - incorporate the exact same set of features. In addition to its extensive input flexibility, the Gold Seal Series amplifiers offer a combination of features not found in any other commercial amplifier. *250W model. *7 inputs; 4 MIC (Lo-Z), 1 AUX (Hi-Z), 1 MIC/TEL, 1MIC/AUX. *4-ohm, 8-ohm, 25V, 25VCT, and 70V outputs. *Dual-function, 10-band graphic equalizer (acoustic EQ/feedback control).
Description
Bogen Communications, Inc. The Bogen Gold Seal Series amplifiers are an extraordinary addition to Bogen's line of quality audio amplifiers. Designed with the sound contractor in mind, they provide unparalleled flexibility and versatility, without the need for expensive add-on modules. The GS250 model enhances the Gold Seal line with 250 watts of power in the same 2 rack space package as the other Gold Seal amplifiers. Unlike other typical amplifier lines, the professional sound contractor need not purchase a higher-powered amplifier just to get more extensive features or flexibility. Each of the Gold Seal Series amplifiers - 250W, 150W, 100W, 60W and 35W models - incorporate the exact same set of features. In addition to its extensive input flexibility, the Gold Seal Series amplifiers offer a combination of features not found in any other commercial amplifier. *250W model. *7 inputs; 4 MIC (Lo-Z), 1 AUX (Hi-Z), 1 MIC/TEL, 1MIC/AUX. *4-ohm, 8-ohm, 25V, 25VCT, and 70V outputs. *Dual-function, 10-band graphic equalizer (acoustic EQ/feedback control).

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Gold Seal Series Amplifiers
GS250
Gold Seal Series Amplifiers GS250
Bogen Communications, Inc. The Bogen Gold Seal Series amplifiers are an extraordinary addition to Bogen's line of quality audio amplifiers. Designed with the sound contractor in mind, they provide unparalleled flexibility and versatility, without the need for expensive add-on modules. The GS250 model enhances the Gold Seal line with 250 watts of power in the same 2 rack space package as the other Gold Seal amplifiers. Unlike other typical amplifier lines, the professional sound contractor need not purchase a higher-powered amplifier just to get more extensive features or flexibility. Each of the Gold Seal Series amplifiers - 250W, 150W, 100W, 60W and 35W models - incorporate the exact same set of features. In addition to its extensive input flexibility, the Gold Seal Series amplifiers offer a combination of features not found in any other commercial amplifier. *250W model. *7 inputs; 4 MIC (Lo-Z), 1 AUX (Hi-Z), 1 MIC/TEL, 1MIC/AUX. *4-ohm, 8-ohm, 25V, 25VCT, and 70V outputs. *Dual-function, 10-band graphic equalizer (acoustic EQ/feedback control).

Bogen Communications, Inc.

The Bogen Gold Seal Series amplifiers are an extraordinary addition to Bogen's line of quality audio amplifiers. Designed with the sound contractor in mind, they provide unparalleled flexibility and versatility, without the need for expensive add-on modules. The GS250 model enhances the Gold Seal line with 250 watts of power in the same 2 rack space package as the other Gold Seal amplifiers. Unlike other typical amplifier lines, the professional sound contractor need not purchase a higher-powered amplifier just to get more extensive features or flexibility. Each of the Gold Seal Series amplifiers - 250W, 150W, 100W, 60W and 35W models - incorporate the exact same set of features. In addition to its extensive input flexibility, the Gold Seal Series amplifiers offer a combination of features not found in any other commercial amplifier. *250W model. *7 inputs; 4 MIC (Lo-Z), 1 AUX (Hi-Z), 1 MIC/TEL, 1MIC/AUX. *4-ohm, 8-ohm, 25V, 25VCT, and 70V outputs. *Dual-function, 10-band graphic equalizer (acoustic EQ/feedback control).

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Amplifiers and Preamplifiers
Product Number GS250
Product Name Gold Seal Series Amplifiers
Unlock Full Specs
to access all available technical data

Similar Products

CTS2 AudioMaster® Public Address High-Powered Amplifiers - CTS2-1250-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
Continuous Power 1250 watts
Number of Channels 2 #
View Details
 - 522935 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 1.20E-4 to 0.0050 MHz
View Details
Single-ended, OTL Headphone and pre amplifier - WA2 - Woo Audio Inc.
Specs
Type Audio Amplifier
Frequency Response 8.00E-6 to 0.1000 MHz
Output Gain 10 dB
View Details
Class-D Speaker Amplifier for Digital Input - BD5446EFV - ROHM Semiconductor USA, LLC
Specs
Type Audio Amplifier
Amplifier Class Class D
Output Gain 34 to ? dB
View Details