Visual Sound, Inc. Gold Seal Series Amplifiers GS150

Description
Bogen Communications, Inc. The Gold Seal Series amplifiers are designed to meet the rigorous requirements of today's sophisticated sound systems.They combine unique and useable features with ultra high reliability and professional performance. The amplifiers are available in 35, 60, 100 and 150 watt models, each with exactly the same features to provide power and performance no matter how large or small the application. The Bogen Gold Seal Series amplifiers are an extraordinary addition to Bogen's line of quality audio amplifiers. Designed with the sound contractor in mind, they provide unparalleled flexibility and versatility, without the need for add-on modules. In addition to its extensive flexibility, the Gold Seal Series amplifiers offer a combination of features not found in other commercial amplifiers. *150W model. *7 inputs; 4 MIC (Lo-Z), 1 AUX (Hi-Z), 1 MIC/TEL, 1MIC/AUX. *4-ohm, 8-ohm, 25V, 25VCT, and 70V outputs. *Dual-function, 10-band graphic equalizer (acoustic EQ/feedback control).
Description
Bogen Communications, Inc. The Gold Seal Series amplifiers are designed to meet the rigorous requirements of today's sophisticated sound systems.They combine unique and useable features with ultra high reliability and professional performance. The amplifiers are available in 35, 60, 100 and 150 watt models, each with exactly the same features to provide power and performance no matter how large or small the application. The Bogen Gold Seal Series amplifiers are an extraordinary addition to Bogen's line of quality audio amplifiers. Designed with the sound contractor in mind, they provide unparalleled flexibility and versatility, without the need for add-on modules. In addition to its extensive flexibility, the Gold Seal Series amplifiers offer a combination of features not found in other commercial amplifiers. *150W model. *7 inputs; 4 MIC (Lo-Z), 1 AUX (Hi-Z), 1 MIC/TEL, 1MIC/AUX. *4-ohm, 8-ohm, 25V, 25VCT, and 70V outputs. *Dual-function, 10-band graphic equalizer (acoustic EQ/feedback control).

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Gold Seal Series Amplifiers
GS150
Gold Seal Series Amplifiers GS150
Bogen Communications, Inc. The Gold Seal Series amplifiers are designed to meet the rigorous requirements of today's sophisticated sound systems.They combine unique and useable features with ultra high reliability and professional performance. The amplifiers are available in 35, 60, 100 and 150 watt models, each with exactly the same features to provide power and performance no matter how large or small the application. The Bogen Gold Seal Series amplifiers are an extraordinary addition to Bogen's line of quality audio amplifiers. Designed with the sound contractor in mind, they provide unparalleled flexibility and versatility, without the need for add-on modules. In addition to its extensive flexibility, the Gold Seal Series amplifiers offer a combination of features not found in other commercial amplifiers. *150W model. *7 inputs; 4 MIC (Lo-Z), 1 AUX (Hi-Z), 1 MIC/TEL, 1MIC/AUX. *4-ohm, 8-ohm, 25V, 25VCT, and 70V outputs. *Dual-function, 10-band graphic equalizer (acoustic EQ/feedback control).

Bogen Communications, Inc.

The Gold Seal Series amplifiers are designed to meet the rigorous requirements of today's sophisticated sound systems.They combine unique and useable features with ultra high reliability and professional performance. The amplifiers are available in 35, 60, 100 and 150 watt models, each with exactly the same features to provide power and performance no matter how large or small the application. The Bogen Gold Seal Series amplifiers are an extraordinary addition to Bogen's line of quality audio amplifiers. Designed with the sound contractor in mind, they provide unparalleled flexibility and versatility, without the need for add-on modules. In addition to its extensive flexibility, the Gold Seal Series amplifiers offer a combination of features not found in other commercial amplifiers. *150W model. *7 inputs; 4 MIC (Lo-Z), 1 AUX (Hi-Z), 1 MIC/TEL, 1MIC/AUX. *4-ohm, 8-ohm, 25V, 25VCT, and 70V outputs. *Dual-function, 10-band graphic equalizer (acoustic EQ/feedback control).

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Amplifiers and Preamplifiers
Product Number GS150
Product Name Gold Seal Series Amplifiers
Unlock Full Specs
to access all available technical data

Similar Products

CTS2 AudioMaster® Public Address High-Powered Amplifiers - CTS2-1250N-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
Continuous Power 1250 watts
Number of Channels 2 #
View Details
 - 4661592 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 1.00E-4 to 0.0080 MHz
View Details
 - MP2800 - Wharfedale Pro
Wharfedale Pro
Specs
Type Audio Amplifier
Output Gain 38 dB
View Details
 - The PE-2A/PE-3 Line Amplifier - Grommes~Precision Electronics, Inc.
Grommes~Precision Electronics, Inc.
Specs
Type Audio Amplifier
Frequency Response 0.0200 MHz
View Details