Visual Sound, Inc. River Rock Speaker GR/SRR701

Description
OWI, Inc. • 8 Ohms, 25/70 Volts speaker choices . • Glass Fiber Reinforced Concrete construction material. • Hand painted. • UV-light resistant, bug, puppy and lawnmower proof. • Security cable attachment ring. • Dimensions (inches/LxWxH): 23 x 21 x 11; Weight: 45 lbs. • Color/s: Granite, Sandstone.
Description
OWI, Inc. • 8 Ohms, 25/70 Volts speaker choices . • Glass Fiber Reinforced Concrete construction material. • Hand painted. • UV-light resistant, bug, puppy and lawnmower proof. • Security cable attachment ring. • Dimensions (inches/LxWxH): 23 x 21 x 11; Weight: 45 lbs. • Color/s: Granite, Sandstone.

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
River Rock Speaker
GR/SRR701
River Rock Speaker GR/SRR701
OWI, Inc. • 8 Ohms, 25/70 Volts speaker choices . • Glass Fiber Reinforced Concrete construction material. • Hand painted. • UV-light resistant, bug, puppy and lawnmower proof. • Security cable attachment ring. • Dimensions (inches/LxWxH): 23 x 21 x 11; Weight: 45 lbs. • Color/s: Granite, Sandstone.

OWI, Inc.

• 8 Ohms, 25/70 Volts speaker choices . • Glass Fiber Reinforced Concrete construction material. • Hand painted. • UV-light resistant, bug, puppy and lawnmower proof. • Security cable attachment ring. • Dimensions (inches/LxWxH): 23 x 21 x 11; Weight: 45 lbs. • Color/s: Granite, Sandstone.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number GR/SRR701
Product Name River Rock Speaker
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526843 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 4 ohms
Size 3.94 inch (100 mm)
View Details
AM50 AudioMaster® Public Address 2 Watt Re-Entrant Speakers - AM50-70B - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 97 dB
Size 5.50 inch (140 mm)
View Details
Speakers - PSR7777N08AK - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
SPL 107 dB
Nominal Power 2 watts
Maximum Power 3 watts
View Details
4 suppliers