Visual Sound, Inc. Highly Portable Public Address System from Interlink Electronics by SMK-Link GoSpeak!

Description
Interlink Electronics by SMK-Link GoSpeak! is an ultra-portable amplification system capable of projecting voice or audio to an audience of up to 200 people with high-quality omni-directional stereo sound. Two flat-panel speakers provide superior audio clarity and power with room-filling Need a bigger, clearer voice for your next presentation? Take GoSpeak! along. It weighs less than 5 pounds, fits in the included laptop bag and sets up in seconds. With GoSpeak!, make your presentation using your own relaxed vocal style, and be heard clearly and completely in rooms with as many as 100 people. You already use a projector for your slides, but how do you project your voice? With Interlink Electronics GoSpeak! highly portable PA solution. It's designed as the presenter's personal PA system, includes a wireless microphone (with VP3400), and requires no additional Audio Visual resources to set up or use. It is also as easy to transport as your own laptop. Fills venues 100-200 people Size: fits in laptop totebag Weight: < 5 lbs. Setup: less than 5 minutes Recommended Wireless Mic Power on/off Mute Master volume Line volume
Description
Interlink Electronics by SMK-Link GoSpeak! is an ultra-portable amplification system capable of projecting voice or audio to an audience of up to 200 people with high-quality omni-directional stereo sound. Two flat-panel speakers provide superior audio clarity and power with room-filling Need a bigger, clearer voice for your next presentation? Take GoSpeak! along. It weighs less than 5 pounds, fits in the included laptop bag and sets up in seconds. With GoSpeak!, make your presentation using your own relaxed vocal style, and be heard clearly and completely in rooms with as many as 100 people. You already use a projector for your slides, but how do you project your voice? With Interlink Electronics GoSpeak! highly portable PA solution. It's designed as the presenter's personal PA system, includes a wireless microphone (with VP3400), and requires no additional Audio Visual resources to set up or use. It is also as easy to transport as your own laptop. Fills venues 100-200 people Size: fits in laptop totebag Weight: < 5 lbs. Setup: less than 5 minutes Recommended Wireless Mic Power on/off Mute Master volume Line volume

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Highly Portable Public Address System from Interlink Electronics by SMK-Link
GoSpeak!
Highly Portable Public Address System from Interlink Electronics by SMK-Link GoSpeak!
Interlink Electronics by SMK-Link GoSpeak! is an ultra-portable amplification system capable of projecting voice or audio to an audience of up to 200 people with high-quality omni-directional stereo sound. Two flat-panel speakers provide superior audio clarity and power with room-filling Need a bigger, clearer voice for your next presentation? Take GoSpeak! along. It weighs less than 5 pounds, fits in the included laptop bag and sets up in seconds. With GoSpeak!, make your presentation using your own relaxed vocal style, and be heard clearly and completely in rooms with as many as 100 people. You already use a projector for your slides, but how do you project your voice? With Interlink Electronics GoSpeak! highly portable PA solution. It's designed as the presenter's personal PA system, includes a wireless microphone (with VP3400), and requires no additional Audio Visual resources to set up or use. It is also as easy to transport as your own laptop. Fills venues 100-200 people Size: fits in laptop totebag Weight: < 5 lbs. Setup: less than 5 minutes Recommended Wireless Mic Power on/off Mute Master volume Line volume

Interlink Electronics by SMK-Link

GoSpeak! is an ultra-portable amplification system capable of projecting voice or audio to an audience of up to 200 people with high-quality omni-directional stereo sound. Two flat-panel speakers provide superior audio clarity and power with room-filling

Need a bigger, clearer voice for your next presentation? Take GoSpeak! along. It weighs less than 5 pounds, fits in the included laptop bag and sets up in seconds. With GoSpeak!, make your presentation using your own relaxed vocal style, and be heard clearly and completely in rooms with as many as 100 people. You already use a projector for your slides, but how do you project your voice? With Interlink Electronics GoSpeak! highly portable PA solution. It's designed as the presenter's personal PA system, includes a wireless microphone (with VP3400), and requires no additional Audio Visual resources to set up or use. It is also as easy to transport as your own laptop.

  • Fills venues 100-200 people
  • Size: fits in laptop totebag
  • Weight: < 5 lbs.
  • Setup: less than 5 minutes
  • Recommended Wireless Mic
  • Power on/off
  • Mute
  • Master volume
  • Line volume
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number GoSpeak!
Product Name Highly Portable Public Address System from Interlink Electronics by SMK-Link
Features Wireless
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 3522698 - RS Components, Ltd.
RS Components, Ltd.
Specs
Directivity Directional
View Details
Microphone Elements - PMOF-9745S-42UQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 20 to 16000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.3819 inch (9.7 mm)
View Details
4 suppliers
Dynamic Vocal Microphone - OM3 Dynamic Vocal Microphone - AUDIX Corporation
Specs
Directivity Directional; Hypercardioid
Frequency Response 50 to 18000 Hz
Sensitivity 1.7 mV/Pa (11721 mV/psi)
View Details