Visual Sound, Inc. Multi-system Hard Cases w/ Movable Partitions GO-85

Description
Lowel-Light Manufacturing, Inc. The addition of movable velcro partitions to these Lowel Hard Cases brings a greater degree of packing flexibility to kit arrangement. All have ribbed exteriors for extra strength & stacking ability, and hinged lids. A permanent length-wise partition separates lights from stands and movable velcro partitions allow custom placement options. Some larger cases have been updated with heavy-duty recessed wheels & spring-loaded pulling handles. Most smaller cases come with air-cushion padded adjustable shoulder straps. GO-85, TO-83 & TO-84Z cases all offer maximum versatility when combining ViP, Tota/Omni & smaller Rifa systems. Consult individual cases for number of lights, stands & accessories they can hold. High impact molded polyethylene case, hinged lid, with padded shoulder strap (SS-10). Holds 4 Omni-lights or 4 Tota-lights, or combinations which can also include Rifa 44, Pro & V-lights, plus 4 Uni or Uni TO stands (one possible partition arrangement shown). Includes the following partitions: 2 GO-02 (7.75 x 4"), 3 GO-03 (4.5 x 4"), 1 GO-04 (3 x 4"), 1 GO-05 (22.75 x 4"), 1 LB-07 (11.5 x 3.5")
Description
Lowel-Light Manufacturing, Inc. The addition of movable velcro partitions to these Lowel Hard Cases brings a greater degree of packing flexibility to kit arrangement. All have ribbed exteriors for extra strength & stacking ability, and hinged lids. A permanent length-wise partition separates lights from stands and movable velcro partitions allow custom placement options. Some larger cases have been updated with heavy-duty recessed wheels & spring-loaded pulling handles. Most smaller cases come with air-cushion padded adjustable shoulder straps. GO-85, TO-83 & TO-84Z cases all offer maximum versatility when combining ViP, Tota/Omni & smaller Rifa systems. Consult individual cases for number of lights, stands & accessories they can hold. High impact molded polyethylene case, hinged lid, with padded shoulder strap (SS-10). Holds 4 Omni-lights or 4 Tota-lights, or combinations which can also include Rifa 44, Pro & V-lights, plus 4 Uni or Uni TO stands (one possible partition arrangement shown). Includes the following partitions: 2 GO-02 (7.75 x 4"), 3 GO-03 (4.5 x 4"), 1 GO-04 (3 x 4"), 1 GO-05 (22.75 x 4"), 1 LB-07 (11.5 x 3.5")

Suppliers

Company
Product
Description
Supplier Links
Multi-system Hard Cases w/ Movable Partitions - GO-85 - Visual Sound, Inc.
Broomall, PA, USA
Multi-system Hard Cases w/ Movable Partitions
GO-85
Multi-system Hard Cases w/ Movable Partitions GO-85
Lowel-Light Manufacturing, Inc. The addition of movable velcro partitions to these Lowel Hard Cases brings a greater degree of packing flexibility to kit arrangement. All have ribbed exteriors for extra strength & stacking ability, and hinged lids. A permanent length-wise partition separates lights from stands and movable velcro partitions allow custom placement options. Some larger cases have been updated with heavy-duty recessed wheels & spring-loaded pulling handles. Most smaller cases come with air-cushion padded adjustable shoulder straps. GO-85, TO-83 & TO-84Z cases all offer maximum versatility when combining ViP, Tota/Omni & smaller Rifa systems. Consult individual cases for number of lights, stands & accessories they can hold. High impact molded polyethylene case, hinged lid, with padded shoulder strap (SS-10). Holds 4 Omni-lights or 4 Tota-lights, or combinations which can also include Rifa 44, Pro & V-lights, plus 4 Uni or Uni TO stands (one possible partition arrangement shown). Includes the following partitions: 2 GO-02 (7.75 x 4"), 3 GO-03 (4.5 x 4"), 1 GO-04 (3 x 4"), 1 GO-05 (22.75 x 4"), 1 LB-07 (11.5 x 3.5")

Lowel-Light Manufacturing, Inc.

The addition of movable velcro partitions to these Lowel Hard Cases brings a greater degree of packing flexibility to kit arrangement. All have ribbed exteriors for extra strength & stacking ability, and hinged lids. A permanent length-wise partition separates lights from stands and movable velcro partitions allow custom placement options.
Some larger cases have been updated with heavy-duty recessed wheels & spring-loaded pulling handles. Most smaller cases come with air-cushion padded adjustable shoulder straps. GO-85, TO-83 & TO-84Z cases all offer maximum versatility when combining ViP, Tota/Omni & smaller Rifa systems. Consult individual cases for number of lights, stands & accessories they can hold.

  • High impact molded polyethylene case, hinged lid, with padded shoulder strap (SS-10).
  • Holds 4 Omni-lights or 4 Tota-lights, or combinations which can also include Rifa 44, Pro & V-lights, plus 4 Uni or Uni TO stands (one possible partition arrangement shown).
  • Includes the following partitions: 2 GO-02 (7.75 x 4"), 3 GO-03 (4.5 x 4"), 1 GO-04 (3 x 4"), 1 GO-05 (22.75 x 4"), 1 LB-07 (11.5 x 3.5")
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Industrial Containers
Product Number GO-85
Product Name Multi-system Hard Cases w/ Movable Partitions
Unlock Full Specs
to access all available technical data

Similar Products

EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details
Ellsworth Graduated Mix Cup Clear 1 oz - EAMXCUP1 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
10-Gallon Open-Head UN Rated Steel Drum - DRM685 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 10 gallons (37.85 liters)
View Details