Visual Sound, Inc. 18" Gooseneck Microphone GN-450

Description
Clear-Com GN-450 - 45 cm/18" plug-in gooseneck microphone (for I-Stations only)
Description
Clear-Com GN-450 - 45 cm/18" plug-in gooseneck microphone (for I-Stations only)

Suppliers

Company
Product
Description
Supplier Links
18
Broomall, PA, USA
18" Gooseneck Microphone
GN-450
18" Gooseneck Microphone GN-450
Clear-Com GN-450 - 45 cm/18" plug-in gooseneck microphone (for I-Stations only)

Clear-Com

GN-450 - 45 cm/18" plug-in gooseneck microphone (for I-Stations only)

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number GN-450
Product Name 18" Gooseneck Microphone
Unlock Full Specs
to access all available technical data

Similar Products

Audio Products-Microphones -  - Win Source Electronics
Specs
Frequency Response 20 to 20000 Hz
View Details
4 suppliers
Microphones - 287722 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 12.59 mV/Pa (86798 mV/psi)
Impedance 300 ohms
View Details
Low Power Top Port Digital Microphone - WM7216 - Cirrus Logic, Inc.
Specs
Directivity Omnidirectional
Frequency Response 62 to 12000 Hz
Dynamic Range 84 to 87 dB re 20µPa
View Details
MEMS Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Dynamic Range -22 to -42 dB re 20µPa
Actual Size 0.1850 inch (4.7 mm)
Thickness / Height 0.0512 inch (1.3 mm)
View Details