Visual Sound, Inc. Advanced Pluggable Microphone 15.75 in. (40 cm) GM 6523

Description
Listen Technologies Corporation The GM 6523 is a high performance condenser microphone developed for the pluggable CDS 4000 and DCS 6000 table top and flush mount units. The condenser capsule features a cardioid pattern in the entire speech frequency range, maximizing speaker pick-up while minimizing the risk of acoustic feedback. The capsule is mounted in a DIS proprietary dual rubber band suspension isolating it acoustically and mechanically from the rest of the microphone, eliminating all mechanical noises from the table. The unit features a high bright red illuminated ring which is bright enough to be seen in camera broadcast lighting.
Description
Listen Technologies Corporation The GM 6523 is a high performance condenser microphone developed for the pluggable CDS 4000 and DCS 6000 table top and flush mount units. The condenser capsule features a cardioid pattern in the entire speech frequency range, maximizing speaker pick-up while minimizing the risk of acoustic feedback. The capsule is mounted in a DIS proprietary dual rubber band suspension isolating it acoustically and mechanically from the rest of the microphone, eliminating all mechanical noises from the table. The unit features a high bright red illuminated ring which is bright enough to be seen in camera broadcast lighting.

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Advanced Pluggable Microphone 15.75 in. (40 cm)
GM 6523
Advanced Pluggable Microphone 15.75 in. (40 cm) GM 6523
Listen Technologies Corporation The GM 6523 is a high performance condenser microphone developed for the pluggable CDS 4000 and DCS 6000 table top and flush mount units. The condenser capsule features a cardioid pattern in the entire speech frequency range, maximizing speaker pick-up while minimizing the risk of acoustic feedback. The capsule is mounted in a DIS proprietary dual rubber band suspension isolating it acoustically and mechanically from the rest of the microphone, eliminating all mechanical noises from the table. The unit features a high bright red illuminated ring which is bright enough to be seen in camera broadcast lighting.

Listen Technologies Corporation

The GM 6523 is a high performance condenser microphone developed for the pluggable CDS 4000 and DCS 6000 table top and flush mount units. The condenser capsule features a cardioid pattern in the entire speech frequency range, maximizing speaker pick-up while minimizing the risk of acoustic feedback. The capsule is mounted in a DIS proprietary dual rubber band suspension isolating it acoustically and mechanically from the rest of the microphone, eliminating all mechanical noises from the table. The unit features a high bright red illuminated ring which is bright enough to be seen in camera broadcast lighting.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number GM 6523
Product Name Advanced Pluggable Microphone 15.75 in. (40 cm)
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM67D120AXTSA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1181 inch (3 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
2 suppliers
Microphone Elements - PMOF-9745P-39UQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 20 to 16000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.3819 inch (9.7 mm)
View Details
4 suppliers
Unidirectional Microphones - CEM-UB6027-9JAD443C43NR - Challenge Electronics
Specs
Directivity Directional
Frequency Response 50 to 20000 Hz
Actual Size 0.2362 inch (6 mm)
View Details