Visual Sound, Inc. Electret condenser microphone GM-520 L

Description
IRP Professional Sound Products with red illumination ring. Length 20-inch (appr. 50 cm). 5-pin XLR connector. Cardioid polar pattern. Semi rigid gooseneck. Lamp 24-V DC. Black. Please ask for availability. Electret condenser microphone with red illumination ring, length 20" (appr. 50cm), 5-pin XLR connector, cardioid polar pattern, semi rigid gooseneck, lamp 24VDC, black Please ask for availability.
Description
IRP Professional Sound Products with red illumination ring. Length 20-inch (appr. 50 cm). 5-pin XLR connector. Cardioid polar pattern. Semi rigid gooseneck. Lamp 24-V DC. Black. Please ask for availability. Electret condenser microphone with red illumination ring, length 20" (appr. 50cm), 5-pin XLR connector, cardioid polar pattern, semi rigid gooseneck, lamp 24VDC, black Please ask for availability.

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Electret condenser microphone
GM-520 L
Electret condenser microphone GM-520 L
IRP Professional Sound Products with red illumination ring. Length 20-inch (appr. 50 cm). 5-pin XLR connector. Cardioid polar pattern. Semi rigid gooseneck. Lamp 24-V DC. Black. Please ask for availability. Electret condenser microphone with red illumination ring, length 20" (appr. 50cm), 5-pin XLR connector, cardioid polar pattern, semi rigid gooseneck, lamp 24VDC, black Please ask for availability.

IRP Professional Sound Products with red illumination ring. Length 20-inch (appr. 50 cm). 5-pin XLR connector. Cardioid polar pattern. Semi rigid gooseneck. Lamp 24-V DC. Black. Please ask for availability.

Electret condenser microphone with red illumination ring, length 20" (appr. 50cm), 5-pin XLR connector, cardioid polar pattern, semi rigid gooseneck, lamp 24VDC, black Please ask for availability.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number GM-520 L
Product Name Electret condenser microphone
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287723 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 2 mV/Pa (13757 mV/psi)
Impedance 680 ohms
View Details
Microphones - 448-IM73A135V01XTSA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Thickness / Height 0.1181 inch (3 mm)
Sensitivity 12.59 mV/Pa (86798 mV/psi)
SN Ratio 73 dB
View Details
2 suppliers
Miniature Bottom Port Analog MEMS Microphone - CS7331 - Cirrus Logic, Inc.
Specs
Directivity Omnidirectional
Frequency Response 85 to 15000 Hz
Dynamic Range 93 dB re 20µPa
View Details
Parlé microphones, SCX Compatible Devices - Parlé TTM-X Tabletop - Biamp Systems, Ltd.
Specs
Actual Size 4.7 inch (119 mm)
Features Digital
Agency Approval CE marked, UL listed, and RoHS compliant
View Details