Visual Sound, Inc. Bi-Amplified DSP Monitoring System Genelec 8240A

Description
Genelec Audio monitoring precision is lifted to an entirely new level of accuracy with the introduction of the 8240A bi-amplified DSP monitoring system. Boasting performance comparable to much larger systems ... Audio monitoring precision is lifted to an entirely new level of accuracy with the introduction of the 8240A bi-amplified DSP monitoring system. Boasting performance comparable to much larger systems the compact and powerful 8240A package is ideal in applications where a wide frequency response is needed but space is limited. The 8240A is the ideal monitoring tool for recording studios post-production houses broadcast installations digital edit suites home studios and mobile production vehicles.The 8240A builds on the rock-solid technology of the highly-acclaimed 8040A featuring an ingenious flow optimized reflex port that provides solid clear and articulated low frequencies without compression distortion or port noises. Combined with the advanced Genelec Directivity Control Waveguide(TM) (DCW) and the rounded edges and gently curved front and sides of the MDE(TM) (Minimum Diffraction Enclosure) enclosure the result is an astoundingly flat frequency response both on and off axis. Other benefits include superb imaging precision and minimum listening fatigue.Carefully designed dsp crossover filters with extremely steep roll-off characteristics feed dedicated power amplifiers for each of the low distortion drivers. The 8240A features magnetic shielding overload protection circuitry and versatile room response controls as standard. The Genelec Loudspeaker Manager(TM) (GLM) control network and software enhances further the performance of the 8240A: it features adjustment of levels and distance delays and flexible room response improvement equalization with the reliable and robust AutoCal(TM) automated calibration system via the GLM(TM) control network. The 8240A has both analog and AES digital inputs in combination with a digital thru connection. Each 8240A comes with an Iso-Pod(TM) (Isolation Positioner/Decoupler ) which eliminates coloration of the sound by decoupling the monitor from its mounting surface. The Iso-Pod also allows the monitor to be angled so that its acoustic axis points directly at the listener. For ideal mounting in differing environments -- the 8240A includes integrated rear support points for floor and wall stands -- with an additional M10 threaded mounting hole on the enclosure base.
Description
Genelec Audio monitoring precision is lifted to an entirely new level of accuracy with the introduction of the 8240A bi-amplified DSP monitoring system. Boasting performance comparable to much larger systems ... Audio monitoring precision is lifted to an entirely new level of accuracy with the introduction of the 8240A bi-amplified DSP monitoring system. Boasting performance comparable to much larger systems the compact and powerful 8240A package is ideal in applications where a wide frequency response is needed but space is limited. The 8240A is the ideal monitoring tool for recording studios post-production houses broadcast installations digital edit suites home studios and mobile production vehicles.The 8240A builds on the rock-solid technology of the highly-acclaimed 8040A featuring an ingenious flow optimized reflex port that provides solid clear and articulated low frequencies without compression distortion or port noises. Combined with the advanced Genelec Directivity Control Waveguide(TM) (DCW) and the rounded edges and gently curved front and sides of the MDE(TM) (Minimum Diffraction Enclosure) enclosure the result is an astoundingly flat frequency response both on and off axis. Other benefits include superb imaging precision and minimum listening fatigue.Carefully designed dsp crossover filters with extremely steep roll-off characteristics feed dedicated power amplifiers for each of the low distortion drivers. The 8240A features magnetic shielding overload protection circuitry and versatile room response controls as standard. The Genelec Loudspeaker Manager(TM) (GLM) control network and software enhances further the performance of the 8240A: it features adjustment of levels and distance delays and flexible room response improvement equalization with the reliable and robust AutoCal(TM) automated calibration system via the GLM(TM) control network. The 8240A has both analog and AES digital inputs in combination with a digital thru connection. Each 8240A comes with an Iso-Pod(TM) (Isolation Positioner/Decoupler ) which eliminates coloration of the sound by decoupling the monitor from its mounting surface. The Iso-Pod also allows the monitor to be angled so that its acoustic axis points directly at the listener. For ideal mounting in differing environments -- the 8240A includes integrated rear support points for floor and wall stands -- with an additional M10 threaded mounting hole on the enclosure base.

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Bi-Amplified DSP Monitoring System
Genelec 8240A
Bi-Amplified DSP Monitoring System Genelec 8240A
Genelec Audio monitoring precision is lifted to an entirely new level of accuracy with the introduction of the 8240A bi-amplified DSP monitoring system. Boasting performance comparable to much larger systems ... Audio monitoring precision is lifted to an entirely new level of accuracy with the introduction of the 8240A bi-amplified DSP monitoring system. Boasting performance comparable to much larger systems the compact and powerful 8240A package is ideal in applications where a wide frequency response is needed but space is limited. The 8240A is the ideal monitoring tool for recording studios post-production houses broadcast installations digital edit suites home studios and mobile production vehicles.The 8240A builds on the rock-solid technology of the highly-acclaimed 8040A featuring an ingenious flow optimized reflex port that provides solid clear and articulated low frequencies without compression distortion or port noises. Combined with the advanced Genelec Directivity Control Waveguide(TM) (DCW) and the rounded edges and gently curved front and sides of the MDE(TM) (Minimum Diffraction Enclosure) enclosure the result is an astoundingly flat frequency response both on and off axis. Other benefits include superb imaging precision and minimum listening fatigue.Carefully designed dsp crossover filters with extremely steep roll-off characteristics feed dedicated power amplifiers for each of the low distortion drivers. The 8240A features magnetic shielding overload protection circuitry and versatile room response controls as standard. The Genelec Loudspeaker Manager(TM) (GLM) control network and software enhances further the performance of the 8240A: it features adjustment of levels and distance delays and flexible room response improvement equalization with the reliable and robust AutoCal(TM) automated calibration system via the GLM(TM) control network. The 8240A has both analog and AES digital inputs in combination with a digital thru connection. Each 8240A comes with an Iso-Pod(TM) (Isolation Positioner/Decoupler ) which eliminates coloration of the sound by decoupling the monitor from its mounting surface. The Iso-Pod also allows the monitor to be angled so that its acoustic axis points directly at the listener. For ideal mounting in differing environments -- the 8240A includes integrated rear support points for floor and wall stands -- with an additional M10 threaded mounting hole on the enclosure base.

Genelec

Audio monitoring precision is lifted to an entirely new level of accuracy with the introduction of the 8240A bi-amplified DSP monitoring system. Boasting performance comparable to much larger systems ...

Audio monitoring precision is lifted to an entirely new level of accuracy with the introduction of the 8240A bi-amplified DSP monitoring system. Boasting performance comparable to much larger systems the compact and powerful 8240A package is ideal in applications where a wide frequency response is needed but space is limited. The 8240A is the ideal monitoring tool for recording studios post-production houses broadcast installations digital edit suites home studios and mobile production vehicles.The 8240A builds on the rock-solid technology of the highly-acclaimed 8040A featuring an ingenious flow optimized reflex port that provides solid clear and articulated low frequencies without compression distortion or port noises. Combined with the advanced Genelec Directivity Control Waveguide(TM) (DCW) and the rounded edges and gently curved front and sides of the MDE(TM) (Minimum Diffraction Enclosure) enclosure the result is an astoundingly flat frequency response both on and off axis. Other benefits include superb imaging precision and minimum listening fatigue.Carefully designed dsp crossover filters with extremely steep roll-off characteristics feed dedicated power amplifiers for each of the low distortion drivers. The 8240A features magnetic shielding overload protection circuitry and versatile room response controls as standard. The Genelec Loudspeaker Manager(TM) (GLM) control network and software enhances further the performance of the 8240A: it features adjustment of levels and distance delays and flexible room response improvement equalization with the reliable and robust AutoCal(TM) automated calibration system via the GLM(TM) control network. The 8240A has both analog and AES digital inputs in combination with a digital thru connection. Each 8240A comes with an Iso-Pod(TM) (Isolation Positioner/Decoupler) which eliminates coloration of the sound by decoupling the monitor from its mounting surface. The Iso-Pod also allows the monitor to be angled so that its acoustic axis points directly at the listener. For ideal mounting in differing environments -- the 8240A includes integrated rear support points for floor and wall stands -- with an additional M10 threaded mounting hole on the enclosure base.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number Genelec 8240A
Product Name Bi-Amplified DSP Monitoring System
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526996 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 98 dB
Impedance 8 ohms
Size 5.12 inch (130 mm)
View Details
304GCX(15W) and 314GCX 30W) SelecTone® Hazardous Location Amplified Speakers - 314GCX-024R - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 122 dB
Nominal Power 30 watts
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details