Visual Sound, Inc. Bi-Amplified Monitoring System Genelec 8050A

Description
Genelec Capable of producing peak SPL of over 120dB per pair and with a low frequency response extending down to 35Hz -- the 8050A is a powerful wideband bi-amplified monitoring system. It is an excellent too... Capable of producing peak SPL of over 120dB per pair and with a low frequency response extending down to 35Hz -- the 8050A is a powerful wideband bi-amplified monitoring system. It is an excellent tool for large recording studios and broadcast and surround installations and mastering suites and TV and post-production houses. The sophisticated low level active crossover has versatile controls for matching the monitor to difficult acoustic environments. Dedicated very low distortion amplifiers power the drivers with overload protection for each driver. The stiff volume efficient MDE™ (Minimum Diffraction Enclosure) enclosure and long curved flow optimized reflex port combined with low distortion drivers provide solid clear low frequencies with a minimum of compression and distortion and port noise artifacts. The gently curved sided and front MDE enclosure and advanced Genelec Directivity Control Waveguide™ (DCW) provide exceptionally smooth on and off axis frequency responses and precise imaging and optimal directivity across the whole audio spectrum. Mounting of the 8050A is easy using the included Iso-Pod™ (Isolation Positioner/Decoupler ) which eliminates coloration of the sound by decoupling the monitor from its mounting surface. The monitor can be tilted on the Iso-Pod to point the acoustic axis directly at the listening position. Other mounting options are possible using the integrated mounting point on the rear of the enclosure or the M10 threaded hole on its base. The 8050A is a MIPA (Musikmesse International Press Award) 2006 award winner for Best Studio Monitor (Nearfield). The 8050A is a TEC (Technical Excellence & Creativity) 2005 award winner for Studio Monitor Technology.
Description
Genelec Capable of producing peak SPL of over 120dB per pair and with a low frequency response extending down to 35Hz -- the 8050A is a powerful wideband bi-amplified monitoring system. It is an excellent too... Capable of producing peak SPL of over 120dB per pair and with a low frequency response extending down to 35Hz -- the 8050A is a powerful wideband bi-amplified monitoring system. It is an excellent tool for large recording studios and broadcast and surround installations and mastering suites and TV and post-production houses. The sophisticated low level active crossover has versatile controls for matching the monitor to difficult acoustic environments. Dedicated very low distortion amplifiers power the drivers with overload protection for each driver. The stiff volume efficient MDE™ (Minimum Diffraction Enclosure) enclosure and long curved flow optimized reflex port combined with low distortion drivers provide solid clear low frequencies with a minimum of compression and distortion and port noise artifacts. The gently curved sided and front MDE enclosure and advanced Genelec Directivity Control Waveguide™ (DCW) provide exceptionally smooth on and off axis frequency responses and precise imaging and optimal directivity across the whole audio spectrum. Mounting of the 8050A is easy using the included Iso-Pod™ (Isolation Positioner/Decoupler ) which eliminates coloration of the sound by decoupling the monitor from its mounting surface. The monitor can be tilted on the Iso-Pod to point the acoustic axis directly at the listening position. Other mounting options are possible using the integrated mounting point on the rear of the enclosure or the M10 threaded hole on its base. The 8050A is a MIPA (Musikmesse International Press Award) 2006 award winner for Best Studio Monitor (Nearfield). The 8050A is a TEC (Technical Excellence & Creativity) 2005 award winner for Studio Monitor Technology.

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Bi-Amplified Monitoring System
Genelec 8050A
Bi-Amplified Monitoring System Genelec 8050A
Genelec Capable of producing peak SPL of over 120dB per pair and with a low frequency response extending down to 35Hz -- the 8050A is a powerful wideband bi-amplified monitoring system. It is an excellent too... Capable of producing peak SPL of over 120dB per pair and with a low frequency response extending down to 35Hz -- the 8050A is a powerful wideband bi-amplified monitoring system. It is an excellent tool for large recording studios and broadcast and surround installations and mastering suites and TV and post-production houses. The sophisticated low level active crossover has versatile controls for matching the monitor to difficult acoustic environments. Dedicated very low distortion amplifiers power the drivers with overload protection for each driver. The stiff volume efficient MDE™ (Minimum Diffraction Enclosure) enclosure and long curved flow optimized reflex port combined with low distortion drivers provide solid clear low frequencies with a minimum of compression and distortion and port noise artifacts. The gently curved sided and front MDE enclosure and advanced Genelec Directivity Control Waveguide™ (DCW) provide exceptionally smooth on and off axis frequency responses and precise imaging and optimal directivity across the whole audio spectrum. Mounting of the 8050A is easy using the included Iso-Pod™ (Isolation Positioner/Decoupler ) which eliminates coloration of the sound by decoupling the monitor from its mounting surface. The monitor can be tilted on the Iso-Pod to point the acoustic axis directly at the listening position. Other mounting options are possible using the integrated mounting point on the rear of the enclosure or the M10 threaded hole on its base. The 8050A is a MIPA (Musikmesse International Press Award) 2006 award winner for Best Studio Monitor (Nearfield). The 8050A is a TEC (Technical Excellence & Creativity) 2005 award winner for Studio Monitor Technology.

Genelec

Capable of producing peak SPL of over 120dB per pair and with a low frequency response extending down to 35Hz -- the 8050A is a powerful wideband bi-amplified monitoring system. It is an excellent too...

Capable of producing peak SPL of over 120dB per pair and with a low frequency response extending down to 35Hz -- the 8050A is a powerful wideband bi-amplified monitoring system. It is an excellent tool for large recording studios and broadcast and surround installations and mastering suites and TV and post-production houses. The sophisticated low level active crossover has versatile controls for matching the monitor to difficult acoustic environments. Dedicated very low distortion amplifiers power the drivers with overload protection for each driver. The stiff volume efficient MDE™ (Minimum Diffraction Enclosure) enclosure and long curved flow optimized reflex port combined with low distortion drivers provide solid clear low frequencies with a minimum of compression and distortion and port noise artifacts. The gently curved sided and front MDE enclosure and advanced Genelec Directivity Control Waveguide™ (DCW) provide exceptionally smooth on and off axis frequency responses and precise imaging and optimal directivity across the whole audio spectrum. Mounting of the 8050A is easy using the included Iso-Pod™ (Isolation Positioner/Decoupler) which eliminates coloration of the sound by decoupling the monitor from its mounting surface. The monitor can be tilted on the Iso-Pod to point the acoustic axis directly at the listening position. Other mounting options are possible using the integrated mounting point on the rear of the enclosure or the M10 threaded hole on its base. The 8050A is a MIPA (Musikmesse International Press Award) 2006 award winner for Best Studio Monitor (Nearfield). The 8050A is a TEC (Technical Excellence & Creativity) 2005 award winner for Studio Monitor Technology.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number Genelec 8050A
Product Name Bi-Amplified Monitoring System
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 1218643 - RS Components, Ltd.
Specs
Size 1.10 inch (28 mm)
View Details
50GC SelecTone Amplified Speakers - 50GC-120BG - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 98 dB
Size 5.50 inch (140 mm)
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details