Visual Sound, Inc. Bi-Amplified Monitoring System Genelec 8030A

Description
Genelec The very compact 8030A is a powerful bi-amplified nearfield monitor system ideal for project and home studios workstations installations and surround sound monitoring. The MDE™ (Minimum Diffraction En... The very compact 8030A is a powerful bi-amplified nearfield monitor system ideal for project and home studios workstations installations and surround sound monitoring. The MDE™ (Minimum Diffraction Enclosure) enclosure has rounded edges and a gently curved front and sides to achieve a very smooth frequency response and superb imaging qualities with minimized cabinet edge diffraction. Like all Genelec 8000 Series monitors -- the 8030A also features the advanced Genelec Directivity Control Waveguide™ (DCW) -- a revolutionary flow-optimized reflex port design featuring optimized die-cast aluminium structure with extremely durable semi-matt finish and acoustically optimized metal grilles. Low distortion drivers are driven by dedicated amplifiers after sophisticated filtering. Magnetic shielding and overload protection circuitry and versatile room response controls are standard. The versatile mounting features include integrated rear support points for wall and floor stands plus a further 3/8 inch thread for mounting on the cabinet base.Every Genelec 8030A monitor comes with an Iso-Pod™ (Isolation Positioner/Decoupler ) as standard. The Iso-Pod is a clever mounting stand -- which allows the system to perform in either the vertical or horizontal position. It also enables the acoustic axis of the monitor to be aimed at the listener while acoustically and mechanically decoupling the monitor from the surface it is resting on. If very large sound levels and a low cutoff frequency are required -- it can be complemented in stereo applications with the 7050B subwoofer and in surround applications with the 7060B subwoofer.
Description
Genelec The very compact 8030A is a powerful bi-amplified nearfield monitor system ideal for project and home studios workstations installations and surround sound monitoring. The MDE™ (Minimum Diffraction En... The very compact 8030A is a powerful bi-amplified nearfield monitor system ideal for project and home studios workstations installations and surround sound monitoring. The MDE™ (Minimum Diffraction Enclosure) enclosure has rounded edges and a gently curved front and sides to achieve a very smooth frequency response and superb imaging qualities with minimized cabinet edge diffraction. Like all Genelec 8000 Series monitors -- the 8030A also features the advanced Genelec Directivity Control Waveguide™ (DCW) -- a revolutionary flow-optimized reflex port design featuring optimized die-cast aluminium structure with extremely durable semi-matt finish and acoustically optimized metal grilles. Low distortion drivers are driven by dedicated amplifiers after sophisticated filtering. Magnetic shielding and overload protection circuitry and versatile room response controls are standard. The versatile mounting features include integrated rear support points for wall and floor stands plus a further 3/8 inch thread for mounting on the cabinet base.Every Genelec 8030A monitor comes with an Iso-Pod™ (Isolation Positioner/Decoupler ) as standard. The Iso-Pod is a clever mounting stand -- which allows the system to perform in either the vertical or horizontal position. It also enables the acoustic axis of the monitor to be aimed at the listener while acoustically and mechanically decoupling the monitor from the surface it is resting on. If very large sound levels and a low cutoff frequency are required -- it can be complemented in stereo applications with the 7050B subwoofer and in surround applications with the 7060B subwoofer.

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Bi-Amplified Monitoring System
Genelec 8030A
Bi-Amplified Monitoring System Genelec 8030A
Genelec The very compact 8030A is a powerful bi-amplified nearfield monitor system ideal for project and home studios workstations installations and surround sound monitoring. The MDE™ (Minimum Diffraction En... The very compact 8030A is a powerful bi-amplified nearfield monitor system ideal for project and home studios workstations installations and surround sound monitoring. The MDE™ (Minimum Diffraction Enclosure) enclosure has rounded edges and a gently curved front and sides to achieve a very smooth frequency response and superb imaging qualities with minimized cabinet edge diffraction. Like all Genelec 8000 Series monitors -- the 8030A also features the advanced Genelec Directivity Control Waveguide™ (DCW) -- a revolutionary flow-optimized reflex port design featuring optimized die-cast aluminium structure with extremely durable semi-matt finish and acoustically optimized metal grilles. Low distortion drivers are driven by dedicated amplifiers after sophisticated filtering. Magnetic shielding and overload protection circuitry and versatile room response controls are standard. The versatile mounting features include integrated rear support points for wall and floor stands plus a further 3/8 inch thread for mounting on the cabinet base.Every Genelec 8030A monitor comes with an Iso-Pod™ (Isolation Positioner/Decoupler ) as standard. The Iso-Pod is a clever mounting stand -- which allows the system to perform in either the vertical or horizontal position. It also enables the acoustic axis of the monitor to be aimed at the listener while acoustically and mechanically decoupling the monitor from the surface it is resting on. If very large sound levels and a low cutoff frequency are required -- it can be complemented in stereo applications with the 7050B subwoofer and in surround applications with the 7060B subwoofer.

Genelec

The very compact 8030A is a powerful bi-amplified nearfield monitor system ideal for project and home studios workstations installations and surround sound monitoring. The MDE™ (Minimum Diffraction En...

The very compact 8030A is a powerful bi-amplified nearfield monitor system ideal for project and home studios workstations installations and surround sound monitoring. The MDE™ (Minimum Diffraction Enclosure) enclosure has rounded edges and a gently curved front and sides to achieve a very smooth frequency response and superb imaging qualities with minimized cabinet edge diffraction. Like all Genelec 8000 Series monitors -- the 8030A also features the advanced Genelec Directivity Control Waveguide™ (DCW) -- a revolutionary flow-optimized reflex port design featuring optimized die-cast aluminium structure with extremely durable semi-matt finish and acoustically optimized metal grilles. Low distortion drivers are driven by dedicated amplifiers after sophisticated filtering. Magnetic shielding and overload protection circuitry and versatile room response controls are standard. The versatile mounting features include integrated rear support points for wall and floor stands plus a further 3/8 inch thread for mounting on the cabinet base.Every Genelec 8030A monitor comes with an Iso-Pod™ (Isolation Positioner/Decoupler) as standard. The Iso-Pod is a clever mounting stand -- which allows the system to perform in either the vertical or horizontal position. It also enables the acoustic axis of the monitor to be aimed at the listener while acoustically and mechanically decoupling the monitor from the surface it is resting on. If very large sound levels and a low cutoff frequency are required -- it can be complemented in stereo applications with the 7050B subwoofer and in surround applications with the 7060B subwoofer.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number Genelec 8030A
Product Name Bi-Amplified Monitoring System
Unlock Full Specs
to access all available technical data

Similar Products

ES Series Hazardous Area Sounders and Powered Loudspeakers - ES5-120-73EM - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 116 dB
Weight 6400.00 g (225.79 oz)
Application Loudspeaker
View Details
Speaker - SJC5FD - MISCO
Specs
Nominal Power 15 watts
Impedance 8 ohms
Sensitivity 93 dB
View Details
ED Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 5900 ohms
Sensitivity 104 dB
Size 0.25 inch (6 mm)
View Details