Visual Sound, Inc. Active Subwoofer Genelec 7050B

Description
Genelec The new Genelec 7050B LSE™ subwoofer provides perfect partner to the 8020A for both stereo and surround sound applications. The 7050B extends the LF response down to 25 Hz with amazing bass articulati... The new Genelec 7050B LSE™ subwoofer provides perfect partner to the 8020A for both stereo and surround sound applications. The 7050B extends the LF response down to 25 Hz with amazing bass articulation. This is made possible in such a compact enclosure thanks to Genelecs patented Laminar Spiral Enclosure™ (LSE) technology. With 5 main input channels and an LFE channel with 85/120 Hz reproduction bandwidth selection -- the 8020A/7050B system fulfills the needs of 5.1 productions. You can also use the 7050B to complement the 8030A monitor. The 7050B is designed to complement Genelecs 8020A active monitors in stereo and surround applications and the 8030A in stereo only setup. The subwoofer features a single 8 inch (205 mm) proprietary driver with a 70 Watt power amplifier. It has a frequency response from 25 Hz - 85 Hz (+/- 3dB) and the ability to deliver short term sine wave of 100 dB SPL in half space at 1 metre. Like all Genelec LSE active subwoofers -- the 7050B also features extremely low distortion.
Description
Genelec The new Genelec 7050B LSE™ subwoofer provides perfect partner to the 8020A for both stereo and surround sound applications. The 7050B extends the LF response down to 25 Hz with amazing bass articulati... The new Genelec 7050B LSE™ subwoofer provides perfect partner to the 8020A for both stereo and surround sound applications. The 7050B extends the LF response down to 25 Hz with amazing bass articulation. This is made possible in such a compact enclosure thanks to Genelecs patented Laminar Spiral Enclosure™ (LSE) technology. With 5 main input channels and an LFE channel with 85/120 Hz reproduction bandwidth selection -- the 8020A/7050B system fulfills the needs of 5.1 productions. You can also use the 7050B to complement the 8030A monitor. The 7050B is designed to complement Genelecs 8020A active monitors in stereo and surround applications and the 8030A in stereo only setup. The subwoofer features a single 8 inch (205 mm) proprietary driver with a 70 Watt power amplifier. It has a frequency response from 25 Hz - 85 Hz (+/- 3dB) and the ability to deliver short term sine wave of 100 dB SPL in half space at 1 metre. Like all Genelec LSE active subwoofers -- the 7050B also features extremely low distortion.

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Active Subwoofer
Genelec 7050B
Active Subwoofer Genelec 7050B
Genelec The new Genelec 7050B LSE™ subwoofer provides perfect partner to the 8020A for both stereo and surround sound applications. The 7050B extends the LF response down to 25 Hz with amazing bass articulati... The new Genelec 7050B LSE™ subwoofer provides perfect partner to the 8020A for both stereo and surround sound applications. The 7050B extends the LF response down to 25 Hz with amazing bass articulation. This is made possible in such a compact enclosure thanks to Genelecs patented Laminar Spiral Enclosure™ (LSE) technology. With 5 main input channels and an LFE channel with 85/120 Hz reproduction bandwidth selection -- the 8020A/7050B system fulfills the needs of 5.1 productions. You can also use the 7050B to complement the 8030A monitor. The 7050B is designed to complement Genelecs 8020A active monitors in stereo and surround applications and the 8030A in stereo only setup. The subwoofer features a single 8 inch (205 mm) proprietary driver with a 70 Watt power amplifier. It has a frequency response from 25 Hz - 85 Hz (+/- 3dB) and the ability to deliver short term sine wave of 100 dB SPL in half space at 1 metre. Like all Genelec LSE active subwoofers -- the 7050B also features extremely low distortion.

Genelec

The new Genelec 7050B LSE™ subwoofer provides perfect partner to the 8020A for both stereo and surround sound applications. The 7050B extends the LF response down to 25 Hz with amazing bass articulati...

The new Genelec 7050B LSE™ subwoofer provides perfect partner to the 8020A for both stereo and surround sound applications. The 7050B extends the LF response down to 25 Hz with amazing bass articulation. This is made possible in such a compact enclosure thanks to Genelecs patented Laminar Spiral Enclosure™ (LSE) technology. With 5 main input channels and an LFE channel with 85/120 Hz reproduction bandwidth selection -- the 8020A/7050B system fulfills the needs of 5.1 productions. You can also use the 7050B to complement the 8030A monitor. The 7050B is designed to complement Genelecs 8020A active monitors in stereo and surround applications and the 8030A in stereo only setup. The subwoofer features a single 8 inch (205 mm) proprietary driver with a 70 Watt power amplifier. It has a frequency response from 25 Hz - 85 Hz (+/- 3dB) and the ability to deliver short term sine wave of 100 dB SPL in half space at 1 metre. Like all Genelec LSE active subwoofers -- the 7050B also features extremely low distortion.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number Genelec 7050B
Product Name Active Subwoofer
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 4318507 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 3.74 inch (95 mm)
View Details
G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-120-E-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details
ED Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 10.2 ohms
Sensitivity 104 dB
Size 0.25 inch (6 mm)
View Details