Visual Sound, Inc. Utility Amplifiers GA2

Description
Bogen Communications, Inc. Bogen Model GA2 is a rugged, compact 1.5-watt amplifier designed to meet the requirements of continuous low-power audio applications. It is ideally suited for telephone line "music-on-hold". amplification. It can also be used to drive monitor speakers, he Bogen Model GA2 is a rugged, compact 1.5-watt amplifier designed to meet the requirements of continuous low-power audio applications. It is ideally suited for telephone line "music-on-hold" amplification. It can also be used to drive monitor speakers, headphones, or as a line amplifier. With accessory transformer Model WMT1A connected to the input, the GA2 will provide amplification for a 600-ohm telephone line. Model GA2 has a high-impedance input that is available at both a phono jack and screw terminals. Only 50mV is required for full output.A choice of 8-ohm or 600-ohm output is provided. Low distortion, wide frequency response, and low hum and noise further contribute to excellent performance. A screwdriver adjustable volume control is provided on the chassis. The amplifier is compact and easily mounted on a wall or in any convenient location. The unit is UL listed. *1.5W model. *1 input - AUX (Hi-Z). *8-ohm or 600-ohm outputs. *200 Hz - 15 kHz frequency response.
Description
Bogen Communications, Inc. Bogen Model GA2 is a rugged, compact 1.5-watt amplifier designed to meet the requirements of continuous low-power audio applications. It is ideally suited for telephone line "music-on-hold". amplification. It can also be used to drive monitor speakers, he Bogen Model GA2 is a rugged, compact 1.5-watt amplifier designed to meet the requirements of continuous low-power audio applications. It is ideally suited for telephone line "music-on-hold" amplification. It can also be used to drive monitor speakers, headphones, or as a line amplifier. With accessory transformer Model WMT1A connected to the input, the GA2 will provide amplification for a 600-ohm telephone line. Model GA2 has a high-impedance input that is available at both a phono jack and screw terminals. Only 50mV is required for full output.A choice of 8-ohm or 600-ohm output is provided. Low distortion, wide frequency response, and low hum and noise further contribute to excellent performance. A screwdriver adjustable volume control is provided on the chassis. The amplifier is compact and easily mounted on a wall or in any convenient location. The unit is UL listed. *1.5W model. *1 input - AUX (Hi-Z). *8-ohm or 600-ohm outputs. *200 Hz - 15 kHz frequency response.

Suppliers

Company
Product
Description
Supplier Links
Utility Amplifiers - GA2 - Visual Sound, Inc.
Broomall, PA, USA
Utility Amplifiers
GA2
Utility Amplifiers GA2
Bogen Communications, Inc. Bogen Model GA2 is a rugged, compact 1.5-watt amplifier designed to meet the requirements of continuous low-power audio applications. It is ideally suited for telephone line "music-on-hold". amplification. It can also be used to drive monitor speakers, he Bogen Model GA2 is a rugged, compact 1.5-watt amplifier designed to meet the requirements of continuous low-power audio applications. It is ideally suited for telephone line "music-on-hold" amplification. It can also be used to drive monitor speakers, headphones, or as a line amplifier. With accessory transformer Model WMT1A connected to the input, the GA2 will provide amplification for a 600-ohm telephone line. Model GA2 has a high-impedance input that is available at both a phono jack and screw terminals. Only 50mV is required for full output.A choice of 8-ohm or 600-ohm output is provided. Low distortion, wide frequency response, and low hum and noise further contribute to excellent performance. A screwdriver adjustable volume control is provided on the chassis. The amplifier is compact and easily mounted on a wall or in any convenient location. The unit is UL listed. *1.5W model. *1 input - AUX (Hi-Z). *8-ohm or 600-ohm outputs. *200 Hz - 15 kHz frequency response.

Bogen Communications, Inc.

Bogen Model GA2 is a rugged, compact 1.5-watt amplifier designed to meet the requirements of continuous low-power audio applications. It is ideally suited for telephone line "music-on-hold". amplification. It can also be used to drive monitor speakers, he

Bogen Model GA2 is a rugged, compact 1.5-watt amplifier designed to meet the requirements of continuous low-power audio applications. It is ideally suited for telephone line "music-on-hold" amplification. It can also be used to drive monitor speakers, headphones, or as a line amplifier. With accessory transformer Model WMT1A connected to the input, the GA2 will provide amplification for a 600-ohm telephone line. Model GA2 has a high-impedance input that is available at both a phono jack and screw terminals. Only 50mV is required for full output.A choice of 8-ohm or 600-ohm output is provided. Low distortion, wide frequency response, and low hum and noise further contribute to excellent performance. A screwdriver adjustable volume control is provided on the chassis. The amplifier is compact and easily mounted on a wall or in any convenient location. The unit is UL listed. *1.5W model. *1 input - AUX (Hi-Z). *8-ohm or 600-ohm outputs. *200 Hz - 15 kHz frequency response.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Amplifiers and Preamplifiers
Product Number GA2
Product Name Utility Amplifiers
Unlock Full Specs
to access all available technical data

Similar Products

 - 522812 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 2.00E-5 to 0.0140 MHz
View Details
CTS2 AudioMaster® Public Address High-Powered Amplifiers - CTS2-2400N-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
Continuous Power 2400 watts
Number of Channels 2 #
View Details
Preamplifier - CRY509 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Type Preamplifier
Frequency Response 1.00E-5 to 0.0800 MHz
Output Gain ? to 0.0 dB
View Details
 - PVA-30 Optional Amplifier - Patlite (USA) Corporation
Patlite (USA) Corporation
Specs
Type Audio Amplifier
Continuous Power 30 watts
View Details