Visual Sound, Inc. LCD Cover - 43" x 26" x 6 G-LCDCOVER-42

Description
Gator Cases Inc. LCD Cover -43" x 26" x 6 *Heavy-duty water barrier nylon exterior *Rigid polyethylene sheet sewn into liner for protection *10mm protective padding with Tricot interior *Rear access for using cover when screen is on mount
Description
Gator Cases Inc. LCD Cover -43" x 26" x 6 *Heavy-duty water barrier nylon exterior *Rigid polyethylene sheet sewn into liner for protection *10mm protective padding with Tricot interior *Rear access for using cover when screen is on mount

Suppliers

Company
Product
Description
Supplier Links
LCD Cover - 43
Broomall, PA, USA
LCD Cover - 43" x 26" x 6
G-LCDCOVER-42
LCD Cover - 43" x 26" x 6 G-LCDCOVER-42
Gator Cases Inc. LCD Cover -43" x 26" x 6 *Heavy-duty water barrier nylon exterior *Rigid polyethylene sheet sewn into liner for protection *10mm protective padding with Tricot interior *Rear access for using cover when screen is on mount

Gator Cases Inc.

LCD Cover -43" x 26" x 6

*Heavy-duty water barrier nylon exterior
*Rigid polyethylene sheet sewn into liner for protection
*10mm protective padding with Tricot interior
*Rear access for using cover when screen is on mount

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Industrial Containers
Product Number G-LCDCOVER-42
Product Name LCD Cover - 43" x 26" x 6
Container Type Bag
Unlock Full Specs
to access all available technical data

Similar Products

EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details
Ellsworth STACCUPS Mixing Cup Clear 4 oz - EAMXCUP4 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
55-Gallon Open-Head UN Rated Steel Drum - DRM423 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 55 gallons (208 liters)
View Details