Visual Sound, Inc. Active 125W RMS Floor Wedge Speaker with 12" Woofer FWA-12

Description
Nady Systems, Inc. - Pro Audio Active 125W RMS floor wedge speaker with 12" woofer, 4" x 10.5" high compression piezo horn. *3 Channel Inputs: Balanced XLR and 1/4" Mic level, Balanced XLR and 1/4" Line level, Balanced XLR and dual RCA Line level; each with Input Gain control. Line level balanced XLR and unbalanced 1/4" Outputs. Master Volume, Treble and Bass controls; ON/OFF rocker switch; Power and Clipping LEDs. *Durable black carpet cover, heavy duty plastic protective corners and integrated recessed carrying handles for easy handling. *Frequency Response: 60Hz ? 18KHz
Description
Nady Systems, Inc. - Pro Audio Active 125W RMS floor wedge speaker with 12" woofer, 4" x 10.5" high compression piezo horn. *3 Channel Inputs: Balanced XLR and 1/4" Mic level, Balanced XLR and 1/4" Line level, Balanced XLR and dual RCA Line level; each with Input Gain control. Line level balanced XLR and unbalanced 1/4" Outputs. Master Volume, Treble and Bass controls; ON/OFF rocker switch; Power and Clipping LEDs. *Durable black carpet cover, heavy duty plastic protective corners and integrated recessed carrying handles for easy handling. *Frequency Response: 60Hz ? 18KHz

Suppliers

Company
Product
Description
Supplier Links
Active 125W RMS Floor Wedge Speaker with 12
Broomall, PA, USA
Active 125W RMS Floor Wedge Speaker with 12" Woofer
FWA-12
Active 125W RMS Floor Wedge Speaker with 12" Woofer FWA-12
Nady Systems, Inc. - Pro Audio Active 125W RMS floor wedge speaker with 12" woofer, 4" x 10.5" high compression piezo horn. *3 Channel Inputs: Balanced XLR and 1/4" Mic level, Balanced XLR and 1/4" Line level, Balanced XLR and dual RCA Line level; each with Input Gain control. Line level balanced XLR and unbalanced 1/4" Outputs. Master Volume, Treble and Bass controls; ON/OFF rocker switch; Power and Clipping LEDs. *Durable black carpet cover, heavy duty plastic protective corners and integrated recessed carrying handles for easy handling. *Frequency Response: 60Hz ? 18KHz

Nady Systems, Inc. - Pro Audio

Active 125W RMS floor wedge speaker with 12" woofer, 4" x 10.5" high compression piezo horn.

*3 Channel Inputs: Balanced XLR and 1/4" Mic level, Balanced XLR and 1/4" Line level, Balanced XLR and dual RCA Line level; each with Input Gain control. Line level balanced XLR and unbalanced 1/4" Outputs. Master Volume, Treble and Bass controls; ON/OFF rocker switch; Power and Clipping LEDs. *Durable black carpet cover, heavy duty plastic protective corners and integrated recessed carrying handles for easy handling. *Frequency Response: 60Hz ? 18KHz

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number FWA-12
Product Name Active 125W RMS Floor Wedge Speaker with 12" Woofer
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 6284434 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 2.60 inch (66 mm)
View Details
302X SelecTone® ExplosionProof Amplified Speakers - 302X-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 124 dB
Size 18.80 inch (478 mm)
Weight 7400.00 g (261.07 oz)
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details
Speakers - 423-1242-ND - DigiKey
Knowles Electronics, LLC.
Specs
Weight 0.65 g (0.02 oz)
View Details
2 suppliers