Knowles Electronics, LLC. Speakers BK-21606-000

Description
1.5 kOhms Receiver, Balanced Armature Speaker 200Hz ~ 3.8kHz Top Rectangular
Request a Quote Datasheet
Description
1.5 kOhms Receiver, Balanced Armature Speaker 200Hz ~ 3.8kHz Top Rectangular
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 423-1242-ND - DigiKey
Thief River Falls, MN, United States
Speakers
423-1242-ND
Speakers 423-1242-ND
1.5 kOhms Receiver, Balanced Armature Speaker 200Hz ~ 3.8kHz Top Rectangular

1.5 kOhms Receiver, Balanced Armature Speaker 200Hz ~ 3.8kHz Top Rectangular

Buy Now Datasheet
Sheung Wan, Hong Kong
Speakers & Transducers
BK-21606-000
Speakers & Transducers BK-21606-000
Speakers & Transducers Balanced Armature Speaker

Speakers & Transducers Balanced Armature Speaker

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Speakers Speakers
Product Number 423-1242-ND BK-21606-000
Product Name Speakers Speakers & Transducers
Weight 0.65 g (0.02 oz)
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 1976415 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 8 ohms
Size 1.77 inch (45 mm)
View Details
G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-230-E-25V-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Speaker - JC69CD-4 - MISCO
Specs
Nominal Power 15 watts
Impedance 4 ohms
Sensitivity 95 dB
View Details
EH/FEH Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 1055 ohms
Sensitivity 100 dB
Size 0.20 inch (5 mm)
View Details