Visual Sound, Inc. Grille-8in Speaker, Steel, Torsion Mount, 13in Sq, White FW-8T

Description
Lowell Manufacturing Company FW-8T: 13" sq. beveled steel, torsion-mount grille supports maximum speaker/transformer weight of 3.5 lbs. Grille includes 2 torsion springs with mounting hardware and concealed speaker studs for 'no-visible hardware" look
Description
Lowell Manufacturing Company FW-8T: 13" sq. beveled steel, torsion-mount grille supports maximum speaker/transformer weight of 3.5 lbs. Grille includes 2 torsion springs with mounting hardware and concealed speaker studs for 'no-visible hardware" look

Suppliers

Company
Product
Description
Supplier Links
Grille-8in Speaker, Steel, Torsion Mount, 13in Sq, White - FW-8T - Visual Sound, Inc.
Broomall, PA, USA
Grille-8in Speaker, Steel, Torsion Mount, 13in Sq, White
FW-8T
Grille-8in Speaker, Steel, Torsion Mount, 13in Sq, White FW-8T
Lowell Manufacturing Company FW-8T: 13" sq. beveled steel, torsion-mount grille supports maximum speaker/transformer weight of 3.5 lbs. Grille includes 2 torsion springs with mounting hardware and concealed speaker studs for 'no-visible hardware" look

Lowell Manufacturing Company

FW-8T: 13" sq. beveled steel, torsion-mount grille supports maximum speaker/transformer weight of 3.5 lbs. Grille includes 2 torsion springs with mounting hardware and concealed speaker studs for 'no-visible hardware" look

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number FW-8T
Product Name Grille-8in Speaker, Steel, Torsion Mount, 13in Sq, White
Unlock Full Specs
to access all available technical data

Similar Products

302GCX SelecTone® 30W Hazardous Location Amplified Speakers - 302GCX-120 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 124 dB
Size 13.90 inch (353 mm)
View Details
Speaker Drivers - 6284715 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 1.97 inch (50 mm)
View Details
NE Woofer, 4
Specs
Nominal Power 35 watts
Sensitivity 90.1 dB
Resonance Frequency 92 Hz
View Details
2 suppliers